-
Supplier: Opto 22
Description: The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying leads for wiring to field devices.
- North American (AWG): 24 AWG
- Cable Length: 6 ft
- Features: Cable Assembly, Multiconductor Cable, Other
- Gender: Female-Female, Male-Female
-
Supplier: Glenair, Inc.
Description: high-performance wire and cable. Our line of mil-grade and protocol specific wire and cable includes Mil-Spec and commercial variants of commonly specified M22759 type multi-conductor shielded cabling, as well as a full range of fiber optic, and special-purpose power cables.
- Product Category: Bulk Cable
- Features: Coaxial, LAN / Ethernet, Multiconductor Cable, Networking
- Product Type: USB
-
Supplier: L-com, Inc.
Description: years of service. The heavy-duty, genuine leather, stitched and riveted carry case features slots for mounting on a belt. Make your next installation project go faster with L-com's professional grade cable splicing knife and scissor set. Features Full-Size, High-Dielectric, red cushioned
- Features: Cable Assembly
- Application: LAN / Ethernet
-
-
Supplier: General Cable
Description: fiber technology, to Enhanced THOF-500 Ship to Shore power cable and M24643 copper communications cable, we are committed to providing you with the best value through outstanding quality, service and competitive pricing. Enhanced THOF-500 Ship to Shore Power Cable Portable power
- Number of Conductors: 3 to 8 #
- Rated Voltage: 0.6 to 5 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: Cirris Systems Corp.
Description: Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. The Signature 1100H+ cable and harness tester, with its' user-friendly
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 1,000 volts
- Maximum Current: 6 mA
-
Supplier: Carlisle Interconnect Technologies
Description: approximately 40% less than those of its competitors and uses standard M39029 contacts. These Octax cables house four Ethernet pairs in separate low profile cells within a small envelope housing. These Octax high speed cables are optimized for use with Carlisle Interconnect
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 to 26 AWG
- Features: Cable Assembly, Other / Specialty
- Application: LAN / Ethernet
Find Suppliers by Category Top
More Information Top
-
Taiwan Wire Manufacturers in Other Wires, Cables & Cable Assemblies, Taiwan Wire Suppliers & Exporters in Other Wires, Cables & Cable Assemblies Directory
Cable/FFC Cable, Audio/Vedio Cable, DC Cable, Lan Cable , Wire Harness Cable, Goodsky Relays**************** Telecommunication relays Automotive relays General Control relays Home Appliance relays Precision Metal...
-
Airborne LAN for broadband communications
Future LAN infrastructure requirements for increased services may lead to fiber cable harness retrofits of existing aircraft to increase their LAN capacity.
-
ASUS P5KPL-CM Desktop Motherboard
… Hook Lever & Cover $1.06 - Winbond - W83627DHG-A - I/O Controller - Super I/O Device, w/ LPC Interface $0.83 - Atheros - AR8121-AL1E - Ethernet Controller - Gigabit LAN , PCI Express $0.76 - Wire Harness - IDE Ribbon Cable , 80-Conductor, w/ 3 …
-
Axon' Cable SA
… round or flat conductors; Flexible Flat Cables (FFC); cables for extreme temperatures; high voltage wires; hoses and tubes; system cables; spiral cords; fibre optic cables and cords; LAN databus systems to MIL … … databus networks); micro-miniature harnessing ; cables and assemblies screened against …
-
Proceedings of the 21st International Conference on Industrial Engineering and Engineering Management 2014
Modeling Technology on Aircraft Cable Harness in Virtual Assembly Environment Jing Yan 1,*, Wei Hong 1, Lu Ju 1, Bi Lan 2, Xu-hui Li 2 .
-
Testers / Network / Cable Testers
• Harness Testers • LAN Cable Testers .
-
Handbook of Materials Selection Complete Document
… copper wire used; magnet wire is an insulated or enameled product used in electric motors, transformers, relays, and similar products; telecommunications cable includes both voice and data cable; power cable is that used by … … is used in wiring harnesses and other purposes. … types including apparatus wire, cord sets, electronic wire and cable [local area network ( LAN ) cable], control and …
-
Tester
• Harness Testers • LAN Cable Testers .
Indicates content that may require registration and/or purchase.