Products/Services for Hastelloy X Honeycomb
-
Honeycombs and Honeycomb Materials - (72 companies)Honeycombs and honeycomb materials are specialized low density, large celled materials used as core materials, architectural panels, sound attenuation, and for other specialized applications. Honeycombs and honeycomb materials are used to fabricate...MaterialCore Material / MatrixFiber Reinforcement -
X-ray Instruments and X-ray Systems - (267 companies)X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product. The density and composition of the internal features being scanned alter the intensity... -
X-ray Sources - (61 companies)X-ray sources are lamps that generate or produce X-rays, a form of electromagnetic radiation, for non-destructive testing (NDT) or inspection. How to Select X-Ray Sources. What are X-Ray Sources?. X-ray sources are vacuum tubes that use... -
X-Ray Fluorescence Spectrometers - (89 companies)X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. The X-rays broadcast into the sample by X-ray fluorescence... -
Aluminum and Aluminum Alloys - (748 companies)...to be added but decreasing the alloy 's strength. The major categories include the 2xx.x series, the 3xx.x series, the 4xx.x series, the 5xx.x series, the 7xx.x series, and the 8xx.x series. Powdered metal (PM) alloys are formed by mixing powdered metals... -
Diffractometers - (36 companies)Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample. Traditional...
-
Flatbed Cutters - (25 companies)Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
-
Radiation Shielding - (75 companies)Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
Superalloys - (97 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Product News
-
High Performance Alloys, Inc.
HASTELLOY X (N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
CRYSTECH, Inc.
Honeycomb Mirror for Laser Control Crystech 's Honeycomb Mirrors, also known as compound eye lenses, are engineered to transform laser beams into a precise hexagonal lattice pattern. Achieving high efficiency (95% at 1064?nm and 532?nm), these mirrors enable consistent and effective treatments for pigmentation removal, wrinkle reduction, and scar improvement in medical and aesthetic laser systems. Key Features: High Efficiency: 95% laser beam transmission at 1064?nm and 532?nm. Precise Beam Shaping: Hexagonal lattice pattern... (read more)Browse Laser Mirrors Datasheets for CRYSTECH, Inc. -
Pelonis Technologies, Inc.
Honeycomb PTC Heaters- to your specs PTI manufactures "Specialty Fan PTC Heaters" to match customer specifications. Configurations come in various sizes, voltages, and power factors. Honeycomb PTC heaters are compact, safe, powerful, energy efficient, and have a long operating life. Single disc PTC heaters are available in 350W. Standard PTC holder assemblies are available in 3pc, 4pc, and 5pc configurations with up to 2000W of power. Custom designs are welcome. Add a fan and filter kit to to make a safe, compact, energy efficient... (read more)Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
Precision Polymer Engineering Ltd.
X-rings and D-rings X-rings and D-rings offer an alternative seal solution to O-rings for use in reciprocating, dynamic or rotary applications. The main advantage of X-rings and D-rings is that they prevent twisting and rolling, which results in spiral failure often seen when O-rings are used in reciprocating applications. X-rings and D-rings can typically be retrofitted into existing O-ring grooves with the size often based around the original O-ring size. Both X-rings and D-rings can be manufactured by PPE... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
FORREST Technical Coatings
RESTORE-X® Deck Restoration RESTORE-X (R) Wood Restoration Products can make your job easy and increase your satisfaction. RESTORE-X (R) products are biodegradable, odorless, and non-flammable. They are also water based for easy clean-up and specially formulated for your safety. In the past, the only solution to weathered wood and deteriorated, semi-transparent stain or clear exterior finishes was to hide them and the natural beauty of the wood under a new coat of solid stain or paint. Similarly, surface preparation... (read more) -
Pratt & Whitney Measurement Systems, Inc.
X-ray Fluorescence Spectrometer MasterXRF Instrument Models. MasterXRF Technical Data Sheet. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Teledyne FLIR IIS
Bumblebee X Stereo Vision Camera Teledyne FLIR IIS is pleased to announce the Bumblebee (R) X series - an advanced stereo vision solution built on our best-in-class stereo vision portfolio. Bumblebee X and software Spinnaker (R) 3D offer a comprehensive solution with onboard processing to build successful systems for warehouse automation, robotics guidance, and logistics. Bumblebee X delivers on the essential need for a comprehensive and real-time stereo vision solution. Customers can test and deploy depth sensing systems... (read more)Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Pratt & Whitney Measurement Systems, Inc.
X-ray fluorescence spectrometer-MasterXRF PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Metrohm USA, Inc.
How does X-ray fluorescence work? X-ray fluorescence, or XRF, is a nondestructive technique used to analyze the elemental composition of a material. The process begins when a sample is exposed to X-rays, which excites the atoms within it. This excitation causes the atoms to release energy in the form of characteristic X-rays. The emitted X-rays are unique to each element and are detected and measured to identify the elements present in the sample and determine their concentrations. Keep Reading (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
Smiths Interconnect, a Molex company
Lowpass RF Filter solutions in the X Band Leveraging Planar X thin film process technologySmiths Interconnect announces today the launch of its Planar X Series of Thin Film Lowpass Filters designed for applications in harsh environments. Planar X Series provides system engineers with a high performance, compact solution for critical RF filtering in X band. The Planar X Series leverages thin film process technology on various substrates which are designed for mission critical applications. The small footprint, light weight and surface... (read more)Browse RF Low Pass Filters Datasheets for Smiths Interconnect, a Molex company
-
CR4 - Thread: Hastelloy x Honeycombs
Hastelloy x Honeycombs .
-
CR4 - Thread: Translucent Rubber Sheet
Next in Forum: Hastelloy x Honeycombs .
-
CR4 - Thread: Coolant Pressure Drop
Previous in Forum: Hastelloy x Honeycombs .
-
ZASMHBA0002310
Bradelloy ( Hastelloy X honeycomb + braze/ .
-
Journal of Aircraft > Graded Thermal Barrier-A New Approach for Turbine Engine Cooling
The first, reported pre- viously,1 was Hastelloy - X honeycomb filled with ceramic and oversprayed with a dense ceramic coating.
-
Journal of Spacecraft and Rockets > Four Space Shuttle Wing Leading Edge Concepts
COMPONENT ABLATOR HONEYCOMB HASTELLOY - X PANELS SUPPORT STRUCTURE INSULATION LB/FT2 .
-
DETECTION OF METALLIC HONEYCOMB DISBOIVDING BY THEBMAL IMAGING
One is a honeycomb-structured material made of Hastelloy X with fifty honeycombs per in.
-
Development of Formable All‐Metal Sandwich Sheets for Automotive Applications
Here, we have chosen stainless steel 347 (AMS 5412) face sheets along with a hastelloy X (AMS 5536) honeycomb .
-
ZCP2012IBSCAAS
1, the most popular alloys for turbine seal honeycomb applications are Hastelloy X and Haynes 214.
-
ZCP2012IBSC051
1, the most popular alloys for turbine seal honeycomb applications are Hastelloy X and Haynes 214.
Indicates content that may require registration and/or purchase.