-
Description: Strip, Coil, Foil, Wire, AMS 5951, ASTM B 637 APPLICATIONS Gas turbine such as sheet fabrications, rings, cases found in compressor, combustion and turbine sections DESCRIPTION Haynes® 282 is a corrosion and heat resistant nickel base alloy. Used in applications requiring high strength
- UNS Number: 7,208
- Tensile Strength (UTS, Break): 122,000 to 200,000 psi
- Yield Strength (YS): 56,000 to 174,000 psi
- Elongation: 5 to 59 %
-
Description: Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromium-tungsten super alloy combining excellent high-temperature strength with very good resistance to oxidizing environments up to 2100°F
- UNS Number: 30,188
- Tensile Strength (UTS, Break): 90,000 to 130,000 psi
- Yield Strength (YS): 35,000 to 60,000 psi
- Elongation: 20 to 45 %
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 5789B Description Washington Alloy 31 is a cobalt base filler metal designed for MIG, TIG and plasma arc welding of Haynes? Stellite? No. 31 to itself or to nickel base or stainless steel alloys. The weld deposits of Washington Alloy 31 have good
-
-
Supplier: NBK America LLC
Description: Corrosion resistant alloy steel MAT21 hex socket head cap screws. MAT21 demonstrates excellent corrosion resistance in both oxidizing and reducing environments. ⇒The Properties of Screws Made of Special Materials In a wide range of corrosive environments, it demonstrates better corrosion
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy SCAP-CE----Ceramic The screw connection section is made of
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy SCAP-CE----Ceramic The screw connection section is made of
- Length: 0.787402 inch
- Screw Type: Cap Screw
- Metric: M10, M6
- Head Type: Socket Head Cap
-
Supplier: F.B. Manion, Inc.
Description: knife blade edges. We have been approved for controlled process grinding of plasma coatings. Our processes can be up to 5-times faster than conventional machining or turning with greater accuracy. MATERIALS INCONEL® HAYNES 188 WASPALOY® Stainless Powdered Metals Plasma Coatings CUSTOMERS
- Diameter: 1" - 3", 3" - 6", Greater than 6", Less than 1"
- Additional Services: CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Materials: Composites, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
. HASTELLOY® alloy B-2 (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1 Significant resistance to reducing environments. This alloy also provides resistance to pure sulfuric acid (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
: Inconel®, Monel® and other Super Nickel Alloys Haynes® 188®, 214®, 230® Hastelloy® C-276 Tantalum Platinum-Rhodium Sheath Diameters: 039" - 0 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies
More Information Top
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Aqueous corrosion data for HAYNES 6B alloy in pure sulfuric, hydrochloric, nitric, and phosphoric acids are pre- sented in Tables 55.2–55.5.
-
Corrosion Prevention and Protection: Practical Solutions
Corrosion rate data for Haynes 6B alloy in sulfuric acid, hydrochloric acid, nitric acid and phosphoric acid at different concen- trations of acids and temperatures are given in Tables 4.50–4.53, respectively.
-
Materials selection guidelines for geothermal power systems. First edition
The Haynes 6B alloy was resistant to general corrosion.
-
ZNCTA2000P387
Ultimet alloy Haynes 6B alloy Haynes 625 alloy Hastelloy C-22 alloy Hastelloy C-276 alloy Ferralium alloy 255 Type 316L stainless steel Type D-2 tool steel (HRC 60) Carpenter 20Cb-3 alloy Nitronic 60 Type 1020 carbon steel Stellite 1 …
-
ZASMHBA0001073
(e) Haynes alloy 6B , 13 mm (0.5 in.) plate.
-
Results of short-term corrosion evaluation tests at Raft River
Haynes Alloy 6B has special applications where wear resistance is required.
-
ZASMHBA0003771
Wrought heat resistant alloys Haynes 25 (L605) Haynes 188 Inconel 783 S-816 Haynes alloy 6B (c) Haynes alloy 31 Haynes alloy 150 MP35N alloy MP159 alloy Ultimet (1233) Duratherm 600 Elgiloy Havar Cast superalloys AiResist 13 AiResist 213 AiResist 215 FSX …
-
ZASMHBA0003148
The samples were prepared from solution-annealed plates (in the case of Haynes alloy 6B , Hasteiloy alloy C-276, and 316L stainless steel) or from twolayer GTA deposits (in the case o f Stellite alloys 6 and 21).
-
Elements of Metallurgy and Engineering Alloys
Haynes alloy 6B is available in plate, sheet, and bar wrought forms in a worked or annealed matrix.
-
Non‐ferrous metals
In both the slurry and the cavitation erosion tests, the cobalt-based materials, Haynes alloy 6B and Ultimet aiioy. exhibited low erosion rates than the other alloys tested, suggest- ing that a low stacking fault energy, fcc structure and/or the tendency of …
Indicates content that may require registration and/or purchase.