-
Supplier: R. STAHL, Inc.
Description: junction boxes are used to transport and distribute electrical energy in areas subject to explosion hazards. Three different sizes of robust enclosures made of glass fibre reinforced polyester resin are available. They are equipped with mantle terminals or with mantle terminals
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area approval Zone 2/22, Division 2 Applications Process
- Width: 9.8818951 inch
- Height: 10.2755961 inch
- Depth: 4.8425223 inch
- Display: Digital Display
-
Supplier: Pepperl+Fuchs SE
Description: 4 ... 8 outputs Ex ia, ib Installation in non-explosion hazardous area Instruments in non-explosion hazardous area For FOUNDATION Fieldbus H1 and PROFIBUS PA Supports FISCO and Entity
-
-
Supplier: BARTEC
Description: Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: BARTEC
Description: terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The fundamental
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: BARTEC
Description: terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The fundamental
- Material: Aluminum
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: BARTEC
Description: The panelmounted module with junction box type 07-33*4-5**0/**** intended for use in hazardous areas Zone 1 and 21 as stationary equipment mounted by means of an actuator on a wall of an enclosure or a panel to indicate and switch non-intrinsically safe or intrinsically safe
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Neo-Dyn
Description: Explosion Proof Junction Box with terminal strip electrical connections. Suitable for Div 1 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications Electrical Connection: 3/4” NPT female conduit
-
Supplier: Neo-Dyn
Description: Weather Proof Junction Box with terminal strip electrical connections. Suitable for Div 2 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications Electrical Connection: 1/2-14 NPT female conduit
-
Supplier: R. STAHL, Inc.
Description: high-quality, glass fibre reinforced polyester resin is ideally suitable for the use in rough operating conditions. Due to the reduced surface resistance, the enclosures correspond to the requirements for hazardous areas. Eight basic enclosure sizes having different heights allow the
- Length / Height: 4.42913625 to 13.40551905 inch
- Width/Diameter: 4.42913625 to 13.40551905 inch
- Depth: 3.5826791 to 5.905515 inch
- Height: 4.42913625 to 13.40551905 inch
-
Supplier: Beckhoff Automation LLC
Description: The EPX3314-0022 EtherCAT Box allows direct connection of thermocouples from zone 0/20 and 1/21 hazardous areas. The EPX3314-0022 circuit can operate sensors in 2-wire technology. Linearization takes place across the entire, freely selectable temperature range. A wire break is signaled
- Data Acquisition: I/O Module
-
Supplier: Alpha Moisture Systems
Description: Signal Isolator Heat-resistant toughened glass observation window For Hazardous Area applications where the Dew-point Hygrometer is located in the Hazardous Zone, the Exd enclosure is required. The GUBH Flameproof Enclosure (type “d”) Ex II 2 G D is flameproof to ATEX and IECEx
- Length / Height: 2.5984266 inch
- Width/Diameter: 5.3149635 inch
- Depth: 4.2519708 inch
- Height: 2.5984266 inch
-
Supplier: Thermocold Costruzioni Srl
Description: entirely of AISI 316L . Condensing coil fins with copper tubes and tinned copperbraid; Brass frame. Junction box ATEX Ex II2G EExd IIC T3 for electrical terminals. (Accessories) Inverter for continuously fan speed reguilation to be placedin cabinet in a safe area (accessory
- Application: Building
- Type: Direct Contact/Barometric Condenser
-
Supplier: Det-Tronics
Description: The U5005 Smoke Detector is a sensitive, yet rugged, state-of-the-art protection device that is designed for classified areas in hazardous industrial and commercial locations. The detector is designed to operate effectively with both slow smoldering and fast-burning fires. Includes an
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring needs. Installation in
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: Larson Electronics LLC
Description: keep weight to a minimum while affording good durability. This hazardous location light string is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion proof LED string light is ideal for hazardous work areas where a ready
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Scale material Stainless steel Degree of protection IP67/IP69K Hazardous area approval FM, Ex, CSA for Model 2158 Analog Accessories Custom sizes and finishes, performance tests Capacity Size 1,000 lb 36"x36", 48"x48", 48"x60", 48"x72", 60"x60" 2,500 lb 36"x36", 48"x48", 48"x60",
-
Supplier: Larson Electronics LLC
Description: 4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to exist.
-
Supplier: RDM Industrial Products, Inc.
Description: The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Douglas Electrical Components
Description: application requiring optical fibers, from IoT control boxes to military equipment. OFC connector assemblies can also be hermetically sealed for simple integration and ultimate protection of the fiber. We also offer design support for explosion-proof assemblies exposed to hazardous
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat C9 ACERT HazPaks are hazardous location power units that are the ideal solution
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for Class I, Division II hazardous locations as well as Explosion-Proof controller suitable for use in hazardous Class I, Division I EX rated locations. Lower cost instrumentation options also exist for use in safe non-hazardous locations as well as blind installations if no
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat C18 ACERT HazPaks are hazardous location power units that are the ideal solution
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat C15 ACERT HazPaks are hazardous location power units that are the ideal solution
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional œTJ) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 150 psig for 3/4" MNPT screw-in type inline style
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
leads to oil leaking and wicking, which can result in the oil igniting and catastrophic failure occurring at the junction box and surrounding area. Conax Ex/MBS Series sensors are specifically designed to excel in these harsh environments where typical miniature bearing sensors fall short. The (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
-resistant guard monitoring, electromagnetic and solenoid locking switches provide controlled access to hazardous areas, and multifunction gate box solutions combine guard locking with integrated operator controls. These models offer high safety ratings of Category 4, PLe per ISO13849-1, SIL 3 per (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
equipment. It is especially suitable for the protection of distributed maintenance and service doors that are rarely used, or in areas where running wires from control boxes to guard doors is not feasible. Further areas of application are installations installed in harsh environmental conditions and in areas with high ambient temperatures, not forgetting the potentially explosive installations in the chemical and process engineering. (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
Posts offer many of the same durability benefits in a format suited for essential marking tasks. Both poles and posts are effective for marking culverts, drains, junction boxes, cross country ski trails, and areas where infrastructure needs to remain visible under deep snowpack. Specific models can (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Preventing Hazardous Accumulation Hydrogen rises rapidly, often collecting near ceilings, enclosed equipment spaces, and poorly ventilated areas. Without continuous monitoring, leaks can build to dangerous concentrations before personnel are aware of the issue (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
or so ago, inventory management software emerged as an alternative to the traditional PLC or HMI. Software programs were installed on local area networks, often managed by IT departments (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
16. Electrical Heating of Pipelines Carrying Viscous Products
If located in hazardous areas the junction boxes may be of flameproof or explosion- proof construction.
-
CR4 - Thread: Cable Fault
The motor is located in a hazardous area , the junction box glands are potted, the switchroom is in a safe area.
-
CORROSION NEWS AND VIEWS
Junction boxes for hazardous surface areas .
-
CR4 - Thread: Hazardous Area Electrical Installation
This would be correct only if all the equipment in the hazardous area is EEx d, e, p, N or o and any junction boxes in the hazardous area were either EEx d or EEx e.
-
CR4 - Thread: Ex'ia' Enclosure With Non-IS Components
• There is no need to provide Ex-labelled junction boxes in the hazardous area wiring of an Ex ia circuit; bare conductors are permissible in Ex ia circuits in zone 0, for illustration, as it is the barrier protection for the …
-
CR4 - Thread: Cable Sizes for Lights and Power Sockets?
Junction Box Installation in Hazardous Area - Fieldbus Foundation ...
-
Operations Support Vessel for Liverpool Bay Development
Video Cameras via Hazardous - Area -Rated Junction Box .
-
Overview of the Monitas II Project
All equipment installed in hazardous areas including sensors and junction boxes are ATEX or IECEx certified.
Indicates content that may require registration and/or purchase.