Products/Services for HCl Production Furnaces

  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    ...batch. A belt furnace has a continuous belt, carrying the unprocessed substrates through the furnace. In general, continuous or conveying conveyor units tend to be oriented toward automated production of greater quantities of small-to-medium-sized...
  • Heating Furnaces-Image
    Heating Furnaces - (210 companies)
    ...and supplying the heat generated for heating purposes. Steam heating furnaces are used where cheap resources such as water are used for the production of steam are available. Other heating furnaces are commonly available. Features. There are several ways...
  • Vacuum Furnaces-Image
    Vacuum Furnaces - (101 companies)
    ...has a continuous belt, carrying the unprocessed substrates through the furnace. In general continuous or conveying conveyor units tend to be oriented toward automated production of greater quantities of small-to-medium-sized product. A pusher furnace...
  • Laboratory Furnaces-Image
    Laboratory Furnaces - (149 companies)
    Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
  • Furnace Controllers-Image
    Furnace Controllers - (68 companies)
    Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
  •  
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
  •  
    Production Machining - (723 companies)
    Production machining services providers have the capability to output large production runs using a variety of machining services. Image Credit: Lovejoy Chaplet Corporation | EF Precision Group (The) | Swissomation, Inc. Production machining...
  •  
    Energy Production and Exploration Services - (1013 companies)
    Energy production and exploration services specialize in electrical power generation, oil and gas exploration and extraction, fuel refining, and other utility-related services. Energy production and exploration services providers specialize...
  •  
    Powder Production Equipment - (33 companies)
    Powder production equipment includes melt atomizers, plasma generators and CVD systems used to manufacture powders, nanoparticles, nanotubes, nanomaterials and other particulate materials. Powder production equipment includes melt atomizers, plasma...
  •  
    Gas Cabinets and Distribution Systems - (120 companies)
    Distribution systems are designed for safety and reliability. Safety is paramount in the midst of high pressures and hazardous gases (such as NH3, HCl, and SiH4) which could harm equipment or personnel. Reliability is important to ensure the success of gas...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation