Products/Services for HDMI Audio Receiver Chips

  • Radio Receiver ICs-Image
    Radio Receiver ICs - (60 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
  • Network and Communication Chips-Image
    Network and Communication Chips - (604 companies)
    ...interface (DVI) and high-definition media interface (HDMI). digital subscriber line (DSL) and integrated services digital network (ISDN). Network and communication chips can also use Ethernet, Fiber Channel, IEEE 1394 or FireWire (R) (Apple Computer...
  • IC Interfaces-Image
    IC Interfaces - (659 companies)
    IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices. How to Select IC Interfaces. Image Credit: Newark / element 14. Integrated circuit (IC) interfaces are semiconductor chips...
  • Logic Decoders and Demultiplexers-Image
    Logic Decoders and Demultiplexers - (135 companies)
    Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
  • Chipsets-Image
    Chipsets - (42 companies)
    Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions...
  •  
    RF Transmitters - (316 companies)
    ...moment of static on a receiver. This method was used in conjunction with Morse code to send information via pulses. Modern RF transmitters, while quite different, are based on the same principles as the spark gap transmitter. Instead of a spark gap...
  •  
    Audio Amplifier Chips - (171 companies)
    Audio amplifiers are used in circuits and systems to process audio signals. Description. Audio amplifier chips are used in circuits used to process audio signals. Operation Classes. Class A devices feature a design in which the output stage passes...
  •  
    HDMI Cables - (209 companies)
    How to Select HDMI Cables. High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal...
  •  
    I/Q Modulators and I/Q Demodulators - (91 companies)
    I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90 o apart in phase, and then combine the outputs vectorially in a 0 o mixer.
  •  
    Audio Cables - (375 companies)
    Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Analog Devices’ Audio/Video Front-End Enables Cinema-quality Sound and Picture in Home Theatre Designs
    …Xpressview™ fast-switching HDMI technology, the highly-integrated AV front-end integrates four key components, including a graphics and video digitiser, 3D comb video decoder, HDMI receiver and stereo audio codec, providing designers with a complete single- chip solution that reduces time…
  • NEC Electronics Announces iDTV SoC Supporting H.264/AVC with Full HD processing
    …of each of the circuits of EMMA2TH/H and integrates previously external I/O circuits including a video A/D (analogue to digital) converter, audio A/D converter, analogue audio stereo decoder, and an HDMI ™ receiver , and integrates the H … all on a single chip .
  • Micronas Announces Single-Chip Solution for Full HD 1080p Flat-Panel TVs
    The single- chip solution provides the complete electronics platform for a Full HD 1080p TV featuring integrated audio , video, Teletext, OSD, and controller-related functionalities, even memory and program ROM, and a dual input port HDMI receiver .
  • Motorola Atrix MB860 Mobile Handset
    …IEEE 802 11 /b/ /$4.12 - Broadcom - BCM4329HKUBG - Bluetooth / FM / WLAN - Single Chip , IEEE 802.11a/b/g/n, Bluetooth V2.1+EDR, FM Receiver and Transmitter, 65nm $2.20 - HDMI Cable - Type A to … Ericsson - Power Management / Audio / Interface SoC .
  • Verification of a single-chip Analog TV and Digital TV ASIC
    …Faroudja' 3D Video Decoder, high performance industry standard 32-bit MIPS 4Kec processor (250 MIPS), multi-standard analog audio decoder, digital audio decoder and post processor … 2D graphics engine, integrated HDMI /DVI receivers with HDCP support, unified … customer's proprietary video processing chip .
  • Metric- Driven Design Verification
    4Kec™ processor (250 MIPS), multistandard analog audio decoder, digital audio decoder and post processor, three programmable multimedia processing engines (MPE), advanced 2D graphics engine, integrated HDMI /DVI receivers with HDCP support, unified DDR memory … or a customer’s proprietary video processing chip .
  • HDMI optical extender based on parallel optical transmitter and receiver
    Between the two modules, four-core ribbon fibre is used to transmit the video and audio signals. .... HDMI needs four differential pairs, so we design the parallel optical transmitter based on VCSEL array and VCSEL driver chip HXT3404 from Gigoptix and the parallel optical receiver based on PIN array and transimpedance amplifier chip HXR3404.
  • HDMI 1.4 Transceiver for Consumer Audio/Video Designs
    Designed for home theatre-in-a-box (HTIB) systems, AVRs ( audio /video receivers ), HBR (high-bit-rate) TV, pro-AV matrix switches, and sound bar speaker systems, the ADV7623 is the only HDMI 1.4 device to integrate a 4:1 multiplexed .... Unlike competitive offerings that require multiple components, ADI’s single- chip HDMI 1.4 transceiver lowers component and…
  • ANALOG DEVICES TARGETS HDTV AND PORTABLE HIGH-DEFINITION VIDEO BY EXPANDING INDUSTRY’S BROADEST LINE OF HDMI COMPONENTS
    This new advanced TV interface supports multiple analog and HDMI v1.3 inputs to enable HDTV connections to VCRs, set-top-boxes, DVD players/recorders, game consoles, A/V receivers and digital video recorders (DVRs). .... The AD9388A also includes on- chip adaptive cable equalization that ensures signal integrity for cable lengths up to 30 meters, while advanced audio muting prevents “pops” and “clicks” on the audio output.
  • Silicon Image Supplies Samsung With HDMI 1.3 Transmitter for Blue-Ray Disc Player and HDMI 1.3 Receiver and Switches for HDTVSs
    VastLane™ HDMI 1.3 Transmitter, Receiver and Switches Enable Leading-Edge Video and Audio Capabilities for Samsung’s New Blu-ray Disc Player and HDTVs. .... Samsung Electronics has selected the VastLane™ SiI9134 High Definition Multimedia Interface™ (HDMI™) transmitter chip for its BD…