-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.,
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.,
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 1024x768 Interface: HDMI Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 279.0mm x 209.0mm x 8.6mm Size: 12.1" Active Area: 245.76mm x 184.32mm
- Viewing Area Width: 245.76 mm
- Viewing Area Height: 184.32000000000002 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Radwell International
Description: HDMI, DVI, VGA, LCD SCREEN CONTROLLER DRIVER BOARD, 1024X768 20PIN. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: General Digital Corporation
Description: a variety of pedestals, mounting arms or brackets (optional mounting holes on the sides or custom mounting by request) Wide variety of video controllers and media players to choose from with support for one or more of the following interfaces: Analog VGA (composite, separate or Sync-on-Green)
- Diagonal Screen Size: 8.4 inch
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- Mounting: Rack Mount
-
Supplier: General Digital Corporation
Description: configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: a variety of pedestals, mounting arms or brackets (optional mounting holes on the sides or custom mounting by request) Wide variety of video controllers and media players to choose from with support for one or more of the following interfaces: Analog VGA (composite, separate or Sync-on-Green)
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial with the SAMSUNG DiD LCD panel and our electronic kit module design for easy servicing and installation. The ALM Series offers the Commercial Grade Difference--- Reliability and Features. ALM4603 The 46" open frame LCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: General Digital Corporation
Description: a variety of pedestals, mounting arms or brackets (optional mounting holes on the sides or custom mounting by request) Wide variety of video controllers and media players to choose from with support for one or more of the following interfaces: Analog VGA (composite, separate or Sync-on-Green)
- Diagonal Screen Size: 21.5 to 24 inch
- Screen Width: 18.76 to 20.92 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HDMI, DVI, VGA, LCD, CONTROLLER BOARD, 12.1INCH, LCD SCREEN, 1024X768, WLED 350NIT. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools DD-1920-HDMI-T LCD controller board
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial use whether used for single monitor or video wall installations with the SAMSUNG DiD LCD panel. The ALM Series offers the Commercial Grade Difference--- Reliability and Features ALM46H1 The 46" open frame LCD in high
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4720CCBA large screen LCD monitor is designed to maximize content quality and effect. Its narrow bezel only measures 17.9mm wide while features include an integrated RJ-45 LAN
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A 42" class (42.0" diagonal) LCD Widescreen Full HD Capable Monitor For digital signage applications, the M4224C-BA large screen LCD TV is designed to maximize content quality and effect. Features include a built-in LAN controller that eliminates the need of
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Radwell International
Description: HDMI, DVI, VGA, LCD CONTROLLER BOARD, M.NT68676.2, 12.1 INCH, LCD SCREEN, 1024X768, WLED, 350NIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: e-con Systems™ Inc
Description: Carrier board (Almach) HDMI to HDMI Cable Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) EK-3730-WEC2013 / EK-3730-WEC7 / EK-3730-WINCE6: Hardware: eSOM3730 Module Carrier board (Almach) 7 inch
- RAM: 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Video: LCD Controller
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: Remote Device Access Application (on request) eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo Core evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch
- RAM: 2,000 MB
- Flash Memory (RAM): 8,000,000 KB
- Communication Networks: Ethernet
- Video: LCD Controller
-
Supplier: Computer Express L.L.C.
Description: • AMD Turion 64 x 2/Sempron Processor (Socket 638, S1 Socket) • DDRII DIMM 533/667MHz up to 4GB SDRAM • Extremely Good 3D Graphic by ATI Embedded VGA Engine • Dual Display (CRT, LCD) (Optional: DVI/HDMI) • 2 x SATA, 2 x eSATA Ports • Dual Realtek GbE LAN • 6 x COM Ports,
- Memory Capacity: 4 GB
- PCI Slots: 2
- Mini PCI: 1
- PCI Express: 2
-
Supplier: Win Source Electronics
Description: Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Additional Interfaces: CAN, Ethernet,
- Operating Temperature: -40 to 125 C
- Data Bus: 32-Bit
- Package Type: Other
-
Supplier: Aaeon Systems Inc.
Description: Automation Gaming & Entertainment Digital Signage Features Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor Intel® QM77/HM76 SODIMM DDR3 1066/1333/1600, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI, HDMI (Optional) 2CH HD Audio SATA 6.0Gb/s x 2
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: Applications Gaming & Entertainment Industrial Automation Digital Signage Features Onboard Intel Core i7-3555LE/ Celeron 847E Processor Intel QM77/HM76 SODIMM DDR3 1333/1600, Max. 8 GB Gigabit Ethernet x 2 CRT or DVI (Optional), 18/24-bit Dual-Channel LVDS LCD x 2, HDMI 2CH HD Audio
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Xoxide
Description: Aluminum Front Panel (Reduces Noise & Vibration) Well-Organized Cooling Layout Design HDMI Motherboard & Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications:
-
Supplier: Win Source Electronics
Description: Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b
- Clock Speed: 216 MHz
- Internal RAM Size: 1,000 KB
- Supply Voltage (Vcc): 1.7 to 3.6 volts
- Number of I/O Ports: 168
-
Supplier: Aaeon Systems Inc.
Description: D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8 PCI-Express[x1] COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0 Rev. 2.0
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: Ethernet x 2 CRT, DVI, 18/24-bit Single Channel LVDS LCD + 18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ D2550 CRT, DVI, 18-bit Single Channel LVDS LCD + 18/24-bit Dual-Channel LVDS LCD For Intel® Atom™ N2800/ N2600 2CH HD Audio + 2W Amplifier SATA 3.0Gb/s x 1, CFast™
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
Find Suppliers by Category Top
Featured Products Top
-
Myron L 900 Series Multi-parameter Monitor / Controller™ Myron L® Company's new 900 Series Multi-Parameter Monitor / Controllers™ combine accuracy (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
variable modifications with the latest remote LCD connectivity support. The 3.5” remote LCD display supports expanded controller functionalities such as mode changes, program backup and restore, user-defined screens, and more. With the ability to retain the MicroLogix controller embedded LCD (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company
More Information Top
-
Page 10. Semiconductor parts with 541 in root number
Entry level LCD TV controller with HDMI .
-
Page 5. Semiconductor parts with 548 in root number
Single-chip enhanced LCD TV controller with HDMI .
-
PDF - Asus Transformer Prime TF201-C1-GR Tablet
The processor contains two display controllers and supports 1920x1080 HDMI and 2048x1536 LCD .
-
Bill of Materials - Asus Transformer Prime TF201-C1-GR Tablet
The processor contains two display controllers and supports 1920x1080 HDMI and 2048x1536 LCD .
-
A scalable FPGA-based architecture for digital controllers and a corresponding rapid prototyping design methodology
The micro controller is used for gen- eral purpose chores like communication with common devices (VGA, HDMI , TFT or LCD displays, buttons and switches, external memory cards, UART, ethernet, bluetooth, GSM), for which a lot of work is available (drivers, applications), either …
-
Bill Of Materials - Lenovo Horizon 2e All-In-One
LCD Monitor Controller , Integrated Digital Video Receivers, Video Scaler, Analog Audio MUX and Audio DAC, w/ DisplayPort 1.1a Receiver & HDMI /DVI Receiver .
-
PDF - Lenovo Horizon 2e All-In-One
LCD Monitor Controller , Integrated Digital Video Receivers, Video Scaler, Analog Audio MUX and Audio DAC, w/ DisplayPort 1.1a Receiver & HDMI /DVI Receiver .
-
Lighting&Sound America Volume 9 Issue 8 August 2012
… processor 14 x Green Hippo Hippotizer media servers 12 x Barco FLM HD20 projector 2 x NEC Multeos 40" LCD flat panel display 90 x Barco O-Mix controller 1700m of Barco MiStrip … … BlackMagic Controller HD-SDI/SDI- HDMI BenQ HD displays Sony …
-
Samsung Galaxy Tab 10
• $57.00 - Samsung Electronics - LTN101AL03-801 - Display Module - 10.1' Diagonal, 16.7M Color TFT LCD , PLS Technology, 1280 x 800 Pixels • $49.50 … … Core, 8-Core GeForce ULP GPU, 2 Simultaneous Display Controller , HDMI 1.3, 1080P Video …
-
PDF - Samsung Galaxy Tab 7.7 GT-P6800 - Displaybank
… 1.1/2.0, and OpenVG 1.1 • LCD single or dual display, supporting 24bpp RGB, MIPI • Native triple display, supporting WSVGA LCD dual display and 1080p HDMI , simultaneously • Composite TV … … channel •32-channel DMA Controller •10-channel 12-bit …
Indicates content that may require registration and/or purchase.