-
Supplier: Accuris
Description: HDPE Solid Wall Conduit Model Specification Power and Communications Conduit and Casing
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer Designed to Accomodate: 4 ea. 5", 2 ea. 2" & 1 ea. 3" (DR11.0) HDPE Conduits in a 30.000 OD x 2.727 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End, Center Out Extractable Injection Pipe or
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Full Complement Bore Spacer Designed to Accomodate: 4 ea. 4" HDPE conduits in a 18.000 OD x .500 Wall Steel Casing Grout Injection Method: Single End, Stationary Sacrifical Grout Injection Pipe or Extractable Injection Pipe Design Features Include: 2 Wheels,
-
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Full Complement Bore Spacer Designed to Accomodate: 3 ea. 3" (DR11) HDPE conduits & 1 ea. 6" DR18 CL150 PVC Pressure Pipe in a 16.000 OD x .500 Wall Steel Casing Grout Injection Method: Single End Design Features Include: 2 Wheels, Cable Holes to Prevent
-
Supplier: Underground Devices
Description: Bore Spacer Design Style:Double Wall, Spider Type Bore Spacer Designed to Accomodate: 3 ea. 3-1/2", 1 ea. 2" & 1 ea. 1-1/2" EPC80 (Sch.80) PVC Conduits in a 14.000 OD x 1.273 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End or Stationary Sacrificial Grout Injection
-
Supplier: DeWAL
Description: DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: Laird Plastics, Inc.
Description: Bore spacers are used to temporarily support different arrays of ducts within a bore casing until filled with grout. They help maintain accurate alignment and positioning of the ducts and enable easy identification of utilities for repairs or servicing. Single or dual spacers. Material
- Overall Thickness: 0.375 to 1 inch
- Features: Other
-
Supplier: UL Standards & Engagement
Description: have an insulated grounding conductor. Each insulated conductor in these cables is rated for 600 V. Type USE cable has thermoset insulation, except for the HDPE portion of HDPE-over-XL insulation where used for single-conductor Type USE cable. Type SE cable has thermoset or
Find Suppliers by Category Top
Featured Products Top
-
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
uniformly. The Mk VII design is ideal for: plastic pellets, HDPE pellets, vinyl composite floor tile cubes (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Multi-point injection demonstration for solidification of shallow buried waste at Oak Ridge Reservation, Oak Ridge, Tennessee
The installationof HDPE casing is accomplished via a specially designed drive system.
-
Demonstration of Eastman Christensen horizontal drilling system -- Integrated Demonstration Site, Savannah River Site
Ten-inch diameter solid High Density Polyethylene ( HDPE ) casing was to be advanced with the BHA as the borehole was drilled.
-
Industry survey for horizontal wells. Final report
ID, 0.020-in. slotted HDPE casing and a 20/40 sand filter pack.
-
Porosity formation by biaxial stretching in polyolefin films filled with calcium carbonate particles
The experimental results for PP-based composites show that the thickness reduction ratio decreases with increasing the percentage of CaCO3 particles, whereas the inverse situation is observed for the HDPE case .
-
Structural and Thermal Optimization of Cased Insulated Flowlines
HDPE casing Flowline: 8.625"ODx0.562"WT .
-
Options for sustainable industrial waste management toward zero landfill waste in a high-density polyethylene (HDPE) factory in Thailand
Waste sources and types of wastes generation of the HDPE case study plant .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34813/60412621-MIT.pdf?sequence=2
The HDPE cases were priced at a point in which the relationship between utility and cost made them slightly favorable to customers.
-
Summary report of the drilling technologies tested at the Integrated Demonstration Project for cleanup of organic contaminants in soils and groundwater at non-...
Drilling of the curve section of the boreholes requiredadvancing the BHA and the attached 10-inch inside diameter (ID) HDPE casing through the 110-foot radius curve.
-
Impact comparative study of phone carcasses behavior by FEM
Compared to the HDPE case , maximum stress for Arboform is higher by 48.3%.
-
Effect of compatibilizer on the transfer and tribological behaviors of PA46/HDPE polyblends
EDS analysis for the areas of a and b indicates that only little C element exists on the acid-eroded steel counterface for PA46, and C element for the HDPE case (table 3) is also too little to detect.
Indicates content that may require registration and/or purchase.