-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 8" DIPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 6" DIPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 4" IPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to
-
-
Supplier: Ritmo America, LLC
Description: COMPACT 355 L is a worksite machine for pre-insulated pipes in PE, HDPE, PP, from Ø 4” IPS ÷ 14” IPS (125 ÷ 355 mm). Its small dimensions allow it to operate easily inside a dig. The machine has a 2-clamp machine body, to lock the outer coating of the pre-insulated pipe
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 2" IPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to
-
Supplier: Ritmo America, LLC
Description: This is a self-aligning welding machine with hydraulic clamps suitable for welding HDPE pipes for the transport of water and other fluids under pressure, up to Ø 63" IPS (1600 mm). DELTA 1600 is designed in accordance to international standards (UNI 10565, ISO 12176-1); the
-
Supplier: Ritmo America, LLC
Description: dimensions and versatility. Featuring: a machine body, a self-centring clamp for locking the pipes, a self-centring clamp for locking the fittings, an extractable socket welder with an automatic electronic temperature, fitting holder and a special bench vice so the machine can
-
Supplier: Asahi/America, Inc.
Description: Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system offers time saving on each project. Low cost and easy installation makes Poly-Flo® the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 4" carrier
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: Ritmo America, LLC
Description: GAMMA 160 is a manual butt welding machine for HDPE and PP pipes up to Ø 160 mm. GAMMA 160 features special jaws for manufacturing elbows. Machine can also weld moulded fittings like bends, tees, wyes (Y) and flange necks up to Ø160 mm; short flange necks can be welded with the help of
Find Suppliers by Category Top
Featured Products Top
-
customer’s Maintenance Team was looking for a practical verification methodology for permanent and/or temporary (portable) solutions on large pipes. The pipe material was HDPE (high-density polyethylene pipe) and GRP (Glass reinforced Plastic) and the pipe sizes varied from 800mm to 1600mm (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics
More Information Top
-
Pipe Fittings Selling Leads (Page 6), Pipe Fittings Manufacturers, Pipe Fittings Exporters & Suppliers
carbon steel pipe fittings brass fittings carbon seamless steel pipe carbon steel pipe fitting tube fitting pipe clamp hdpe pipe exhaust pipe pipe tee bathroom fitting .
-
Highwave off-shore energy HOSE 2
Example of a simple HDPE pipe connection clamp design.
-
piping support - offers from piping support manufacturers, suppliers, exporters & wholesalers
Fire Resistant Plastic HDPE Saddle Clamp Pipe Support .
-
Specifying Plastic Pipes for Trenchless Applications
For HDPE pipes electrofusion repair clamps are available in some sizes, thus allowing retention of the integ- rity of the fused system, see Fig. 6.
-
TNX GeoSiphon Cell (TGSC-1) Phase II Minimum Flushing Velocity Deployment/Demonstration Final Report
an average upwa~dslope of 2.45V0from TGSC-1 to the crest (see Figure2) A tapping saddle clamped to the 2-inch HDPE pipe for installationof a vacuum gauge prior to the crest An HDPE saddle joint welded to the 2-inch diameterHDPE…
-
Measurement of discharge rate in a canal using radiotracer dilution technique
Since the detectors were not waterproof, they were inserted inside high density poly- ethylene ( HDPE ) pipes , blinded from bottom and clamped on the bridge.
-
Building construction - of the principle to detail
1 wedges 2 punching tube 3 ring nut 4 sealing washers 5 spacers 6 pressure plate 7 Elastomeric bearings 8 terminal 9 HDPE of tubing 10 filling material 11 mounting tube 12 recess tube 13 strands 14 mounting plate 15 armature block…
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
No solvent or epoxy cement is yet available for HDPE pipe , threading is not recom- mended, and wraparound clamps will often move due to the expansion, contraction, or creep of the piping.
-
Trenchless Technology Piping: Installation and Inspection > Project Considerations for Pipe Replacement Methods
A pipe clamp is used to tighten the boot around the HDPE pipe as shown in Fig. 6.11.
-
CR4 - Thread: Solution to Corroding Pipes Near Cooling Towers
HDPE is "fused" (welded) using a special machine that hydraulically clamps the two peices to be joined in the same plane, cuts the ends of the pipe square, de-burrs the inside and outside pipe edges, and then uses heating plates to…
Indicates content that may require registration and/or purchase.