-
Supplier: National Bolt & Nut Corporation
Description: SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and
- Length: 0.25 to 6 inch
- Features: 1/2", 1/4", 3/8", 5/16", 5/8", Other, Shoulder Screw, Socket Head Cap
- Fastener Standards: ASME / ANSI
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from
- Length: 0.383858475 to 0.88189024 inch
- Shoulder Diameter: 0.235826899 to 0.786614598 inch
- Fastener Standards: ASME / ANSI, DIN
- Features: M10, M12, M16, M20, M6, M8, Other, Shoulder Screw, Socket Head Cap
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from
- Fastener Standards: ASME / ANSI, DIN
- Metric: M1.6, M10, M12, M16, M2, M2.5, M20, M3, M4, M5, M6, M8
- Features: Other
- Screw Type: Set Screw
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from
- Fastener Standards: ASME / ANSI, DIN
- Head Type: Button Head
- Screw Type: Cap Screw
- Metric: M10, M12, M3, M4, M5, M6, M8
-
Supplier: National Bolt & Nut Corporation
Description: is desired, as well as longer socket heads for when fastener visibility is more important. We also carry headless socket set screws, and rotating socket head shoulder screws constructed from alloy steel. All of our socket screw products, from flat heads to set
- Length: 0.125 to 3 inch
- Inch: # 10, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: Hex Socket / Allen
- Screw Type: Set Screw
-
Supplier: National Bolt & Nut Corporation
Description: Bolt & Nut Corporation’s selection of socket screws includes flat head and button head configurations when a low-profile appearance is desired, as well as longer socket heads for when fastener visibility is more important. We also carry headless socket set screws, and rotating
- Length: 0.125 to 10 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
-
Supplier: National Bolt & Nut Corporation
Description: selection of socket screws includes flat head and button head configurations when a low-profile appearance is desired, as well as longer socket heads for when fastener visibility is more important. We also carry headless socket set screws, and rotating socket head
- Length: 0.1875 to 2 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Head Type: Button Head
Find Suppliers by Category Top
Featured Products Top
-
chosen when clearance is an issue. Flat Head Cap Screws sit flush with the surface when installed, ideal for applications where a smooth finish is necessary. Shoulder Screws, also known as stripper bolts, include an unthreaded (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
M2A1 HB .50 QCB machine gun system
… barrel extension assembly a barrel support a breech lock set a breech lock pin two barrels two barrel handles a sear stop and pin two flash suppressors a timing lock screw a plain knurled nut a headless shoulder pin a spring pin …
Indicates content that may require registration and/or purchase.