Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This tape
- Width: 0.25 to 36 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: DeWAL
Description: INFORMATION These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.
- Width: 0.25 to 38 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Accuris
Description: Label, Tape, Ribbon, Thermal Carbon-Heat Sensitive Ink
-
-
Supplier: Accuris
Description: TAPE, ALUMINUM FOIL, PRESSURE-SENSITIVE, HEAT REFLECTIVE
-
Supplier: Accuris
Description: TAPE, ALUMINUM FOIL, HEAT REFLECTIVE, PRESSURE SENSITIVE ADHESIVE
-
Supplier: Accuris
Description: TAPE, CLOTH - BLACK, HEAT RESISTANT, WATERPROOF, PRESSURE SENSITIVE
-
Supplier: ASTM International
Description: This specification covers filament-reinforced, pressure-sensitive adhesive tape for packaging and includes the following types: Type I, Type II, Type III, and Type IV. The tapes covered by this specification are intended for use in closing and reinforcing fiberboard boxes and
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive
- Carrier / Backing: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: ASTM International
Description: with a thermoplastic adhesive that is not chemically heat reactive, while Types 2, 3, and 4 are general-purpose tapes coated with a heat-reactive thermosetting adhesive. The tapes shall be tested accordingly and consequently conform to standard widths, lengths, and
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Can-Do National Tape
Description: Heat Bonding and Pressure Sensitive Adhesive 3M 5404 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5404 is a gray, 1.2 mm (.032 inch) thick, medium-density, heat-activated acrylic foam tape used to attach
- Materials of Construction: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0073 inch
- Overall Width / OD: 0.9055123 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: ASTM International
Description: with a thermoplastic adhesive that is not chemically heat reactive, while Types 2, 3, and 4 are general-purpose tapes coated with a heat-reactive thermosetting adhesive. The tapes shall be tested accordingly and consequently conform to standard widths, lengths, and
-
Supplier: Mid-Mountain Materials, Inc.
Description: furnace doors, boilers, expansion joints, heat shield components, and ductwork. In addition to fabricated tadpole tapes, Mid-Mountain offers HYTEX® Woven Tadpole Tapes, manufactured from E-glass yarn and typically used for appliance sealing applications.
- Temperature Resistance: 568 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within
- Thickness: 0.011023622047244094 inches
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Electrical, Electrically Conductive, Single-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Infinity Tapes, LLC
Description: A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to When violated, a Hidden Graphic message appears Tapes are Freon, dry ice resistant, moisture and elevated heat
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA), Rubber
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For applications where
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M Ultra High Temperature Transfer Tape 9085 is a 5.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil brown densified kraft paper liner. 3M Ultra High Temperature 100HT Adhesive Transfer Tapes
- Width: 48 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Intertape Polymer Group, Inc.
Description: pressure-sensitive adhesive provides long-lasting adhesion to clean/dry surfaces. Flame retardant, high shear adhesion, UV and mold resistant. Excellent reflective properties (i.e. heat, light). Superior bonding when exposed to either sub-zero or elevated temperatures. Release coated
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double
- Thickness: 0.004724409448818898 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing pressure-sensitive adhesive-coated tapes to be used as electrical insulation. These tapes are classified as follows: 1.1.1 Class 1\u2014Non-elastomeric backings made from materials such as: 1.1.2 Class 2\u2014Elastomeric
-
Supplier: Intertape Polymer Group, Inc.
Description: A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40ºF (4°C). The
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive
-
Supplier: Lanmar, Inc.
Description: PTFE Zone Tape is a custom configuration of our PTFE Coated Fiberglass fabric and a high temperature transfer adhesive along the product edges to yield an adhesive-free center zone, perfect for heat sealing equipment that uses a flexible nichrome ribbon wire heating element. Zone
- Width: 1.75 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 107.22222222222221 C
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR GL.95 is manufactured from high performance glass cloth with a thermosetting rubber pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are
- Thickness: 0.0046850393700787404 inches
- Temperature Resistance: -15 C
- Backing: Glass / Fiberglass
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Budnick Converting, Inc.
Description: 313 is a 2.55 mil, biaxially oriented polypropylene (BOPP) film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation.
- Thickness: 0.0025499999999999997 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a modified pressure sensitive adhesive. Excellent resistance to solvents, heat and chemicals. Used for component packaging & electrical insulation.
- Width: 1 inches
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: tensile strength, Glass Cloth Tapes are ideal for many electrical insulation requirements. They offer outstanding flexibility and conformability. These tapes are unique in that they produce little edge fray and little to no dust. Choose from IPG Glass Cloth Tapes with
- Thickness: 0.007007874015748031 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 200 C
- Dielectric Strength: 2,500 V/m
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000°F • 538°C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX® 1000 chemical resistant textiles have high
- Temperature Resistance: 538 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Description: Pressure sensitive tape engineered for economical, general purpose applications. Provides an excellent foam laminating system, especially if no heat can be applied during lamination. Good temporary and permanent assembly aid for multiple industries including film bag closure
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG offers a full line of Pressure-Sensitive Carton-Sealing Tapes with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the
- Thickness: 0.06299212598425197 inches
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 218.33333333333331 C
- Backing: PET / Polyester, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
Performance Labels and Tags for Harsh Environments Polyonics is the specialty chemistry and coating expert for label, tag and tape converters, specialty die cutters, OEM designers and specification engineers. We start with personal (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
source Doesn’t generate heat Typical thickness 0.012” Used for backlighting graphics, membrane switches and LCD screens Custom made to virtually any size and shape Driven by Alternating Current — high voltage, high frequency (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
What is a Pressure Sensitive Tape?
pressure) with no phase change (liquid to solid) and usually on a roll. The key point that differentiates a pressure sensitive tape from other types of adhesives is that no activation by water, solvent, or heat is necessary to exert a strong adhesive force towards diverse materials such as paper, glass
-
What is Pressure Sensitive Adhesive (PSA) Tape?
Pressure sensitive adhesive tape (also known as: PSA, self adhesive, self stick adhesive) is a major category of adhesive tapes and is a relatively thin flexible tape with single or double sided coating. PSA will adhere to a variety of substrates when applied to most clean and dry surfaces
-
How to Achieve a Better Bond Using Heat Activated Tape
When you need a seal that cannot be achieved with pressure sensitive tape (PST), heat seal adhesive tapes (Hot Melt tapes) may be the answer.
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
In the dynamic and demanding worlds of aerospace, automotive, and electronics, the need for advanced materials is ever-present. One such material that has gained significant attention in recent years is high-temperature heat-resistant pressure-sensitive adhesives (HT PSAs). These innovative
More Information Top
-
States > Minnesota > City of Minneapolis > Regulations > [MN Minn Reg 13] 13 - Licenses and Business Regulations
In a steam pressure autoclave using heat sensitive tape or thermometer and pressure gauge for at least fifteen (15) minutes at a minimum of two hundred fifty (250) degrees F, one hundred twenty-one (121) degrees C, and at a minimum of …
-
Mohs Micrographic Surgery
It is a good idea to include a sterilization process indicator strip or heat sen- sitive tape when wrapping or packing instruments.
-
Asepsis: the Patient, the Surgeon and the Nurse *
Nylon film bags and heat sensitive tape used in preference to drums.
-
States > Montana > State > Statutes > Title 75 - Environmental Protection > 010 - Waste and Litter Control
(a) Steam-sterilized waste must be labeled identifying it as such with heat sensitive tape or bagged in marked autoclavable bags.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > [SCCR 61-105] 105 - Infectious Waste Management
(d) use heat sensitive tape or other device for each container that is processed to indicate that the steam sterilization temperature has been reached.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 18] 1...
The use of vibration detection methods, heat sensitive tape or other heat detection methods that can be seen by the inspector or maintenance person will allow for a quick, accurate, and consistent evaluation of bearings and will help in the implementation of …
-
States > Washington > Tacoma Pierce County > Regulations > [WA Tacoma Reg 8] 8 - Health and Welfare
Use of heat sensitive tape or other device for each container to indicate that the container has been autoclaved.
Indicates content that may require registration and/or purchase.