Products/Services for Heat Tracing Flex Hose
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...Product FormMaterialConstruction Options -
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Heat Tracing - (52 companies)...used or obsolete equipment without charge. Resources. Thermon Manufacturing Co. - The Relative Merits and Limitations of Thermal Fluid, Electric and Steam Heat Tracing Systems. Straight Line Inulation I, L.P. - Heat Tracing. Image credit: Thermon...
-
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Insulation Jacketing - (77 companies)The disadvantage of aluminum is that is has poor durability when exposed to heat. The material can have a smooth, embossed and corrugated surface finish. Smooth finishes have a more attractive and easier to clean surface, however, they show surface wear...
-
Heat Exchangers - (1426 companies)Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
-
Air Hose and Air Duct Hose - (479 companies)...properties. Elastomers, including rubber, are commonly used to construct low pressure air hoses because of their excellent flexibility and abrasion resistance. Fluoropolymer hoses offer excellent flex life in impulse applications, superior chemical...
-
Hydraulic Hose - (602 companies)...include elastomers, fluoropolymers and silicone, thermoplastics, metal, and composite or laminated structures. Elastomeric or rubber hydraulic hose are often selected for their flexibility. Fluoropolymer hose offer excellent flex life, superior chemical...
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
-
Hose and Tube Cleaning Equipment - (58 companies)...systems to improve efficiency. Common applications are: HVAC chiller tube cleaning. Surface condensers cleaning. Boiler tube cleaning. Heat exchanger tube cleaning. General hose and pipe cleaning. Types of Hose and Tube Cleaning Equipment...
Product News
-
Gaumer Process
HEAT TRACING SYSTEM The Gaumer Process Heat Tracing System consists of Self-regulating heating cable and accessories including GB Series. Depending on the installation environment, the system could be installed in various ways, and for safety reasons, the system must be properly installed using a compatible product. See our Catalog (read more)Browse Electric Heaters Datasheets for Gaumer Process -
Kuriyama of America, Inc.
Tec Flex - Putting the Flex in Metal Hose HT-FLEX TM Series - Interlocked Metal Hose. General Applications: * Dry bulk truck and railcar unloading. * Dry powder/fly ash. * High temperature/low leak ventilation. * Grain handling. * Plastic pellet transfer. Construction: A specially wound single strip of 304 Stainless Steel with TOE (NPT) threads on both ends. Patent Pending. Max. Service Temperature: +1,500 F (+816 C). Features and Advantages: Abrasion Resistant - Smooth inner liner similar to that of lined metal hose, resists damage... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Gaumer Process
Heat Up with Our Ultimate Tracing System! Gaumer Process Electric Heat Tracing System. Imagine a world where your industrial processes run smoothly, pipes and tanks remain freeze-free, and safety is always assured. Welcome to the future of industrial heating with the Gaumer Process Electric Heat Tracing System --your ultimate solution for efficient, reliable, and safe heat management. (read more)Browse Industrial Heaters Datasheets for Gaumer Process -
Gaumer Process
Take the guesswork out of electric heat tracing TraceLogic helps you calculate your heat trace requirements quickly and accurately --so you can select the right solution for your application with confidence. Explore TraceLogic to start your calculation. (read more)Browse Immersion Heaters Datasheets for Gaumer Process -
Gaumer Process
Act Now: Essential Temp Controls for Heat Tracing! To control the process temperature with increased precision or within a narrow band, Gaumer recommends and provides industrial standard ambient or line-sensing temperature controls configured for heat tracing applications. Barksdale TXL-L1S-Q10 - Local mount for ambient sensing; 22 amp @ 125/250/480 VAC; 15 - 140?F (-10 to +60?C); UL, CSA & ATEX approved. Barksdale TXR-L2S-10-Q10 - Line Sensing Remote bulb & capillary; 22 amp @ 125/250/480 VAC; 25 - 325?F (-4 to +163?C); UL, CSA & ATEX approved (read more)Browse Industrial Heaters Datasheets for Gaumer Process -
United Electric Controls Company
SIL 2 Heat Tracing for Natural Gas Pipelines The One Series is a Class I, Div. 1 safety system that supplies both a loop powered 4 to 20 mA output for continuous monitoring and a high capacity safety relay, all driven by a programmable logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote "Gas Control " operations when the temperature of the pressure-reducing valve drops below 40 F. This signals freezing temperatures of... (read more)Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Golden Collar Technology Co., Ltd .
ptfe flex hose JINSHILING PTFE flex hose is manufactured from high-quality polytetrafluoroethylene and features a flexible, corrugated construction suitable for frequent movement, tight installation spaces, and vibration absorption. Its non-stick, low-friction surface helps reduce material buildup and supports efficient fluid transfer. The hose provides excellent resistance to most acids, alkalis, solvents, and corrosive chemicals. It also performs reliably across a wide temperature range, making it suitable... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
NewAge Performance Products | NAPP
Reinforced Polyurethane Hose for Tough Flexing Urebrade (R) Braid Reinforced Polyurethane Hose. Where applications involve repeated flexing, heavy vibration, or abrasion, Urebrade polyurethane hose offers superior service life over other materials. Hydrolytic Stability -- Urebrade is supplied in an ether formulation, making it resistant to attack from moisture and fungi. The resin used in Urebrade is listed by the National Sanitation Foundation (NSF 61). Ester-based Urebrade is available through minimum order -- call for details. For easy... (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
High-Pressure Hoses for Surge & Flexing Built for the Most Demanding Hydraulic Applications. Designed to handle very high-pressure surge and dynamic flexing, this hose excels in construction equipment, mining machinery, and high-performance industrial systems. It helps professional buyers reduce unplanned downtime caused by hose failure in critical operations. Precision-Engineered Reinforcement. Features four or six alternating spiral layers of high-tensile steel wire. This provides exceptional burst resistance (168 MPa min... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Northwire, Inc.
Northwire High Flex Cable with bending and/ or rolling flexing. Rolling Flexing: Commonly found in cable track systems. A flexible cable carrier rolls back and forth over some length in a linear motion. The constant rubbing of the cable jacket against the carrier track itself and other cables or hoses in the track is an added hazard to the cable. Some carriers can twist. Achieving Optimal Flex. Ensure sufficient memory for inner conductor insulation materials and outer jacket materials. They tend not to maintain a set... (read more)Browse Multiconductor Cables Datasheets for Northwire, Inc.
-
Safety basis for the 241-AN-107 mixer pump installation and caustic addition
The injection pump will transfer the caustic directly from the temporary storage tank t o the mixer pump through a heat traced , two inch . flexible hose .
-
Shippingport Spent Fuel Canister System Description
Heat tracing is installed on drying and inerting skid tubing and components and the flexible hose from the SSFC has heat trace capability should it be required.
-
Proceedings of the 21st DOE/NRC nuclear air cleaning conference; Volume 2, Sessions 9--16
The samples were taken via a hook-shaped probe attached to a short, thermally- traced , flexible stainless-steel hose . A manifold connected the hose to three thermostatically-controlled heating chambers arranged in paralleland containingiodineadsorbersoperated successively.
-
Technical and Economical Comparison of Subsea Active Heating Technologies
IPB is composed of 3 main parts: (1) a core flexible pipe structure, (2) a bundle of components: steel tubes, hoses ; electrical and optical cables, and (3) external insulation and protection layers. IPB has been used with steel tubes to provide hot gas lift injection at the riser base, and electrical tracing cables to heat the internal fluid, and optical fibers for temperature monitoring (DTS).
Indicates content that may require registration and/or purchase.