-
Supplier: OMEGA Engineering, Inc.
Description: This is a tough, heat-resistant tubing, ideal for the transfer of hot liquids or gases. It is recommended for low pressure systems and uses where higher temperatures and pressures are encountered. It has good compatibility with acids and alkalis.
- Outside Diameter / Size: 0.25 to 2 inch
- Maximum Inside Diameter / Size: 1.75 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 272 psi
-
Supplier: NewAge Performance Products | NAPP
Description: fluoropolymer tubing Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Temperature Range: 200 F
- Application: Chemical, Food Processing / Beverage, Medical / Pharmaceutical, Water
-
Supplier: NewAge Performance Products | NAPP
Description: Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.063 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 135 psi
-
-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, latex- and animal derived ingredient free Antimicrobial ingredient throughout the tubing to guard against bacteria REACH and RoHS compliant Heat-sealable Transparent for visual flow contact Made from non-toxic ingredients conforming to FDA standards Listed with NSF-51 for
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 67 psi
-
Supplier: Cole-Parmer
Description: Applications: Chemical transfer and pharmaceutical processes.|Characteristics: Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|Certification: FDA compliant.|Temperature range: –450 to 550
F (–268 to 288 C).|Sterilize: - Outside Diameter / Size: 0.62598459 inch
- Maximum Inside Diameter / Size: 0.56299243 inch
- Wall Thickness: 0.03149608 inch
- Pressure Rating: 31.25 psi
-
Supplier: Cole-Parmer
Description: Applications: Chemical transfer and pharmaceutical processes.|Characteristics: Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|Certification: FDA compliant.|Temperature range: –450 to 550
F (–268 to 288 C).|Sterilize: - Outside Diameter / Size: 0.31102379 inch
- Maximum Inside Diameter / Size: 0.18503947 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 125 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200ºF. Low Moisture Absorption Rate -
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.275 inch
- Wall Thickness: 0.05 inch
- Pressure Rating: 250 psi
-
Supplier: Cole-Parmer
Description: Applications: Chemical transfer and pharmaceutical processes.|Characteristics: Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|Certification: FDA compliant.|Temperature range: –450 to 550
F (–268 to 288 C).|Sterilize: - Outside Diameter / Size: 0.31102379 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.03149608 inch
- Pressure Rating: 62.5 psi
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup—comprising heat sinks, water pumps, coolants, and circulation tubing—this tubing serves as a critical
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Cole-Parmer
Description: Applications: Chemical transfer and pharmaceutical processes.|Characteristics: Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|Certification: FDA compliant.|Temperature range: –450 to 550
F (–268 to 288 C).|Sterilize: - Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.37401595 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 78.13 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200ºF. Low Moisture Absorption Rate -
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.062 inch
- Pressure Rating: 240 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200ºF. Low Moisture Absorption Rate -
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.18 inch
- Wall Thickness: 0.035 inch
- Pressure Rating: 290 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200ºF. Low Moisture Absorption Rate -
- Outside Diameter / Size: 0.472 inch
- Maximum Inside Diameter / Size: 0.394 inch
- Wall Thickness: 0.039 inch
- Pressure Rating: 200 psi
Find Suppliers by Category Top
Featured Products Top
-
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
-
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Superthane® polyurethane tubing combines the best properties of plastic and rubber to deliver exceptional durability, flexibility, and long-term performance across a wide range of industrial applications. Engineered for strength and resilience, this transparent (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
tubing and heat transfer plates made by MP Metals are your best bet when increasing the efficiency of your heating systems. Omega shaped transfer plates allow for faster and more efficient heat dissipation. They are made in a variety of gauges, shapes and sizes (read more)
Browse Datasheets for MP Metal Products -
Vitube® Flexible Tubing of Viton® Known for its resistance to oils and chemicals, Vitube made from Viton retains its good mechanical and chemical resistance properties at extremely high temperatures (read more)
Browse Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Heat and mass transfer in natural draft cooling towers
In the first unit, copper tubes are arranged as heat transfer tubes , while plastic ones are collocated to enlarge the mass transfer area between the spray water and airflow.
-
Extraction of easily soluble fractions of Fe and other heavy metals from various substrates by electro-ultrafiltration (EUF) and their relation to the heavy-me...
The HC1 extracts together with the filters were transferred into plastic tubes , heated overnight at 50~ and mechanically shaken for 1 hour.
-
3D Numerical Simulation of Fluid Flow and Heat Transfer in Tube with Spiral-Flange Insert
With the help of Fluent 6.2 and supporting software, 3D numerical simulation of fluid flow and heat transfer enhancement of plastic spiral tubes were performed on computer, and the velocity, turbulence intensity and improvement of convective heat transfer coefficient distribution in…
-
Glycoprotein profiles of macrophages at different stages of activation as revealed by lectin binding after electrophoretic separation
The lysates were transferred to small plastic tubes and heated at 100°C for 5 min.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > SECTION 1: Cooling Water System Design and Operation
Heat exchanger tubing , transfer piping, plastic molds .
-
Applications of sustainable technology to retrofits in urban areas
Therefore, plastic tubing is connected to aluminum heat transfer plates for lateral heat conduction.
-
Kinetics of the Irreversible Thermal Denaturation and Disulfide Aggregation of α‐Lactalbumin in Milk Samples of Various Concentrations
Subsamples of each milk (200 mg) were transferred to small sealable plastic tubes and heated for 0 to 15 min in a thermostatically controlled water bath preset to tempera- tures in the range from 75 to 100 °C (± 0.1 °C).
-
Scientific.Net: Materials Science
Abstract:In order to reduce the pressure drop increase caused by self-rotating plastic twisted-strips in heat transfer tubes of vacuum condensers in...
-
Scientific.Net: Materials Science
Abstract:In order to reduce the pressure drop increase caused by self-rotating plastic twisted-strips in heat transfer tubes of vacuum condensers in...
-
Advanced Materials Research
Abstract:In order to reduce the pressure drop increase caused by self-rotating plastic twisted-strips in heat transfer tubes of vacuum condensers in...
Indicates content that may require registration and/or purchase.