Products/Services for Height Adjustable Scaffolding

  • Scaffolding-Image
    Scaffolding - (182 companies)
    Scaffolding is a network of support frames and planks connected by joints that is temporarily erected to provide workers and their equipment access to the sides of buildings, interior walls and ceilings. Standard scaffolding is built modularly...
  • Height Gages-Image
    Height Gages - (159 companies)
    Height gages are used for measuring the height of components or product features. Height gages, or gaging systems, are used for measuring the height of components or product features. Types of Height Gages. These include: vernier height gages...
  • Platforms and Walkways-Image
    Platforms and Walkways - (384 companies)
    Galvanization: components are dipped to provide protection against chemicals, climate, and washdowns. Features. Adjustable height: a single system can be implemented at a range of elevations. Food/pharmaceutical grade: the system is design for use...
  • Adjustable Speed Drives-Image
    Adjustable Speed Drives - (212 companies)
    Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed...
  • Stairs and Stairways-Image
    Stairs and Stairways - (424 companies)
    ...such as such as banks, offices, and retail stores; industrial applications such as warehouses, factories, and professional garages; and residential uses such as houses and apartment buildings. Specifications include depth, height and width. Materials...
  •  
    Precision Adjustment Screws - (20 companies)
    Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
  •  
    Casters - (537 companies)
    Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
  •  
    Ladders - (507 companies)
    Ladders are devices that workers use to step up or gain access to elevated surfaces.
  •  
    Towers, Masts, and Poles - (275 companies)
    ...mounted on another tower or building to extend height or for horizontal extension from a tower or pole. Mobile towers often include a telescoping tower that tilts up or folds down. They are suitable for emergency communications, two-way radio...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire