Products/Services for Heli Portable Drilling Rigs

  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that create holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Some drilling rigs have a power take-off...
  •  
    Masts (drilling rig) - (13 companies)
    Masts are portable load-bearing structures used to support and position the drill string. Masts perform a similar function to that of derricks, but are typically pre-assembled and mounted on a frame, whereas derricks are anchored to the corners...
  •  
    Substructures (drilling rig) - (15 companies)
    Substructures for drilling operatons are the foundation of a drill rig. They support the mast, derrick, and other drilling equipment. These steel structures vary depending on rig location and application. Substructures are the structural components...
  • Hand Drills-Image
    Hand Drills - (179 companies)
    ...combustion engine. Drills with a percussive action are typically used in hard materials, such as masonry units or rocks. Drilling rigs are used to bore holes in the earth to obtain oil or water. Oil wells, water wells, or holes for geothermal heating...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Horizontal Directional Drilling Machines (HDD) - (18 companies)
    Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground. Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs...
  •  
    Drill Bits - (1151 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  •  
    Ground Protection Mats and Portable Roadway - (21 companies)
    ...as turf protection mats, heavy equipment mats, or rig mats. The primary function of a ground protection mat or portable roadway is to protect the ground or turf below it from heavy traffic. It can also provide better traction for people or vehicles...
  •  
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
  •  
    Drilling Units and Tapping Units - (83 companies)
    ...to drilling units and tapping units is BS 1983 (Chucks for machine tools and portable power tools). Related Information. CR4 Community --The Drilling and Tapping of Brass/Bronze. Image credit: Glenn McKechnie / CC BY-SA 3.0...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.
Dexmet® Corporation, a part of PPG’s engineered materials division