-
Supplier: Process Technology
Description: Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks and simplify installation. Every inch of coil surface is active exchange
- Maximum Working Pressure: 100 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
- Primary Material: Stainless Steel, Steel, Titanium
-
Description: Pool heat exchangers are designed to handle the challenges of chlorine, bromine, and high flow rates in pools and spas. Standard flat plate exchangers are unsuitable; instead, specialized high-flow exchangers are recommended. For saltwater pools, titanium versions offer
- Application / Industry: Domestic Water Use
- Technology: Shell and Tube
- Primary Material: Steel, Titanium
-
Supplier: IHS ESDU
Description: be modified, before or after fabrication, are discussed. The methods apply to bundles in a rectangular cross-section duct, to shell-and-tube heat exchangers and to helical coil arrangements.
-
-
Supplier: IHS ESDU
Description: ESDU 97007 introduces a computer program, ENTRANS (see ESDU 00041 for guidance on the use of this program), which generates approximate designs and cost estimates for shell-and-tube exchangers with plain tubes and a range of tube insert types, operating within ranges of tubeside pressure
-
Supplier: INTEC Energy Systems
Description: tailor-made solutions for a wide variety of applications: Single-pass radiant heater consisting of helical coils for the recovery of radiant heat for high temperatures Convection heat exchanger with serpentine coils including soot blowers for automatic
-
Supplier: Thermal Fluid Systems, Inc.
Description: mounted units. Components include a 3 pass dual helical coil heat exchanger, specially designed isolation valves, pump, pump strainer, degasser, burner, expansion tank, safety controls and temperature blocking vessel. Optional features include a drain tank and secondary
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: SAE International
Description: fuels. To overcome this, preheating of biofuel is a good option as it makes the fuel less viscous. In our research, we have used a helical coil heat exchanger to preheat the inlet fuel using the engine's exhaust gas, making the system more sustainable since no external
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
°F (800 °C). A custom-designed multiple-turn helical coil was built to generate the required heat for the Inconel tube to heat the gases to temperature. Initial tests were conducted to optimize the power delivered to the tube using an Ambrell EKOHEAT 20 kW, 15-40 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
. THE LAB determined that an Ambrell EKOHEAT 15 kW/50-150 kHz induction heating system would be optimal for this application. A specially designed single position multiple-turn helical coil was leveraged. Testing showed that heating to the targeted through-Curie temperature would take (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
sealing faces. Each coil in the helical spring acts independently. Specifications: Metal ring seals are available in various shapes, sizes, and materials, tailored to meet specific application requirements. Here are some key specifications (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Hz induction heating power supply with a workhead and three-turn helical coil specifically designed for this application would meet this application's requirements. The target temperature for the application was 2,000 ºF (1,093 ºC) and the frequency was 294 kHz. A single position (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
heating solution for their brazing application. The LAB determined that an Ambrell EASYHEAT™ 6 kW, 150-400 kHz induction system with a custom-designed multiple-turn helical coil would be the right solution for this brazing application. The target part temperate was 1200 °F (649 (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
helical coil would be the right fit for this desoldering application. Initial tests were conducted to optimize the power delivered to the assemblies. Temperature indicating paints were used to determine the heating time. It took 90 seconds or less to heat the samples (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
6 kW, 150-400 kHz induction heating system was the right solution based on their application requirements. They also designed a single position multiple-turn helical coil for the testing. Temperature indicating paint was then applied to the part which dissolves when the part (read more)
Browse Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
Feasibility Study of Secondary Heat Exchanger Concepts for the Advanced High Temperature Reactor
Appendix A Thermal Design of Helical Coiled Heat Exchanger for AHTR.
-
Heat Exchanger Design Options and Tritium Transport Study for the VHTR System
Appendix B—Thermal Design Method of Helical Coil Heat Exchanger .
-
Studies on convective heat transfer through helical coils
Due to the compact size and high heat transfer coefficient as compared to straight tube, helical coil heat exchangers are frequently used in power generation, nuclear industries, refrigeration and air-conditioning systems, heat recovery systems, food and dairy processes and other thermal …
-
Review of Current Experience on Intermediate Heat Exchanger (IHX) and A Recommended Code Approach
Added acronym for THCHE “Tubular Helical Coil Heat Exchanger ”.
-
Assessment of next generation nuclear plant intermediate heat exchanger design.
Helical coil heat exchangers were analyzed in the current report and the results were compared with the performance features of designs from industry.
-
Experimental and numerical study on unsteady natural convection heat transfer in helically coiled tube heat exchangers
Due to the compact structure and high heat transfer coefficient, helical coil heat exchangers are widely used in industrial applications such as power gen- eration, air conditioning and refrigeration and food indus- tries [1–3].
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
For sodium alanate, two system models were developed and integrated – one with a shell and tube heat exchanger with cooling tubes and fins, and second with a helical coil heat exchanger .
-
Process Heat Exchanger Options for Fluoride Salt High Temperature Reactor
Helical Coil Heat Exchanger .....................................................................................
-
Process Heat Exchanger Options for the Advanced High Temperature Reactor
Helical Coil Heat Exchanger .....................................................................................
-
Design Option of Heat Exchanger for the Next Generation Nuclear Plant
This paper will include analysis of one stage versus two stage heat exchanger design configurations and simple stress analyses of a printed circuit heat exchanger (PCHE), helical coil heat exchanger , and shell/tube heat exchanger.
Indicates content that may require registration and/or purchase.