Products/Services for Helically Threaded Nails
-
Nails - (271 companies)Nails are mechanical fasteners that are driven into materials, such as wood, concrete, or plastics, with a hammer or nail gun. Nails are the most common fastener in use today by volume. They are made of metal or plastic materials and they differ...Common NailsWood Casing and Finishing NailsHeavy Duty Nails -
Screws - (1401 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves... -
Drilling and Tapping Machines - (514 companies)...and magnesium alloys. A tapping machine is used for cutting inside the threads. The most commonly used tapping machine is a two-fluted, three-fluted, four-fluted, or helical-pointed. A tapping machine is used according to the material of the surface... -
Nailers - (113 companies)...fasteners. Slower joining process compared to construction or industrial assembly with pneumatic nailers or staplers. Blind holes and some assemblies will require tapping of the holes, which is time consuming. Threaded fasteners can be over torqued...
-
Helical Gears - (210 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical... -
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
-
Thread Gages - (179 companies)...also referred to as helical coil or helicoil, are used where a screw thread insert will be used. STI gages are widely applied in the automotive industry. Thread gaging rolls are threaded rolls for use on roll thread comparators. Thread Types...
-
Thread Chasers and Thread Restorers - (142 companies)...the metals and it improves the threading performance and efficiency. Thread milling is a three axis mill which is used for helical interpolation and it is capable of producing threads of larger sizes. A thread rolling process is used for making...
-
Thread Mills - (71 companies)...to the number of threads to cut per axial distance (i.e., threads per inch or TPI). Coarse threads have fewer threads per axial distance than fine threads. Thread Types. Thread mills may be used to produce various types of threads, the helical structures...
-
Threading Inserts - (48 companies)...is a key specification for threading inserts. Thread type refers to the helical structure used to convert between rotational and linear movement. Common types include UNC, UNRC, UNF, UNRF, 8UN, Acme, and Whitworth threads. The insert size is generally...
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Component: Nail Clip, Terminal, Nail Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Components: Nail Clip, Test Terminal Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Pyromation
Feel the Heat: RTDs Nail Temperature Every Time! In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most RTDs have a low initial resistance, often 100 ohms, and have a small change in resistance per unit... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
KOFON Motion Group
High-Precision Helical Planetary Gearbox heat treatment. Precision helical gear design for smooth transmission. Caged planetary carrier integrated with output shaft. Full needle roller bearings for improved rigidity. Ensures high torsional stiffness and consistent positioning accuracy. High Efficiency & Low Noise. Optimized gear meshing geometry. Reduced vibration and operational noise. High transmission efficiency. Ideal for precision applications where stability and quiet operation are critical. Long Service Life & Thermal Stability... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS to convert rotary motion to linear motion. UNDERSTANDING RIGHT-HANDED VS. LEFT-HANDED THREADS. THREAD TERMINOLOGY AND DIFFERENT TYPES. Threads are continuous helical ridges on cylindrical fasteners. For parts such as screws, the ridges will be on the exterior, and parts like nuts have ridges inside of their cylindrical bodies. There are a number of common terms to describe different aspects of threads, which we define below: External threads: Threads that wind around the exterior of a fastener 's... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Atlas Copco Industrial Technique AB
Vane Air Motor with Helical Gearbox LZL The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Eteily Technologies India Pvt. Ltd.
Eteily's GSM 3dBi Helical Spring Antenna (R/A) Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded wireless devices. This antenna, with its strong helical radiator and right-angle spring base, offers flexibility, mechanical durability, and improved reception while taking up minimal installation space. The strong spring construction absorbs shock and vibration, making it excellent for mobile, industrial, and IoT applications. This antenna... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
jbj Techniques Limited
Low noise, high efficiency helical gear pumps Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA (R) hydraulic gear pump, reduces pressure oscillations and vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation system... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited
-
Threaded-nail Fasteners — Research and Standardization Needs
The thread of a helically threaded nail runs approximately two-thirds of the nail length, similar to the thread of a wood screw.
-
Cartons, Crates and Corrugated Board
… of nails used most often for boxes, crates, and pallets are com- mon and box nails with a plain (also called bright) or coated shank, or textured like annularly threaded (also called ring shank) or helically threaded nails .10 Various types of …
Indicates content that may require registration and/or purchase.