-
Supplier: Qualitrol Company, LLC
Description: Two stage regulator used to feed a supply of Helium gas into the gas chromatogram at working pressures.
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. –With purge function for diaphragm valve –With three Jewellok series pressure regulator (can use other regulator instead) –Supply the gas contiously ( connecting cylinders in
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to pressure
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to pressure
-
Supplier: CSA Group
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to cylinders by the
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: types of pressure regulators covered by this part of ISO 10524 are as follows: a) pressure regulators intended to be connected to cylinders by the operator b) pressure regulators with integral flow-metering devices intended to be connected to cylinders by the operator c)
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or panel
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: CSA Group
Description: medical gas pipeline systems complying with ISO 7396-1 b) low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1 c) low-pressure regulators intended to be connected
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The regulators'
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Regulator Size: 0.625 inch
- Valve Size: 0.625 inch
- Pressure Rating: 50 psi
- Port Size: 0.625 inch
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for breathing; helium; carbon dioxide; xenon;
-
Supplier: ASTM International
Description: D7892, or equivalent) must be utilized to determine the exact constituents of the total hydrocarbon response determined by this method. 1.3 The proper handling of compressed gas cylinders containing air, nitrogen, hydrogen, or helium requires the use of gas regulators to
Find Suppliers by Category Top
Featured Products Top
-
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Biolistic DNA Delivery
Tank with Helium gas with Bio-Rad Helium gas regulator .
-
ISOTOPES PRODUCTION REACTOR--SUMMARY OF COMPLETE DESIGN
Helium Gas Regulator .
-
The salvaging of non-operative HeNe lasers
…of the experimental set-up: the laser tuhe is at centre of the photograph.the neon reservoirand oil manometerappear to the left of the laser tube, and the expansion bulb is partially hidden behind the helium gas regulator (photographcourresy R Barron) . accidently…
-
Chemical reactivity test for thermal stability
(5) Check helium gas supply regulator and adjust to 60 psi.
-
Radiation effects program planning details for General Dynamics, Fort Worth for contract year 1964
Helium - gas regulators (0-50 and 0-200 psig,) .
-
Radiation effects program planning details for General Dynamics, Fort Worth for contract year 1965
Helium - gas regulators (O-5O and 0-200 psig) 17.
-
set using the helium gas tank regulator .
-
Small scale helium liquefaction systems
The pressure regulator controls helium gas flow and maintain constant vapour pressure in the dewar during the operation.
-
Simulating Spacecraft Systems
Pressure Regulator Pressurization Gas Helium .
-
Mars Polar Lander
This is a pressure-regulated system with serially-redundant pressure regulators utilising helium gas as pressurant.
Indicates content that may require registration and/or purchase.