-
Supplier: Qualitrol Company, LLC
Description: Two stage regulator used to feed a supply of Helium gas into the gas chromatogram at working pressures.
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to
-
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: types of pressure regulators covered by this part of ISO 10524 are as follows: a) pressure regulators intended to be connected to cylinders by the operator b) pressure regulators with integral flow-metering devices intended to be connected to cylinders by
-
Supplier: CSA Group
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: pressure regulators complying with ISO 10524-1 or ISO 10524-3 d) operator-adjustable low-pressure regulators for air or nitrogen for driving surgical tools that are an integral part of a medical gas pipeline system complying with ISO 7396-1 1.3 This part of ISO 10524 does
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure can reach
- Pressure Rating: 3,500 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: gas flow is critical. The system typically consists of two banks of cylinders connected to a central manifold with pressure regulators, valves, and a changeover mechanism. When the primary cylinder bank reaches a preset low pressure, the system seamlessly switches to the
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Regulator Size: 0.625 inch
- Valve Size: 0.625 inch
- Pressure Rating: 50 psi
- Port Size: 0.625 inch
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ Maximum import pressure: 600psig.
- Pressure Rating: 600 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for breathing; helium; carbon
-
Supplier: SAE International
Description: ad supplying a blanket of helium pressure to the transfer tank. Each PTU consists of a piping system with appropriate propellant and pneumatic valves, regulators, relief valves, filters and a propellant pump. Various components such as a scrubber, bubbler, propellant cooler
Find Suppliers by Category Top
Featured Products Top
-
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JR1000 Series Single Stage Regulator Low to intermediate flow Features ? Body material: SS 316L, SS 316L VAR. ? Metal to metal diaphragm sealing (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Evaluation of Helium Purge & Vent Process to Reduce Hydrogen Concentrations in the Large Diameter Container & Cask Void Volumes at T Plant
Vent cycles are identical for each helium pressure regulator settingbecause the fmalpurge cyclepressure is to go .
-
Evaluation of Helium Purge & Vent Process to Reduce Oxygen Concentrations in the Large Diameter Container & Cask Void Volumes at K Basin
Set helium regulator pressure at any pressure less than 80 psig, with Caskpressure increases, during the purge cycles, to 37 psig.
-
Biolistic DNA Delivery
Helium pressure regulator .
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
Once the modified vent tool has been installed in the cask lid, the helium pressure regulators should be set statically.
-
Oxygen Fire Cause and Origin Analysis of the CUMA V2 Underwater Breathing Apparatus
However, one metallic fitting on the HP Helium Regulator pressure -sensing port sustained severe burning/melting at the interface with the low-pressure (LP) sensing hose (Figure 3, lower left).
-
Gene Delivery to Mammalian Cells
Bio-Rad Helios gene-gun system (Bio-Rad, Hercules, CA, Cat. no. 165- 2431): includes gene gun, tubing prep station, optimization kit, helium hose, and high- pressure helium regulator (purchase the regulator with the lowest possible pressure gauge).
-
Journal of Spacecraft and Rockets > Development of the Surveyor Vernier propulsion system.
The helium pressure regulator is one of the more critical components in the VPS; proper propellant supply depends- upon its ability to assure steady propellant tank pressures of 730 psig +25—20 as the supply pressure drops from 5165 psig. to 900 psig…
-
An Evaluation of a High Pressure Regulator for NASA's Robotic Lunar Lander Spacecraft
A 10,000 psig helium pressure regulator test activity has been conducted as part of the overall risk reduction testing for the RLL spacecraft.
-
An Evaluation of Ultra-High Pressure Regulator for Robotic Lunar Landing Spacecraft
A 10,000-psig helium pressure regulator test activity is being carried out as part of risk reduction testing for MSFC RLLD project.
-
Vortex dipolar structures in a rigid model of the larynx at flow onset
The value of the Helium pressure regulator is then kept constant during each experiment.
Indicates content that may require registration and/or purchase.