Products/Services for Hemp Batting

  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
  • Industrial Fabrics-Image
    Industrial Fabrics - (649 companies)
    ...strapping, and tape. Blankets or batts-Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Battings are webs of loose fibers that have usually been carded. Battings are sold in sheets or rolls and used for warm...
  • Synthetic Fibers and Fabrics-Image
    Synthetic Fibers and Fabrics - (485 companies)
    ...in straps that have to withstand strain (belt, seat belts, suspenders, etc.) Webbing includes ribbons, strapping, and tape. Blankets or batts -- Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Battings are webs...
  • Specialty Fibers, Fabrics, and Textiles-Image
    Specialty Fibers, Fabrics, and Textiles - (523 companies)
    Cordage. Webbing. Ribbons. Strapping. Tape. Materials. Specialty fibers, fabrics and textiles are made of many different natural and synthetic materials. Natural. Natural specialty fibers are often made from plants such as. Cotton. Hemp. Jute. Fax...
  • Nonwovens-Image
    Nonwovens - (217 companies)
    ...that opens the fluff pulp and suspends these fibers in air in a forming system. The fibers are then deposited on a forming screen, the batting is bonded using an adhesive, and the fibers are dried. Wet-laid nonwovens are made in a process...
  •  
    Netting - (238 companies)
    ...materials. They include cotton, hemp, and silk. Strands from these materials are woven to create more durable wires and ropes. Natural fibers are used to make some more flexible and fine types of netting, but are less suitable for applications...
  •  
    Coated Fabrics - (194 companies)
    ...materials. Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Woven products are used for composite tooling and the formation of structures. Knitted products consist of continuous fibers that are processed...
  •  
    Glass Fibers and Fiberglass Cloth - (246 companies)
    ...woven ribbons, webbing, strapping or tape. Blanket / batt - Blankets or batts (batting) are made of thick layers of woven and/or nonwoven fabric sheets. Sleeving / wrap - Sleeves or wraps are flexible, fibrous refractory products for insulating pipes...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Screens - (129 companies)
    ...the Plastics, Elastomers, and Polymers section of GlobalSpec's Product & Suppliers database. Natural fibers are softer, naturally occurring fibrous materials. They include cotton, hemp, and silk. Strands from these materials are woven to create more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire