Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SOLENOID VALVES HERION
-
Supplier: Newark, An Avnet Company
Description: VALVE, INLINE, V6 HERION
-
Supplier: Radwell International
Description: HERION , 8010200-9000-024-00, 8010200900002400, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Solenoid Valves
-
-
Supplier: Asahi/America, Inc.
Description: Please click here to find your CAD model.If you would like Revit models of this product please contact us via the REQUEST INFORMATION form.
- Valve Type: Globe Valves
-
Supplier: Asahi/America, Inc.
Description: Please click here to find your CAD model.If you would like Revit models of this product please contact us via the REQUEST INFORMATION form.
- Valve Type: Gate / Knife Valves
-
-
Supplier: Radwell International
Description: HERION Valves 9933140
-
Supplier: Asahi/America, Inc.
Description: Please click here to find your CAD model.If you would like Revit models of this product please contact us via the REQUEST INFORMATION form.
- Valve Type: Check Valves
-
Supplier: Asahi/America, Inc.
Description: Please click here to find your CAD model.If you would like Revit models of this product please contact us via the REQUEST INFORMATION form.
- Valve Type: Check Valves
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 160 psi
- Number of Ports: 2
- Media Temperature: 32 to 140 F
-
Supplier: Radwell International
Description: HERION Valves V60P511A-A313JA
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
- Media Temperature: 500 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to automatically sequence positioning, clamping, and supporting functions as system pressure increases. Sequence Valves prevent fluid flow to a portion of the fixture until a predetermined trigger pressure is achieved (easily adjustable). Use in multiples for multi-stage sequencing. The
- Valve Size: 0.25 inch
- Pressure Rating: 150 to 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Carr Lane Manufacturing Co.
Description: valve design with spring-loaded ball seat. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Alfa Laval Inc.
Description: several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base components, which
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 14 to 284 F
- Media: Air
-
Supplier: HAWE North America Inc.
Description: reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further
- Pressure Rating: 1,885.4901 to 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free
- Valve Type: Drain Valves
- Media: Steam
-
Description: Features For Pressure/Vacuum Relief Valve Size: 2" ~12" (DN50-DN300) API7100 series breathing valve discharge port is the same as the inlet, which is convenient for the end-users to choose. API8100 series breathing valve discharge port is larger than the inlet to increase the
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 275 F
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Pressure Rating: 500 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
- Media: Gas, Natural Gas
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Valve Tags manufactured to your specifications and delivered on time to propertly identify valves, pipes and other items. Metal Marker offers: A wide range of materials. The capacity to efficiently produce both small and large quantities. The ability to include barcode or UID marking
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2032P — Premium STEAMIX® Model 2032P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Allows operating a single clamp, or group of clamps, at a lower pressure than the rest of the fixture. Can be used to finely adjust the clamping force of selected components while keeping others at full pressure. Great new design can be used on pallet fixtures disconnected from a power source,
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
Supplier: IDEX Health & Science
Description: Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 6-port motorized valve with a vertical port and a circuit board.
- Number of Ports/Ways: 6
- Pressure Rating: 6,000 psi
-
Supplier: IDEX Health & Science
Description: Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a DuraLife® processed stainless steel 2-position, 6-port motorized
- Number of Ports/Ways: 6
- Pressure Rating: 6,000 psi
-
Description: requirements of the parent valve standard. This Standard Practice specifies additional requirements for those valves utilizing bellows seals. It is the responsibility of the bellows valve manufacturer to ensure compliance with this Standard Practice.
-
Supplier: Beswick Engineering Co., Inc.
Description: "Note: The SAV series is currently transitioning to a revised body design. To learn more please click here . Beswick’s stem actuated valve is available in 2-way normally opened, 2-way normally closed, and 3-way normally closed configurations. Working Pressure Range: The pressure range of
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the water consumption flow rate and cleanability of prerinse spray valves (here after referred to as spray valves). The food service operator can use this evaluation to select a spray valve and understand its water consumption and cleaning
-
Supplier: SAE International
Description: temperature is supported by a low mass flow. Another focus of simulation was on analyzing the exhaust temperature gaining effects relevant for the considered alternative valve timings. Simulation results have shown that an early exhaust valve opening, a late intake valve closing
-
Supplier: PressureParts.Com
Description: Click HERE for a valve kit, Click HERE for a piston kit, Click HERE for water seals, Click HERE for oil seals
-
Supplier: SAE International
Description: hydraulic valve actuation (HVA) is used for this experimental study. The HVA system enables negative valve overlap (NVO) valve timing for hot internal EGR. Spark-assist stabilizes combustion over a wide range of engine speeds and loads, and allows for stoichiometric operation at
Find Suppliers by Category Top
Featured Products Top
-
If you're looking for insights, maintenance solutions, and real-world applications driving performance and reliability, DeZURIK's quarterly Flow Forward Digest can deliver. To subscribe to the Industrial Edition, click here. To subscribe to the Municipal Edition, click here. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
2023 was a fantastic year, thanks to our customers. Let’s celebrate ThermOmegaTech’s successes and read our Year in Review! Here are some of the significant accomplishments we are celebrating from our Industrial Division: NEW CATALOG (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
retrofits. For complete specifications, drawings and product literature, click here. (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Thermoplastic valves offer a dependable and economical way to handle corrosive chemicals in some of the harshest environments. When comparing nonmetallic valves to metal valves there are many criteria the specifier must consider, including: Process pressure Temperature (read more)
Browse Industrial Valves Datasheets for Asahi/America, Inc. -
Aside from the control system itself, the most comprehensively discussed component of any process system is the valve. Whether the application is a simple open/closed manual valve, severe service flow control valve or critical isolation valve, engineers and suppliers spend hours discussing (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
Control valves have a long history of application going as far back as the bronze age aqueducts of Roman Times. The late 18th century brought about the steam engine, and with it, several inventors, like James Watt, William Fisher, and William B. Mason made significant advancements (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent performance. Click here to view other Flow Metering Valves >> (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
flow in either direction. Learn more about Pinch Valves Click here for a technical overview of Geeplus Pinch Valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc.
Conduct Research Top
-
The Fundamentals of Ball Valves
Here we will be taking a look at why ball valves are important to everyday life, and how their capabilities impact a substantial number of industries and their daily functions.
-
Solutions at Work: Finding the Right Valve
Whether you are a valve distributor, OEM or working in the field, you need valve solutions that work as hard as you. Here are a few things to look for when choosing a valve supplier that can help you find productivity and profitability.
-
Valve actuation and control in the modern refinery
The Reliance refinery at Jamnagar in India is one of the largest single refinery sites in the world and virtually all of its valves are motorised with Rotork actuators. Almost 3000 Rotork IQ intelligent valve actuators were installed during the construction of the original refinery, tank farm
-
How to Select the Right Valve (inc. Pros & Cons)
The suitability of a valve for a specific application is defined by the materials used in relation to the transported fluid as well as its mechanical design. Here is Indelac Valve Selection Guide.
-
Reduction of Blow Valve Damage: An Application Story
Here is a suggestion, which we have found to reduce the effects of shock waves on blow valves. It has proven itself in several plants. It increases dramatically the life of the valves (from days to years
-
Motion System Options for HVAC Gas Valve Actuators
Some control valves are opened and closed manually at the valve stem, while electronic valves incorporate an actuator to move the stem with control from a motor and drive system. Designers have three motor types to choose from, depending on the application requirements. Here's a summary
-
Submersible Check Valves Installation: When, Where & Why
regarding the installation of submersible check valves. The question that often sparks debate: the installation of one check valve versus multiple check valves for a submersible pump application. As an industry leader in the valve technology and manufacturing field for 90 years, we are here to shed light
-
An ACS Crash Course on Seal Types for Rotary Valves
One seal, two seals, packing gland, shaft seal. The choices are seemingly endless for the types of seals that work with your rotary valves and airlocks. And, just so you don't have to go through the same dilemma of which seal to choose every time they need replacing (which they will), here's your
More Information Top
-
quick exhaust valve herion,China quick exhaust valve herion Manufacturers, Suppliers - ECOL
• herion valve germany 5/3 .
-
Field measurements of root respiration and total soil respiration in an alder forest
The system (Fig. 1) comprised eight parallel channels, each with its own measuring and reference gas units consisting of a pump (WISA, Wuppertal, Germany), a mechanical flow controller (Krohne, Düsseldorf, Germany), and a magnetic valve ( Herion , Fellbach, Germany).
-
The accuracy of the flowrate in flush-devices of disposable pressure transducers
The reservoir bag-pressure (RBP) before the FD was generated by a fenwall bag controlled by an electronically regulated Fluidtronic| pressure reducing valve ( Herion , Germany) attached to the hospital air pressure system and measured with a disposable pressure transducer (DPT) (Utah Medi …
-
Rapid injection of particles and gas into non-fluidized granular material, and some volcanological implications
A burst of pressurized air is released very rapidly (a few milliseconds) at the base of the crucible by opening a high-speed Herion solenoid valve , behind which a fixed volume of compressed air is stored.
-
Solar Dish Project
Installed new “ Herion ” valve and went on sun. “ .
-
Scientific.Net: Materials Science
Abstract:Using industrial machines, magnetic sub-level transmitter, AI Artificial Intelligence regulator, Germany HERION solenoid valve for the...
-
Pneumatic servo actuator technology
Manufacturers of proportional flow control valves include Herion , Kolvenbach, Norgren, SMC, Bosch, Textron and Festo.
-
Preoperational test report, cross-site transfer system integrated test (POTR-007)
… One Line Diagram Ventilation Station 6241-V ES-058-Y40 through Y90, Logic Diagrams V I 22798, Supplement 1, Electronic Pressure Transmitter, Ametek Model 88 Series V I 22798, Supplement 33, A i r Operated Ball Valves , Herion /Hi -Gear Inc./Hytork …
Indicates content that may require registration and/or purchase.