-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through
- Adapter Style: Straight Jack-Jack
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH
- Voltage Rating: 250 volts
- Frequency Range: 6 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
-
Description: Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group
- Temperature Range: -65 to 200 C
- Feedthrough Type: Electrical
- Features: RF
- Feedthrough Mount: Threaded Mount
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures these SMP & SSMP RF connectors from a variety of compatible shell and contact materials, in both laser weld and solder-in styles, which provide excellent electrical and environmental performance characteristics.
- Temperature Range: -65 to 200 C
- Feedthrough Type: Electrical
- Features: Other, RF
-
Description: Our 50-Ohm flange-mount RF connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Low-loss Corning 7070 glass is used for dependable electrical performance.
- Temperature Range: -65 to 200 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: RF
-
Supplier: Richardson RFPD
Description: SMA Female Straight Bulkhead Feedthrough Hermetically Sealed Adapter.
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Description: With over 70 years of experience and extensive manufacturing capability, Qnnect, formerly Hermetic Solutions Group has the largest selection of open tooling, plus custom capabilities for any size package, including JEDEC outlines such as TO-18, TO-39, TO-8, TO-3, TO-37, TO-66 and more. Our
- Feedthrough Type: Electrical
- Features: Other, Power, RF
-
Description: Feedthroughs Gas Detectors Microscopes (TEM, SEM)High Voltage Feedthroughs High-temperature Feedthroughs RF Feedthroughs Optoelectronics and Power Tube Laser Tubes Thyristors Diodes And etc
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH Product overview: 142-1000-003 from Johnson / Cinch Connectivity Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
- Voltage Rating: 250 volts
- Gender: Male / Plug
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Temperature Range: 842 F
Find Suppliers by Category Top
Featured Products Top
-
, these feedthroughs deliver hermetic performance with extremely low leak rates and are fully helium leak tested for quality assurance. Both standard and custom designs are available, allowing integration of power, signal, thermocouples, fiber optics, and complex cable assemblies within a single vacuum (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-level signals to high-voltage power transmission. Each connector is built with hermetic construction and rigorously tested, including helium leak verification, to ensure long-term reliability. With capabilities such as high-voltage performance up to 50 kV, RF compatibility with minimal signal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
power, signal, and fiber optic pathways within a single hermetic assembly. These include high-voltage vacuum feedthroughs, PotCon® connector systems, PCB-integrated seals, and multi-port flange assemblies designed for dense, high-performance equipment architectures. Advanced low (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components provides hermetic feedthrough solutions for the demanding requirements of space simulation facilities, where vacuum performance, reliability, and fast delivery are critical. Major facilities across North America rely on Douglas products such as OptiSeal™, (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, power devices, and semiconductor assemblies Vacuum & Hermetic Sealing: X?ray tubes, RF/particle accelerator components, high?vacuum sensors, ceramic?to?metal feedthroughs (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Wafer-Level Packaging Technology for 10 Gbps TOSAs
The package provides hermetic electrical/ RF feedthroughs and hermetic optical feedthroughs.
-
Silicon optical benches for next generation optical packaging: going vertical or horizontal?
In the proposed design, the beam propagates vertically through several layers of micro- machined silicon pieces which perform substrate, RF feedthrough , hermetic sealing and optical alignment functions.
-
Other Connectors & Terminals Manufacturers, Other Connectors & Terminals Product Catalogs Directory
Hermetically Sealed RF connectors Glass-to-Metal hermetic seals Microwave RF connectors 50ohm Hermetic Feedthrough .
-
Emerging manufacturing technologies for RFIC, antenna and RF-MEMS integration
There are, however, critical challenges of integrating RF MEMS devices at subsystem level including optimal RF feedthrough as well as hermetic sealing requirements.
-
Design considerations and technology assessment of phased-array antenna systems with RF MEMS for automotive radar applications
It was shown experimentally [24] that the glass-frit sealing process is capable of filling the metal topography of the RF feedthroughs so that a hermetic sealing is obtained.
-
Developments in active antennas for spaceborne radars
All functions are assembled in hermetic micro-packages with ceramic RF feedthroughs .
-
Reliability and accelerated aging of LiNbO3 integrated optic fiber gyro circuits
Packagefailures include detachment of the die or the hybrid circuit from the package, wire bond fail- ure, RF feedthrough failure, and seal failure ( hermetic packages).
-
Demonstration model of an active SAR subpanel
All MMIC's are assembled into hermetic micro-packages. with ceramic: RF feed- through .
-
April 7, 2005 Newsletter | Markets content from Microwaves & RF
News ********* Thunderline-Z Adds Two Tools to Website Thunderline-Z, designer and manufacturer of hermetic packaging as well as RF , DC, and capacitive feedthroughs , announced two new engineering tools on their website.
-
Fully Integrated Ka/K Band Hermetic Receiver Module
Hermetic bead coax transitions are utilized for RF transitions and DC feedthroughs .
Indicates content that may require registration and/or purchase.