Products/Services for Hermetically Sealed Glass Bottles

  •  
    Laboratory Bottles - (174 companies)
    Image Credit: U.S. Plastic Corporation Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids. They are used in chemical storage, labware cleaning, and other laboratory applications.  ...
  • Hermetic Sealing Services-Image
    Hermetic Sealing Services - (49 companies)
    Hermetic seals provide a vacuum or leak tight seal such as a brazed glass-to-metal seal. How To Select Hermetic Sealing Services. Image Credit: PFC| Schott. Hermetic seals provide a vacuum or leak-tight seal, insulate or channel electricity...
  •  
    Sealers and Seal Coatings - (250 companies)
    Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
  • Glass Fabrication Services-Image
    Glass Fabrication Services - (307 companies)
    Glass fabrication services is the manufacturing of glass parts and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking or other fabrication processes. Glass fabrication services are the manufacturing of glass parts...
  • Sealing Machines-Image
    Sealing Machines - (425 companies)
    Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
  •  
    Windows - (608 companies)
    Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means...
  •  
    Glass Materials - (340 companies)
    ...is used in everyday products such as bottles, jars, drinking glasses, and window glass. Lead glass (also called lead-alkali glass) has a high percentage of lead oxide (at least 20%) to increase its index of refraction. It is relatively soft, a better...
  •  
    Industrial Containers - (1667 companies)
    ...or carrying liquids or solids. A crate is an open box with slats, or a protective case or framework for shipping. Cylindrical containers include cans, tubes, bottles and vials. Drums and barrels are large cylindrical industrial containers, usually...
  •  
    Mechanical Seals - (448 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Form, Fill, and Seal Machines - (444 companies)
    Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Golden Collar Technology Co., Ltd .