-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long periods of
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 125 C
- Pre-travel: 0.040157502 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction to
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction to
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction to
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Basic / Snap Action Switches DPDT-2NC/2NO 5 A HERMETIC SEALED SW
- Maximum Current Rating: 5 amps
- Actuating Force: 192.076761006 oz
- Features: Other
- Actuator Style: Pushbutton
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Black Actuator Force : 113.4 - 198.5 G [4 - 7 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Steel Seal Type : Hermetically Sealed Configuration
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 50 volts
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC)
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches’ LB Series ON and START illuminated pushbuttons offer user-friendly control that is durable in tough environments. The LB series switches are offered with a laser engraved legend in bold black font, and they include a super bright white LED that provides full (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Captron Caneo series capacitive pushbuttons cover a wide range of requirements, from industrial automation and robotics to building technology (read more)
Browse Pushbutton Switches Datasheets for Automationdirect.com -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Custom Pushbutton Switches - Custom pushbutton switch options are offered which include custom cable assembly, pad printing, laser etching, and cable and wire harness assembly. NKK pushbutton switches are designed to perform in a wide range of application requirements such as audio video (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
Component development for war-time service applications
No hermetically - sealed switch suitable for general application was introduced, nor was any miniature version of the conven- tional pattern successfully developed. .... were developed for specific applications, e.g. quick-make-break rotary toggle types, pushbutton switches and microswitches…
Indicates content that may require registration and/or purchase.