Products/Services for Hex Shaft Flange Bearings
-
Flange Mounted Bearings - (260 companies)...and load supports. The devices are used when a shaft axis is perpendicular to the bearing mounting surface. What are Flange Mounted Bearings? Bearings allow for smooth, low-friction movement between two surfaces. Flange mounted bearings are used...Bearing TypeBearing Mounting ConfigurationBearing / Housing Features -
Ball Bearings - (769 companies)...bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but instead are mounted directly to a seating surface. The inner and outer rings are supplied with mounting holes. The inner ring, outer ring... -
Angular Contact Bearings - (335 companies)...multiply by 5 to obtain the bore in millimeters. If the bore is a hex enter the dimension across the flats. If the bore is tapered enter the smaller diameter. The outside diameter of the bearing includes the housing if a housed unit, but excludes the flange... -
Roller Bearings - (593 companies)...is a hex this refers to the dimension across the flats. If the bore is tapered this refers to the smaller diameter. Outside diameter - The outside diameter of the bearing includes the housing if a housed unit, but excludes the flange if a flanged... -
Plastic Bearings - (122 companies)Flange-mounted bearings are used when the shaft axis is perpendicular to the mounting surface.\. Hanger bearings are rotational and often used with drive and screw conveyor shafts. Linear bearings are designed for components that need to be moved... -
Linear Bearings - (333 companies)...cylindrical part of soft metal, which holds a rotating shaft. A linear motion guide is a linear profiled rail that has a set of mating bearings that travel along the rail. A flat roller cage is similar to crossed roller bearings except that the axes...
-
Ceramic Bearings - (107 companies)Features. Common features for ceramic bearings include: Thin-section. Self-aligning. Flanged. Stainless steel construction. Prelubricated. Relubricatable. Solid lubrication. Standards. Ceramic bearing quality is rated by ABEC (Annular Bearing...
-
Ball Screw Support Bearings - (72 companies)...and overall width. The bearing industry uses a standard number system for bearings with metric diameter bores. For bore sizes 04 and up, multiply by 5 to obtain the bore in millimeters. If the bore is a hex, this refers to the dimension across the flats...
-
Radial Ball Bearings - (377 companies)...bearing rotation. When under load, the bearings settle into the deepest points on the raceways and the load is transferred at the contact points between the raceways and balls. The load can now spin without exerting torque on the shaft. Radial ball...
-
Specialty Rotary Bearings - (171 companies)...and roller bearings. Shaft Shape. The shape of the shaft affects the type of bearing chosen for applications. Hex Bore. Shafts may be hexagonally shaped. A hexagonal shaft may be used as a transmission component. Hex shafts can be used in various...
Product News
-
ZAGO Manufacturing Company, Inc.
Hex Flange Seal Bolts Hex Flange Seal Bolts. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO 's hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
Vacuum-Tight Sealing with Hex Flange Nuts Hex Flange Seal Bolts. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO 's hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. Watch > > >Established Company with the Heart of Start Up. ZAGO Sealing... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Premium Stainless Steel Flange Bearings . Food Processing and Packaging. Conveyor Systems. Power Transmission. Construction Machinery. Agricultural Machinery. Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Woodex MECO Industries
Grit-Absorbing, Shaft-Friendly Spherical Bearings FLANGE MOUNTED BEARINGS. Split bearing designs are also available for fast replacement without equipment disassembly. Precision-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other machinery requiring shaft alignment flexibility in abrasive operating environments. Woodex-MECO Industries manufactures... (read more)Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Caplugs
Hex Caps Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs -
Fairlane Products, Inc.
Hex Head Swivots Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds within the manufacturing process. The replaceable ball or pad swivels to allow for self-alignment on uneven surfaces. Contact types include flat, flat cone, replaceable pad. Steel, Delrin, urethane, serrated... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
DieQua Corporation
Right-Angle Servo Worm with Rotary Flange single-stage reduction ratios, high overhung load capacity, and compact machine integration, right-angle servo worm gearheads offer a mechanically efficient design path. Integrating an ISO 9409-1 rotary output flange directly onto the gearhead further improves rigidity and integration. Follow the link to learn four mechanical design advantages of using a rotary flange output in high-load servo applications: https://diequa.com/overcoming-shaft-deflection-overhung-loads-in-high-dynamic-motion-control/... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
S. Himmelstein & Company
Solid Flanged Reaction Torquemeters Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Vlier
Smooth Adjustments with Hex Nose Plungers Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features. Hexagonal nose design. Case hardened plunger. Fast installation or removal. Steel black oxide finish. To learn more about the Hexnose Standard Steel Plunger, click here. (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Keystone Electronics Corp.
Hex Male-Female Threaded Standoffs Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
copper sealing rings; nickel alloy hex head bolts; aluminum alloy tubes and elbows; aluminum flanges ; aluminum fittings and adapters; door lock cylinders; lock assemblies; side bolts … … turbocharger air inlets; cooling tubes; seal blowers; diffusers; inlet flanges; rotor shafts ; air inlet blower castings/casings … … injectors; pressure valves; drain valves; fuel injectors; cock valve handles; fuel injector nozzles; bearings ; tapered roller bearings …
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; nuts; plugs; rods; retainers; rings; latches; washers; shims; pins; pin assemblies; rivets; springs; clamps; brackets; supports; racks; tool boxes; clips; and flanges ); copper ground straps and cables; washers; and rivets; hex wrench sets; hammers; gathering chain tool assemblies; wrenches; latches; locks; catches … … valves; copper/iron/steel connecting and coupling blocks, cylinder caps, cartridges, coils, control blocks, hydraulic manifolds, plugs, pistons, plug covers, control and hydraulic valves for non-hand operated valves; ball bearings ; bearings and bearing assemblies … … collars; rings; races; transmission shafts ; drive shafts and shaft …
-
Audel Multi-Craft Industrial Reference
There are two common types of bushings used to attach a V-belt sheave (or chain sprocket) to a shaft : the QD® bushing* and the Taper Lock® bushing … … is that the QD-style bushing has a flange around the outside diameter … The taper lock bushing, with its QD® BUSHING straight sides, uses an internal hex -head cap screw to drive the bushing into the bore of the component being installed (sheave, sprocket, etc.).
Indicates content that may require registration and/or purchase.