Products/Services for Hexapod Hydraulic Actuator

  • Robots-Image
    Robots - (1075 companies)
    ...of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots. How to Select Industrial Robots. Industrial robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform...
  • Hydraulic Rotary Actuators-Image
    Hydraulic Rotary Actuators - (168 companies)
    Description. Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components. They are faster and more powerful than pneumatic actuators because the high pressures used in hydraulic systems produce greater torque...
  • Electrohydraulic Valve Actuators and Hydraulic Valve Actuators-Image
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion. Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure into motion in response to a signal. They use...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    ...to drive the actuator. Hydraulic actuation is performed by hydraulic actuators or cylinders. They use fluid pressure actuated by a linear motion piston within an enclosed cylinders. There are two isolated sides of the hydraulic piston. One side...
  •  
    Hydraulic Valves - (685 companies)
    ...of valves and their actuators please read Industrial Valves. Specifications. Performance specifications for hydraulic valves include: Valve sizes are typically measured in inches (in). Pressure ratings are usually measured in pounds per square inch...
  •  
    Valve Actuators - (917 companies)
    ...and hydraulic. Manual valve actuators do not require an outside power source. They use a handwheel or lever to drive a series of gears whose ratio results in a higher output torque compared to the input (manual) torque. Image Credit: Samson...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Hydraulic Brakes - (145 companies)
    How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
  •  
    Hydraulic Repair Services - (184 companies)
    Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire