-
Supplier: ABB Measurement & Analytics
Description: longer do you have to spend a lot of money or wait a long time to measure hydrogen chloride and hydrogen fluoride simultaneously with high sensitivity – LGR’s HCl/HF Analyzer provides measurements every second with sub-ppb-level precision. In addition, the analyzer can report
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Water Vapor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: watts). For simultaneous measurements of HCl and HF, please see LGR's HCl/HF Analyzer. The analyzer uses LGR’s patented Off-axis ICOS technology, the fourth-generation cavity enhanced absorption technique, which employs a high-finesse optical cavity as the measurement
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Fluoride (HF), Water Vapor
-
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: “Ultraportable” series provides unparalleled ease of transport for users to carry the instrument anywhere. For simultaneous measurements of HCl and HF, please see LGR's new HCl/HF Analyzer (also available in the new Ultraportable package). The analyzer uses LGR’s patented
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy. Based on hot/wet sample extraction. No sample
- Operating Temperature: 41 to 104 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Water Vapor
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: MBW Calibration AG
Description: The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the 973-SF6 provides a high
- Operating Temperature: 14 to 104 F
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
Find Suppliers by Category Top
More Information Top
-
Selection of a Master-Oscillator Scheme for a Chemical IR-Initiated Laser
It can therefore be used as a reference line in a practical realization of the HF gas analyzer .
-
Superionic conductivity of the heterovalent solid solutions R 1−x M x F 3−x (R =REE, M =Ca, Ba) with tysonite-type structure
This fact recommends them as anionic solid electrolytes, suitable for use in F2 and HF gas analyzers , in fluoride-selective mem- branes, and in electrochemical fluorine generator.
-
Retrospection for Anesthesia Respirator's Quality Inspection--《Chinese Medical Equipment Journal》2009年07期
Methods Based on Technology Criterion for Anesthesia Respirator's Quality Inspection of headquarters, VT -Plus - HF gas analyzer that made in FLUK Co. as a regulator was detected thoroughly from the equipment appearance and accessories, alarm and safety system, aerate parameter.
-
Gas Flow Analyzer | Portable Gas Flow Meter | Oxygen Flow Meter
VT PLUS HF Gas Flow Analyzer .
-
Medical Gas Flow Analyzer | Oxygen Flow Meter | Ventilator Tester
VT Plus HF Gas Flow Analyzer » .
-
ESICM 2013 - Abstracts of Oral Presentations and Poster Sessions
Flow and pressure measurements were taken at 50 Hz using a VT PLUS HF Gas Flow Analyzer .
-
Reverse Airflow in Certain Chest Drains May be Misinterpreted as Prolonged Air Leakage
The chest drainage systems were connected to the ventilator and pressure measurements performed by both simple water manometry and digital pressure monitoring (VT Plus HF gas flow analyzer , Fluke Biomedical, Everett, WA, USA) while the bellows of the ventilator were expanded until …
-
Methods for quality control of ventilators--《China Medical Equipment》2009年09期
The standard detector was VT-PLUS HF gas flow analyzer ,a product of FLUKE Corporation.
-
Precision Test Lung | Lung Simulator | Test Lung
VT PLUS HF Gas Flow Analyzer » .
-
Oxygen Tester Analyzer | Oxygen Flow Meter | Fluke Biomedical
VT PLUS HF Gas Flow Analyzer » .
Indicates content that may require registration and/or purchase.