-
Supplier: 3X Ceramic Parts Company Limited
Description: 99.7% Alumina Ceramic Tile with Hole Our 99.7 alumina ceramic tiles are formed by isostatic pressing way , so its density could reach 3.9g/cm2 with 0 porosity . We machined the two holes on CNC machine . which could meet the tolerance as customer required
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Modulus of Elasticity: 47,862,156.98787501 psi
-
Description: Durafrax 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax 2000 is our most economical
- Density: 3.5199977784327547 g/cc
- Max Use / Curie Temperature: 1,250 C
- Thermal Conductivity: 18 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
-
Supplier: CoorsTek
Description: high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: CoorsTek
Description: high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F
- Features: Fabricated / Custom Shape, Plate / Board (e.g., Fiberboard), Tile
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide
-
Description: Since the 21st century, bulletproof ceramics have developed rapidly with more and more materials, including Alumina ceramic, Silicon Carbide ceramic, Boron Carbide ceramic, Silicon Nitride Ceramic, Titanium Diboride ceramic, etc. Among them,
-
Description: ceramic materials supplier. We provide high-quality B4C/Boron Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride
- Specialty Ceramic Type: Boron Carbide
- Features: Plate / Board (e.g., Fiberboard), Specialty Ceramic, Tile
-
Supplier: Apogee Ceramics Inc.
Description: Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Filter / Diffuser
-
Supplier: CoorsTek
Description: CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and
- Material Type: Alumina / Aluminum Oxide, Boron Carbide, Carbide Materials, Silicon Carbide
- Applications: Armor / Ballistic Protection
-
Supplier: FLSmidth
Description: connections Air gap between seals and bearings Outboard sealed ball bearings Maximum operating temperature: 200°F (100°C) Abrasion Resistant feeders are available with : Rotors, 0.100" (2.54mm) tungsten carbide overlay on tips of vanes and shroud Body, 0.100" high alumina
Find Suppliers by Category Top
Featured Products Top
-
Alumina ceramics deliver reliable, cost-effective, and high-performance solutions for engineers seeking materials that combine wear, thermal, and chemical resilience in advanced industrial applications. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Modern multi-axis motion and automated transport systems dictate absolute positioning tolerances under volatile operating environments. This series of technical Alumina Ceramic Guide Rails provides an engineered material alternative to conventional metallic rails, delivering stable mechanical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Premium Alumina Ceramic Substrates for Advanced Industrial Applications Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
dimensions shrank, the limitations of metal became harder to ignore. Why Alumina Outperforms Metal The end effector must be stiff enough to carry a 300mm wafer at high speed without vibration, yet thin enough to reach into tight chamber clearances. Aluminum end effectors are (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Alumina Ceramics: High-Performance for Industrial Applications Alumina (Al2O3) is a top choice in precision ceramics, known for its plasma (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Alumina, or aluminum oxide (Al?O?), is a high-performance ceramic material known for its strength and versatility. It plays a crucial role in industries such as electronics, aerospace, and (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Alumina ceramic spherical parts are precision components manufactured from aluminum oxide (Al?O?). They offer high hardness, wear resistance, electrical insulation, and dimensional stability, making them suitable for applications involving friction (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
High-Precision Alumina Ceramic End Effector Tailored for Semiconductor Wafer Handling This end effector is made from premium alumina ceramic, combining exceptional wear and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Ceramic–polymer composites for ballistic protection
As the face component, ballistic grade high alumina ceramic tiles with high hardness and strength, relatively low brittleness, optimised microstructure and ballistic impact energy dissipation ability were used.
-
CR4 - Thread: Heat Resistant Lining
I HAVE ALREADY MENTIONED ABOUT HIGH ALUMINA CERAMIC TILES LININING INSIDE THE TUBE.
-
Largest trommel built by Multotec joins other group products at Mandena, Madagascar |
Two static screens fitted with modular polyurethane panels (305 mm by 305 mm) were supplied, and the feed boxes on these screens are ceramic lined with engineered high alumina ceramic tiles to optimise wear life.
-
Experimental and Numerical Investigation of Advanced Materials and Structures
Madhu et al. [4] performed ballistic tests on high purity alumina ceramic tiles backed by thick aluminium plates.
-
Weba Chutes progress at Assmang expansion |
Our design has, therefore, incorporated 20 mm high alumina ceramic engineered tiles to facilitate the necessary level of abrasion resistance and the free flow of the sticky material.â .
-
Fracture Mechanics of Ceramics
E. Medvedovski, High - alumina armor ceramic tile for ballistic protection, Amer.
-
News & Views
Heating is provided by 18 lanthanum chromite elements located vertically in the fur- nace walls, and insulation is by refrac- tory brick, supporting cast high alu- mina tiles backed by ceramic fibre insulation.
-
Abrasive Slag Managed With Basalt Lined Pipe - Supplier Data By Abresist
The Abresist team advised the company to use Alresist high -density alumina ceramic tiles that were manufactured into curved panels.
-
Metallurgraphics
The pictured conveyor utilizes Alresist'" high -density alumina ceramic thin tiles , which provide maintenance-free service life and allow the use of smaller screw diameter turning at a higher RPM to transport abrasive materials.
Indicates content that may require registration and/or purchase.