-
Supplier: Teledyne LeCroy
Description: sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Enables full Crestron touch panel functionality through a stunning 24" widescreen display, and supports full-screen high-definition video with onboard scaling. The V-Panel V24-C merges high-definition Crestron® touch
-
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 30" Panel- Mount High Definition Single Touch Monitor with Serial Connection
- Mounting Options: Panel Mount
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 30" Panel-Mount High Definition Single Touch Monitor with USB Connection
- Mounting Options: Panel Mount
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 30" Panel-Mount High Definition Single Touch Monitor with USB Connection and MAC Mini Attached
- Mounting Options: Panel Mount
-
Supplier: Setra Systems
Description: enabled with AutoDiscover Remotely Monitor up to 8 Rooms Built-in Audible & Visual Alarm Display Room status and Detailed Room Condition High Definition Color Touchscreen Display Flush Mount Design CE Certified CSA (pending)
- Features: Alarm Indicator, Other
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 1366x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 192mm x 69.6mm x 17.6mm Size: 6.8" Protocol: Topway Active Area: 163.9mm x 55.4mm Touch Screen: RTP
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 7.5590592 inch
- Effective Screen Height: 2.74015896 inch
- Screen Diagonal: 6.8 inch
-
Supplier: NEC Display Solutions
Description: anti-reflective glass protects the LCD panel, while minimizing reflectivity Full 1080p high-definition resolution provides stunning detail Commercial-grade LCD panel and components Expanded connectivity with digital loop through Built-in expansion slot allows for seamless integration
- Diagonal Screen Size: 65 inch
- Screen Width: 56.24018785 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to
- Viewing Area Width: 163.92000000000002 mm
- Viewing Area Height: 55.440000000000005 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Amongo Technology Co., Ltd.
Description: design to withstand harsh environments and working conditions; IP65 waterproof side frame integrated with capacitive touchscreen for easy installation an d maintenance, dust proof, vandal proof; Support HDMI and DP(Display Port) input for high definition(HD);
- Pixel Pitch: 0.3075 mm
- Operating Temperature: -4 to 158 F
- Screen Diagonal: 12.1 inch
- Image Resolution: 800 x 600
-
Supplier: NEC Display Solutions
Description: than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the
- Diagonal Screen Size: 82 inch
- Screen Width: 71.09452658 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: All Shore Industries
Description: ASI-T-1010H2A2L6/A is a 10.1 inch ultra thin, ultra high definition, high contrast TFT with capacitive touch, IPS all-view, a resolution of 1920 x 1200, 2 channel, 4 lane LVDS interface, a brightness of 250 Nits.
- Effective Screen Width: 8.535831381 inch
- Effective Screen Height: 5.33464855 inch
- Screen Diagonal: 10.1 inch
- Features: Backlit Screen, Other
-
Supplier: General Digital Corporation
Description: Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: NEC Display Solutions
Description: anti-reflective glass protects the LCD panel, while minimizing reflectivity Full 1080p high-definition resolution provides stunning detail Commercial-grade LCD panel and components Expanded connectivity with digital loop through Built-in expansion slot allows for seamless integration
- Diagonal Screen Size: 46 inch
- Screen Width: 40.08269881 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Intellisense Microelectronics Ltd.
Description: max. 50, 000lux, incandescent lamp max. 5, 000lux Alarm output for marginal operational state to improve safety Scan time:200us per channel with 4 counts each channel Programmable Light curtain with touch screen beam definition available Light curtain with simultaneous output
- Spanning Distance: 7.87402 to 39.3701 inch
- Protection Height: 1.181103 to 11.023628 inch
- Sensitivity or Resolution: 0.5905515 to 1.7716545 inch
- Response Time: 3.2 to 12.8 milliseconds
-
Supplier: RS Components, Ltd.
Description: protocols for example) offering more services (such as Web Gate and e-mail). High definition colour screen TFT QVGA 3.5’’ . 3.5 Inch QVGA resolution, 65K colours, touch screen graphic terminal, configured by Vijeo Designer. Resolution: 200 x 80 pixels.
- Screen Diagonal: 5.7 inch
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: RDI Technologies Inc.
Description: of view, high-powered battery light, lightweight professional tripod, and the versatility of a ‘hands-free’ touch-screen tablet positioned comfortably around your neck for flexibility & maneuverability in hard-to-reach spaces. The Tablet Mode interface features new tap,
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: Digital
- Performance: High Definition
- Application / Industry: Industrial
-
Supplier: Lenovo
Description: Combining impressive processing power and graphics with the latest features, the Yoga 720 is the perfect companion to a dynamic lifestyle. Immerse yourself in crisp, vibrant visuals with Full High Definition viewing, or get creative with the optional Lenovo Active Pen (sold
- Display Size: 15.6 inch
- Speed: 2,800 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 6,000 KB
-
Supplier: Teguar Corporation
Description: processor inside. This unit is tough, but it cleans up well with its true flat design that can be easily disinfected with harsh solutions as it will not tarnish or easily corrode. Looking back at you is a bright, TFT high definition LCD 1024 x 768 resolution screen with 400
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 15 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Lenovo
Description: If you love movies and TV, the Yoga Tab 3 Plus is for you. At 1.40 lbs (637 g), with four usage modes, this splash proof tablet will elevate your viewing experience to new immersive levels of comfort. And with a pristine 10.1" Quad High Definition (QHD) display, theater-caliber JBL
- Display Size: 10.1 inch
- Speed: 1,800 MHz
- RAM: 3 GB
- IDE Disks Capacity: 32 GB
-
Supplier: Lenovo
Description: The Yoga 910 is a sleek and powerful laptop that makes a stylish statement about how you work and play. Its all-metal unibody design and ultrathin bezel catches the eye, while its fast performance, high-definition 4K display and immersive sound inspire your imagination. More than just
- Display Size: 13.9 inch
- Speed: 2,700 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 4,000 KB
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 20 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: optical illumination Point to Line,Point to Area measurement function(Optional) Real time network connection Support WIFI 5G function(Optional) Adopt adaptive noise reduction technology To capture high definition still pictures 2 USB ports VGA video output 5.7″ Industrial grade
- Tube or Sheath Diameter: 0.9500000000000001 to 8 mm
- Working Length: 0.5 to 10 m
- Field of View: 90 to 140 degrees
- Minimum Focus Distance: 3 to 200 mm
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: TelephoneStuff.com
Description: Polycom CX700 IP phone delivers remarkable high definition audio quality that provides the ultimate voice communications experience. With its sleek, high-quality handset and its full duplex, hands-free speakerphone, the CX700 IP phone enables crystal-clear, natural conversations
- Phone Type: Network Phone / IP Phone
-
Description: Johnson Controls. Featuring a large, high contrast display that makes it easy to read operating values and settings, the Quantum™ HD Industrial Refrigeration Control Panel lets you easily manage your equipment – from anywhere. Features and Benefits Easy to read, High Definition
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Ethernet / Networkable
- Features: Other, Rate Indication / Control
-
Supplier: United Grinding Technologies Inc.
Description: graphical operator interface & 15" touch screen for CNC control with integrated PC Technology calculator for the definition of process parameters Optional integrated in-process gauging Optional integrated programming of the smartLoad system Full machining range Motor spindle
-
Supplier: SMC International
Description: inocuous operation over the substation's network. APPLICATIONS - Real-time inspection of IEC-61850 dataset lifecycle - GOOSE message contents analysis - Substation's twisted-pair cabling verification CHARACTERISTICS - 54 x 71 mm high definition touch screen - Windows CE
- Number of Ports: 1
- Form Factor: Hand Held
- Features: Indicators, Other
- Equipment Type: Network / LAN Analyzer
-
Supplier: Tinius Olsen, Inc.
Description: overview camera High definition optical system for images of 0.7x to 1000x magnification PC based Horizon Hardness testing firmware and database file system, standard Large, adjustable 22” industrial touch screen Automatic or manual focus, manual or fully automatic indent
- Test Load: 200 to 3,000 kg
- Test: Brinell, Rockwell, Vickers and Knoop
- Test Method: Superficial
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 5 GSa/s half channel, 2.5 GSa/s all channel Record Length: 4 Mpts Waveform update rate: > 1 million waveforms per second 12.1-inch high-definition capacitive touch display MegaZoom IV uncompromised smart
- Bandwidth: 1,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
Multi-Touch Resistive Touch Screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
conditions and avoiding structural damage caused by pressure difference. Intelligent Operation & Comprehensive Safety Protection Configured with a humanized touch screen operation interface, it supports one (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
type 316, 150-grit finish and electropolished. Operated through a 7" color touch screen interface, PLC Recipe Controls deliver superior batch-to-batch consistency in the mixing of high-solids, high-viscosity applications. The accompanying (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
applications. Features Temperature Range: -70°C to +150°C Fast Temperature Switching High Stability and Uniformity Touch Screen Programmable Controller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
CDA driver, 1/4″ SWG Operation interface 7″ color touch screen/buttons Optional *Weight Scale *Panel heating *Excess Flow Switch *Ethernet communication module *CGA Guarder (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The FPM-300S Series is engineered for reliable, sunlight-readable operation in outdoor environments, where strong sunlight and surface reflections can make screens difficult to read. Its 1800-nit (read more)
Browse Digital LED Displays Datasheets for Advantech -
Control The SGX Series is operated from the intuitive, easy-to-use front panel touch screen display. Quickly access output programming parameters, measurements, sequencing, configuration and system settings from the touch screen interface. Functions and parameters can be directly (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
LCD Touch Screen Display For Vending Machines
Touch screen vending machines belong to high-end devices. They bring a more friendly and familiar feeling when making purchases. This operation is similar to customers' experience on smartphones, pads and other smart devices. Vending machines equipped with touch screens also help product images
-
Application of Estun AC Servo System on Heat-Seal Cut-Making Bag Machine (.pdf)
Estun puts forward special servo control solution aimed at the present heat-seal cut-making bag machine of our domestic market. This solution have received warm from a bag making Machine Company and is broadly applied. The solution selected Estun servo motor, Touch screen, PLC, frequency conversion
-
Engineering Solutions for the PCB Industry
. client base in the PCB field for over five decades. Technical Devices' products incorporate up-to-theminute. technology including touch screen controls,. cascade water knives, and high efficiency drying.
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter-anemometers
-
Surface Inspection of Mobile Devices and Displays
Modern touchscreens and display panels, used for applications ranging from mobile phones and tablets to OLED and LCD televisions, are expected to meet the highest standards of quality and performance. The materials used in touch panels and screens must meet strict criteria to ensure they provide
-
Automotive Infotainment Takes a Front Seat
wireless high-definition state-of-the-art voice-activated touch-screen enabled integrated dash-mounted media systemss, but can you find the button that turns it on?
-
Configuring a Multi-Phase and Parallel Systems with Single-Phase Asterion AC Sources
for delivering high performance, programmable AC and DC power. Its sleek design packs maximum power density into a low-profile form factor with an intuitive touch screen interface placing that power at your fingertips. Centralized control and unparalleled modularity make Asterion the most adaptable
-
Transportation Industry In A "Buzz" Over Haptics
impairment. Though no alert system will prevent all accidents, the haptic "buzz" can mitigate the risk and potentially save a life. People unfamiliar with the word "haptic" have a working knowledge of the term through their smartphones. The "buzz" they feel when there is an alert or when they touch