-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 138 to 195 psi
- Thermal Conductivity: 0.21400000000000002 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: General Plastics Manufacturing Co.
Description: try our new 4700 series-the new standard in high-temp tooling board from the company that brought you LAST-A-FOAM®. Applications: Prototype machining Prepreg composite layup tooling Vacuum form tooling Tool proofing Pattern making Master Model Making
- Bulk Density: 18 lbs/ft³
- Thermal Conductivity: 0.42000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature tooling boards, molded parts or submersible foams, expect identical
- Capabilities: Low Volume, Fabrication, High Volume, Laminating, Machining, Molding
- Industry: Aerospace, Automotive, Building and Construction, Marine, Medical
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Materials: Foam
-
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing
- Bulk Density: 25 lbs/ft³
- Tensile Strength: 1,133 to 1,254 psi
- Thermal Conductivity: 0.41400000000000003 BTU-in/hr-ft²-F
- Applications: Aerospace, Core Material, Structural / Composites, Tooling / Modeling
Find Suppliers by Category Top
Featured Products Top
-
a wide-range of high density foam formulations to satisfy every application requirement, we can supply you with the specified tooling foam material, create prototypes and CNC-machine molds to your design specifications. To find out more about General Plastics’ (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high-density (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
structures can hold their payloads snugly or simply keep them separated from each other within their environment. From high-density, rigid foam for extremely heavy or metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom-formulate your dunnage (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
can hold their payloads snugly or simply keep them separated from each other within their environment. From high-density, rigid foam for extremely heavy or metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom-formulate your dunnage (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
water Will not rot, warp, bow or delaminate from water intrusion Uniform, grain-free material Special surface groove treatment available to maximize bonding in high-density transom shapes Contains no strength-compromising glass-fiber fillers Readily (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
manufactured with the same state-of-the-art equipment and quality processes used to manufacture production PCBs. High-Density Rigid PCB Summit offers both the fastest prototype turn times AND the most extensive advanced technology (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
chemicals and if everyday exposure could affect long-term health. Understanding Polyurethane Foam Composition A chemical reaction between isocyanates and polyols produces polyurethane foam, which has a solid structure. The density, flexibility, and resilience of the foam are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Plastics offers large-scale capacity for converting our LAST-A-FOAM® polyurethane foam, high-density foam materials, and other nonmetallic substrates into production parts for OEMs and Tier 1 (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1792/1/compositegolfdriver.PDF
Finally a second complete club head model having a greater accuracy was run, leading to the final design that was then used to try to build few prototypes (one in high density foam and one in composite material).
-
Design of a prototype miniature autonomous underwater vehicle
High den- sity foam is chosen for our prototype work since it is easy to machine and inexpensive.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59908/676695646-MIT.pdf?sequence=2
To gain a physical grasp on this concept, a prototype was constructed of high - density foam .
-
Design of a Freeway-Capable Narrow Lane Vehicle*
The ¼ scale model will be constructed from high - density rigid foam at the rapid prototyping lab at the Art Center College of Design in Pasadena, CA.
-
A Quasi-Planar Conical Antenna With Broad Bandwidth and Omnidirectional Pattern for Ultrawideband Radar Sensor Network Applications
Three antenna prototypes are fabricated by using high density polyurethane foam as the dielectric loading material.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41800/46973063-MIT.pdf?sequence=2
A female subject of relatively small stature (- 5'2" inches tall, 100 lbs) was seated on both the higher density prototype and on a monolithic block of foam of the same size and type as the prototype.
-
The creation of a public database of precision phantoms to facilitate the evaluation and standardization of advanced visualization and quantification software
The third phantom is made from a commercially available material known as Last-A-Foam® FR-7100 (General Plastics Manufacturing Company, Tacoma, WA), a rigid, high - density polyurethane foam intended for styling models, prototypes , mold patterns, and other modeling applications.
-
Initial Stability of a Cementless Acetabular Cup Design: Experimental Investigation on the Effect of Adding Fins to the Rim of the Cup
… graph shows the axial stability of the 3 acetabular cups measured in the 4 tested conditions (12F: prototype cup with 12 fins, 2F: ANCA-FIT cup with 2 fins, 0F: prototype cup without fins, HD: high - density foam [0.5 g/cm3 ], LD …
-
The Sea-Scout: A Novel Multi-Mode Autonomous Vehicle
prototype of the robot used wheels made of high density foam .
-
ZASMHBA0003036
For prototype work and resin-coated and sculptured high - density foam , a framework covered with a nonporous face sheet such as sheet metal, a precured ply, or a plaster model may be used.
Indicates content that may require registration and/or purchase.