Products/Services for High Density Foam Rubber Tubing

  • Rubber Tubing-Image
    Rubber Tubing - (218 companies)
    ...construction. Materials What distinguishes rubber tubing from other types of tubing is its rubber-based construction. Rubbers are elastomers, materials which have high yield strengths which allow them to be stretched much farther...
    Material
    Key Brands / Trademarks
    Design Units
  • Tubing-Image
    Tubing - (2415 companies)
    ...and drainage. Vinyl plastic tubing is a flexible material that offers high performance and has a broad range of chemical resistance, but is not recommended for use with food, beverages, or drugs. Other Materials. Rubber tubing is used for flow lines...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...
  •  
    Foam Insulation - (94 companies)
    Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source. Foam insulation is typically a low-density elastomer or polymer in the form...
  • Elastomers and Rubber Compounds-Image
    Elastomers and Rubber Compounds - (538 companies)
    Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). How to Select Elastomers and Rubber Materials. Elastomers and rubber materials are natural or synthetic...
  •  
    Insulation Jacketing - (77 companies)
    Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold...
  •  
    Specialty Polymers and Resins - (452 companies)
    ...seals, and parts for petroleum drilling equipment. Specialty elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation). They are based on chemical systems such as polyurethane...
  •  
    Plastic Tubing - (607 companies)
    ...types of plastic. EVA (Ethyl Vinyl Acetate) is a plastic that exhibits high impact strength, excellent low temperature properties, and good resistance to grease, oil, and weathering. EVA tubing is an excellent substitute for types of vinyl tubing used...
  •  
    Caps, Grips, and Closures - (534 companies)
    ...in wide use; it is tough and resistant and has good pressure ratings and mechanical strength for its cost. Polyethylene (PE) comes in high density (HD) and low density (LD) forms. The high density form is a high strength, rigid plastic...
  •  
    Industrial Pipe - (1677 companies)
    CPVC, EDPM, fiberglass or composite, fluoropolymers (PFA, FEP), glass or glass-lined, gray or cast iron, ductile iron, lead, neoprene or rubber or elastomer, nylon or polyamide, polyethylene (PE), polypropylene (PP), PTFE or PTFE lined, PVC, carbon...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.