Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for
- Filtration Grade (Micron Rating): 0.5 to 70 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Water
-
Supplier: Pall Water
Description: Coreless large diameter cartridge Available in both polypropylene and polyester felt media High flow rate per filter cartridge Up to 2x service life vs. comparable coarse large-volume filter elements Available in a variety of filter lengths and grades
-
Supplier: ISC Sales, Inc.
Description: ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended
- Maximum Liquid Flow: 25 to 125 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 200 F
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
-
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: of solutions with high|low pH and for SIP/CIP-cycles. The increased effective filtration area of Sartopore 2 HF filter cartridges allows for highest flow rates and assures thereby most economic design of filtration systems. Sartopore 2 HF filter cartridges
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: of operation and cartridge change-outs. High Flow housings also allow for a smaller foot print and greater flow rates over standard 2.5″ diameter cartridges. Shelco’s High Flow Eco Housings are designed for residential, commercial and light industrial
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Other, Water
- Filtration Product: Coolants
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Power Generation, Waste Treatment
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartobran® P 0.1 μm rated, high-flow filter cartridges are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters. The Sartobran P's cellulose acetate membrane offers
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Pressure: 29 to 58 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Watts
Description: Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20BBM cartridges fit in Full-Flow (B-B) filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Hayward Flow Control
Description: Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron Ratings for
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Watts
Description: Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility Optimized for retention and excellent flow rates Heavy duty components
- Filtration Grade (Micron Rating): 0.5 to 50 µm
- Maximum Temperature: 176 F
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: RS Components, Ltd.
Description: High flow 5 micron sediment cartridge
- Filtration Grade (Micron Rating): 5 µm
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Mar Cor Purification
Description: FiberFlo “NN” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length. Their single-material construction gives them broad compatibility
- Filtration Grade (Micron Rating): 0.03 to 1 µm
- Maximum Pressure: 120 psi
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Filter Housings for High Flow Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation Holds thirty-six (36) or
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps,
- Filtration Grade (Micron Rating): 1.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: sterilization of the filters. Flexibility: Sartoclean CA filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Documentation: Sartoclean CA
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Thermon, Inc
Description: Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 30 psi
- Type: Cartridge
-
Supplier: Harbory Filtration
Description: PFA pleated filter cartridge is made of polytetrafluoroethylene membrane and perfluoro polymer structure under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high flow
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 21.75552590357955 to 58.0147357428788 psi
- Type: Cartridge
- Features: Other
-
Supplier: Harbory Filtration
Description: 130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput,
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 52.8 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: ISC Sales, Inc.
Description: The CSF series single open end cartridge housing accepts either 222 or 226 style elements, and is made of 316L Stainless Steel with a maximum design working pressure of 300 P.S.I. (20 bar) @ 200°F (93°C). Designed with a quick locking ring closure for easy cartridge change outs. ISC's
- Maximum Pressure: 300 psi
- Maximum Temperature: 200 F
- Features: Chemicals, Full Flow, Other, Water
- Additional Features: FDA Compliant
-
Supplier: Harbory Filtration
Description: 83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput,
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 26.4 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Eaton
Description: increased membrane filter cartridge service life The larger filter area gives a greater filter performance Variable flow Minimum product loss with flow from inside to outside Backwashable at up to 29 psig (200 kPa, 2 bar) at 176 °F (80 °C) High
- Filtration Grade (Micron Rating): 0.2 to 20 µm
- Maximum Pressure: 69 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Harbory Filtration
Description: PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter
- Filtration Grade (Micron Rating): 0.1 to 100 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
- Type: Cartridge
-
Supplier: ISC Sales, Inc.
Description: The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from
- Filtration Grade (Micron Rating): 0.5 to 125 µm
- Maximum Temperature: 150 to 300 F
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Lubricants, Oil, Water
-
Supplier: Eaton
Description: LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in water and other liquids. LOFSORB filter cartridges from
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
Supplier: Eaton
Description: BECO PROTECT PP Pure depth filter cartridges are designed for pre- and fine depth filtration of many types of beverages, liquid food, cosmetics, fine chemicals, and process water. This filter cartridge's pleated polypropylene (PP) filter material prpovides greater
- Filtration Grade (Micron Rating): 0.6 to 20 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Mar Cor Purification
Description: fluid applications. This most advanced of filtration technologies also provides high flows with high filter efficiency for savings in system design. Standard Features Higher flow rates at lower pressure drops Extended life—cleanable, sanitizable Removes pyrogens
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CW Series filter cartridges provide reliable removal of particulate and chemical contaminant from animal and vegetable oils, organic acids, alkalis and organic solvents. CW Series filter cartridges are very effective for the removal of chlorine and sediment from
-
Supplier: Eaton
Description: asymmetric polyethersulfone membrane provides high microbiological retention and can be integrity tested The high filter area and asymmetric membrane structure of polyethersulfone offers exceptionally high flow rates and outstanding service life The special design
- Filtration Grade (Micron Rating): 0.45 to 0.65 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Hilliard Corporation (The)
Description: The Hilite cartridges feature a high-grade calcined fuller’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These
- Maximum Liquid Flow: 0.4 to 2 GPM
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Hydraulic Fluid, Lubricants, Oil
- Filter Medium Material: Diatomaceous Earth (DE)
-
Supplier: Hilliard Corporation (The)
Description: Solids Removal - Mid Stream Gas - Oil & Gas - Power Generation - Refinery - Waste Water Filter Cartridge Testing The HILCO lab performs a vast array of tests that include analyzing industrial fluids, filter cartridge and filtration equipment component’s, filter
- Test / Certify To: ASTM, ISO
- Capabilities: Evaluation and Analysis
- Industry: Fuels / Gas & Oil, Hydraulics / Pneumatics, Industrial
- Services: Oil Analysis / Fluids Testing, Performance Testing
-
Supplier: Serfilco, Ltd.
Description: on a PP core and EPDM gaskets. Maximum operating temperature 150°F. Flow rate 2gpm per each 10" length. CARBONEX W Contains extra high quality granular activated carbon designed to remove or substantially reduce chlorine and other chemicals, unpleasant tastes, odors and sediment from
-
Description: and beverage, and other high purity applications. This regulator is also ideal for high flow, high purity air (CDA and APR) in semiconductor and biotech facilities. Features & Benefits: Optional neoprene diaphragm provides exceptional sensitivity for precise pressure
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 5
-
Supplier: Cole-Parmer
Description: compact size. Filters have up to six times more surface area compared to other pleated membrane filters, providing greater capacity and longer filter life. The unique membrane structure helps remove bacteria, high-level endotoxins, pyrogens, and spores
ideal for a - Housing Material: Other
- Filter Medium Material: Polysulfone
Find Suppliers by Category Top
Featured Products Top
-
Temperature and Pressure:PP cartridges typically handle ≤80°C 6, while PES withstands steam sterilization (121°C) 8.Verify maximum pressure limits (e.g., 2.8 bar for PES) . Flow Rate: High-flow PP pleated cartridges (e (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
83 diameter high flow pleated filter cartridge is a type of filtration device designed to handle high flow rates while maintaining efficient filtration. Here is an introduction to its key features and advantages: High Flow Rate Designed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
hydrophilic PTFE filter cartridge can directly filter aqueous solutions without pre-wetting. It features extensive chemical compatibility (strong acid and strong alkali resis-tance), high temperature resistance, low temperature resistance, low extractableslow adsorption, etc (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
of filter cartridge types, such as string wound filter cartridge, pleated filter cartridge, activated carbon filter cartridge, making them suitable for various filtration needs. Flow Capacity: These housings are designed to handle higher flow rates, making (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
GF series pleated filter cartridge is made of high porosity glass fiber (GF)membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants. It features high flux, high dirt holding resistance, high interception (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
— Minimizes product loss in biological and pharmaceutical filtration High Flow Rate — Asymmetric pore structure delivers high throughput at low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. PES Filter Cartridges (Polyethersulfone): Offer high flow rates and low protein adsorption; acid and alkali resistant; ideal for pharmaceutical and biotechnology fields (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Offshore Water Treatment Chemicals (.pdf)
with a standard cartridge filter housing which would accept five 40" filters. This selection was made to assure that the effective filtration surface area was equal or greater than the single High Flow filter.
-
Interphex Booth Previews
the collection chamber of conventional housings, and incorporates a specially machined, angled cartridge plate that allows for complete drainage. High Flow, Inert Valve Options , offers a wide range of fluid-control options. Its new Scientific Series 8296/8396 valves are two- and three-way solenoids for use
More Information Top
-
Cartridge Filter Exporters, Cartridge Filter Selling Leads
Sell High Flow Cartridge Filter .
-
Home Product Making Machinery Manufacturers (Page 4). Home Product Making Machinery Product Catalogs Directory
Custom 50 Micron Water Filter High Flow Filter Cartridges For Power Plant .
-
3M™ PERP- 740KF Series
Efficiency: The 3M™ PERP-740KF series high flow filter cartridges are rated using a silica test challenge in water at 40 gpm (9 cu m/hr).
-
08.29.11 -- New Agriculture Practices Could Boost Food Production Plus Protect The Environment
Ultipleat® High Flow Filter Cartridges .
-
Evaluating the photoalteration of estuarine dissolved organic matter using direct temperature-resolved mass spectrometry and UV-visible spectroscopy
In the laboratory (<1 hour from sample sites), the samples were immediately gravity-filtered through either 0.2 mm nylon (Whatman Polycap AS75) or 0.1 mm Teflon (Whatman Polycap TF75) high - flow car- tridge filters that had been pre-cleaned with…
-
Iodine-129 Analysis of NTS Near-Field Groundwater Samples on the Multi-Collector ICP-MS
…lamps 15 mL conical bottom polypropylene centrifuge tubes 10 mL glass centrifuge cones with screw-top closure pasteur pipets and plastic transfer pipets Autopipettes with disposable tips Water filtration pump and 0.45 micron high - flow filter cartridges pH test strips –…
-
Aerex 2 Hydrophobic
Cartridge Filters
Aerex 2 0.2 µm hydrophobic cartridge filters provide high flow rates at low pressure differentials.
-
Lenntech
High Flow Capacity Filter Cartridge .
-
Aquasart® Cartridge 5412707A2 - Sartorius AG
Flow Rates: The high effective filtration area of Aquasart® PS filter cartridges allows highest flow rates and economic filtration system design.
-
Kohler K-6665-F-BN Wellspring Contemporary Beverage Faucet Complete with Aquifer Water Filtration System, Vibrant Brushed Nickel at PlumberSurplus.com
Kohler K-201 Aquifer High - Flow Refill Filter Cartridge .
Indicates content that may require registration and/or purchase.