Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: Large area, high-speed Si PIN photodiode The S3071 is a Si PIN photodiode having a relatively large photosensitive area yet it offers excellent frequency response at 40 MHz. This photodiode is suitable for FSO(free space optics) and high-speed pulsed light
- Sensitivity: 0.54 A/W
- Spectral Response Range: 320 to 1,060 nm
- Active Area Diameter or Length: 5.000000000000001 mm
- Active Area Height: 5.000000000000001 mm
-
Supplier: Electro Optical Components, Inc.
Description: can be used with high frequency modulated laser or LED emission because of their fast response time.
- Sensitivity: 0.6 to 1.2 A/W
- Spectral Response Range: 800,000,000 to 4,900,000,000 nm
- Active Area Diameter or Length: 0.20000000000000004 to 2 mm
- Rise Time: 1 to 250 ns
-
Supplier: ams
Description: The TSL238T light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
-
Supplier: ams
Description: The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Electro Optical Components, Inc.
Description: Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI Shielded Case Users of high frequency components are often confronted with problems
- Bandwidth: 400,000 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Outputs: Voltage Output
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: ams
Description: The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Broadcom Inc.
Description: This family of gate drive optocouplers have a GaAsP LED. The LED is optically coupled to an integrated circuit with a power stage. These optocouplers are ideally suited for high frequency driving of power IGBT and MOSFETs used in Plasma Display Panels, high performance DC/DC
- Isolation Voltage: 1,181 volts
- Rise Time: 0.025 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Hamamatsu Photonics Europe
Description: Features - Peak sensitivity wavelength: 840 nm (gain=100) - Low bias operation: Breakdown voltage=200 V max. - High-speed response: Cutoff frequency=650 MHz typ. (S12426-02, λ=900 nm, M=100)
- Sensitivity: 0.52 A/W
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 0.20000000000000004 mm
- Active Area Height: 0.20000000000000004 mm
-
Description: Describes the use of the Real Frequency Technique for designing and realizing RF/microwave amplifiers and circuits This book focuses on the authors' Real Frequency Technique (RFT) and its application to a wide variety of multi-stage microwave amplifiers and active filters, and passive
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Hamamatsu Photonics Europe
Description: also provide excellent noise and frequency characteristics. We provide an evaluation kit for these products. Contact us for detailed information. Features -High-speed response: 180 MHz -Two-level gain switch function (low gain: single output, high gain: differential output)
- Number of Channels: 1
- Spectral Response: 400 to 1,100 nm
- Voltage Output Sensitivity: 3,200 V/W
- Module Type: Avalanche Photodiode
-
Supplier: Hamamatsu Photonics Europe
Description: The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this PMT module provides high gain, wide dynamic range, and high speed
- Active Area Diameter or Length: 8 mm
- Active Area Height: 8 mm
- Applied Voltage: 5.5 volts
-
Supplier: Newport MKS
Description: The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0.01 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 1544-B DC-Coupled NIR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0.01 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Artifex Engineering
Description: changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high signal-noise-ratio
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 65 kHz to 20 GHz Bandwidth 12 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 20 GHz frequency
- Frequency Range: 0.000065 to 20 GHz
- DC Voltage: 50 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: ValueTronics International, Inc.
Description: measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 300 kHz to 20 GHz modulation frequency Calibrated frequency response measurements of high-speed optical, electro-optical, and electrical components 1300, or
-
Supplier: Intellisense Microelectronics Ltd.
Description: external clock to adjust emission frequency and duty cycle; frequency programming or inter-sensor synchronization allows multiple sensors to work side by side • Emission drive: 5µs/50µs pulse, 20µs/200µs pulse, or clock-controlled external pulse • The external circuit is simple,
- Features: Photoelectric Sensors
-
Supplier: Electro Optical Components, Inc.
Description: corresponding bandwidth. Bandwidth and Frequency Response FEMTO ultra low-noise current amplifiers show almost ideal behavior without the need for special adaptations or frequency compensations. Bandwidth and frequency response are independent of source capacitance up to 10nF.
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 7 kHz to 15 GHz Clean Transient Response with 21 ps Risetime Rated 16V, 500 mA Small Footprint, .375"x.375" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: The SM101 is a very small footprint high performance surface
- Frequency Range: 0.000007 to 15 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component
- Frequency Range: 0.000014 to 13 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Microwave Photonic Systems, Inc.
Description: communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrical Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB, Optical Impulse
- Test Equipment Type: Hand Held
-
Supplier: ASTM International
Description: potential can be measured in this configuration. 1.2 The laser beam travelling through the probe measuring the scattered light from the sample of nanoparticles, in all three platforms, is partially reflected back to the same photodiode detector, and the high optical power of the laser
-
Supplier: Intellisense Microelectronics Ltd.
Description: 1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including background
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can (read more)
Browse Lasers Datasheets for World Star Tech -
green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These (read more)
Browse Diode Lasers Datasheets for World Star Tech -
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Amplifying High-Impedence Sensors ? Photodiode Example
AN951 Amplifying High-Impedance Sensors - Photodiode Example and C reduce the output noise. The output noiseR N N Author: Kumen Blake and Steven Bible is also kept low by not over-compensating the feedback Microchip Technology Inc. loop. INTRODUCTION C F Embedded systems contain many types
-
Neutron Hardness of Photodiodes For Use in Passice Rubidium Frequency Standards (.pdf)
The photodiode used for optical detection of the atomic resonance in a passive rubidium frequency standard (RFS) is a critical component that can limit the radiation hardness of the standard at high neutronfluence levels. With the goal of obtaining a more neutron-resistant photodiode than
More Information Top
-
Ultra-high Frequency Linear Fiber Optic Systems
B Ultra- high Frequency Photodiodes and Receivers . . . . . . . . . .
-
Theory And Status Of High Performance Heterodyne Detectors
…CO2 laser pulse, 2) a raster scan across the active area with a CO2 beam modu- lated at 1 GHz, 3) the frequency spectrum of the local- oscillator- induced shot noise, 4) measurement of the high frequency photodiode impedance (with and without…
-
Wide-Bandwidth CO2 Laser Photomixers
frequency spectra of the local -oscillator- induced shot noise, 4) measurement of the high frequency photodiode impedance (with and without LO flux) using an RF network analyzer, and 5) blackbody heterodyne radiometric measurements to determine the NEP at various frequencies.
-
EFFECT OF FLUCTUATIONS OF DC CURRENT ON PROPERTIES OF PLASMA JET GENERATED IN PLASMA SPRAYING TORCH WITH GERDIEN ARC
For the both types of power supply the arc characteristics were measured, time aver- aged plasma jet properties were determined from spectroscopic measurements and plasma jet fluctuations were analysed on the basis of diagnostics with an ar- ray of high frequency photodiodes .
-
CMOS detector with combined in-situ demodulation and image acquisition
The grey shaded squares indicate high frequency photodiodes for demodulation, the white squares indicate LF photodiodes for the image acquisition.
-
Low-frequency noise, reliability, and quality of high-speed avalanche breakdown detectors
However, in devices with thin multiplication length, that often takes place for high frequency photodiodes , nonlocal effects become significant, and it needs to account the path that a carrier travels before gaining sufficient energy for impact ionization [12, 13].
-
Miniature oscillators based on optical whispering gallery mode resonators
To operate the device we lock a laser to the high-Q resonator also used as an electro-optic modulator (EOM) [14], send the light exiting the resonator to a high frequency photodiode , amplify the microwave signal escaping the diode and apply…
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
It is very useful when you need to get something working quickly, for example, a high frequency photodiode front end or a diplexer (see the problems in the Supplementary Material).
-
Analogue Optical Fibre Communications
The electrical beat spectrum from each device was displayed on an if spectrum analyser via a preselected external mixer and a high frequency photodiode .
-
Simple and economic optical high-speed photo-detector ac response determination method in the 850 nm spectral range
…Anderson T, Johnston A R and Eklund H 1980 Temporal and frequency response measurements of avalanche photodiodes from noise measurements Appl. Opt. 19 3496–9 Baney D M, Sorin W V and Newton S A 1994 High frequency photodiode characterization using a filtered…
Indicates content that may require registration and/or purchase.