Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: igus® inc.
Description: The SLWT-1080 double linear unit offers a high degree of flexibility. Very flat and compact, the SLWT combines two lead screw systems in one structure. Each carriage can be controlled separately in the unit. Different lead screw pitches can be combined Separate
- Stroke or X-Axis Travel: 29.527575 inch
- Features: Electrical
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 19.68503937007875 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in
- Stroke or X-Axis Travel: 29.527575 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: igus® inc.
Description: dryspin® high helix lead screw made from stainless steel, rolled Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm dryspin® high helix lead screw made of aluminium Rolled and tribo-optimised coating of EN AW 6082 material,
- Length: 1.550000837 to 4.650002511 inch
- O.D Screw Diameter: 0.25 to 0.79 inch
- Screw Lead: 0.1 to 3.5433070866141736 inches per
- Screw Type: Lead Screw
-
Supplier: Ewellix
Description: compactness and high load capacity are required. Compact inverted roller screws operate on the same principle as planetary roller screws, whereby the roller run is synchronised with the threaded spindle via gears. They offer an excellent combination of high strength, low
- Dynamic Load Rating: 58,223.2 lbs
- Maximum Static Load Capacity: 125,663.2 lbs
-
Supplier: Ernst Timing Screw Company
Description: different functions. The screw has a vertical section in the screw pitch that momentarily halts the container in its forward motion. It is useful for such actions as banding, sleeving, labeling, cottoning, leaflet placement, in-line filling, closing, plugging operations.
-
Supplier: MPS Micro Precision Systems AG
Description: configured to your requirements. Plug and play Ø12mm actuator, easy to integrate Combination stepper motor Ø12 + integrated high precision ball screw (rotor supported by the ball screw) : best trade off dynamic-precision-compactness-simplicity Excellent positioning precision in
- Rated Force: 2.0232 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: igus® inc.
Description: Special Features Pitch 10 x 12, 10 x 50, 18 x 100 Steep-threaded spindle High-Speed-solution Maintenance-free, self lubricating
- Stroke or X-Axis Travel: 29.527575 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Rated Force: 89.92 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Aries Electronics, Inc.
Description: FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and becomes part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy-to-use removal
- Contact Resistance: 70 milliohms
- Operating Temperature: -40 to 200 C
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
-
Supplier: igus® inc.
Description: Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail
- Stroke or X-Axis Travel: 11.81103 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Artifex Engineering
Description: This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by
- Z-Axis Travel: 2.755907 to 5.511814 inch
- Carriage Load: 22 lbs
- Base Length: 2.755907 to 5.511814 inch
- Base Width: 7.086618 inch
-
Supplier: Festo Corporation
Description: Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches
- Shaft / Table Radial Load Capacity: 29.224 lbs
- Linear Stroke: 7.87402 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Kollmorgen Corporation
Description: for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt drives
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 30 to 118 in/sec
- Rated Force: 300 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin
- Gage / Instrument Type: Micrometer
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin
- Gage / Instrument Type: Micrometer
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin
- Gage / Instrument Type: Micrometer
-
Supplier: Edmund Optics Inc.
Description: axes in different configurations.The thru-hole model accepts 1x32TPI centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show
- Stroke or X-Axis Travel: 0.5118113 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Edmund Optics Inc.
Description: axes in different configurations.The thru-hole model accepts 1x32TPI centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show
- Stroke or X-Axis Travel: 0.5118113 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Edmund Optics Inc.
Description: axes in different configurations.The thru-hole model accepts 1x32TPI centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show
- Stroke or X-Axis Travel: 0.5118113 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Edmund Optics Inc.
Description: axes in different configurations.The thru-hole model accepts 1x32TPI centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.75 inch
- Carriage Width: 2.75 inch
-
Supplier: Win Source Electronics
Description: Limited Depth: 18.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 250 V Lead Pitch: 5.08 mm Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Ambient
- Voltage Rating: 250 volts
- Current Rating: 12 amps
-
Supplier: Portescap
Description: 26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights
- Stroke or X-Axis Travel: 0.51968532 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 0.78740157480315 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: KEMET Electronics Corporation
Description: Radial pitch 5.0 ÷ 37.5 mm DC-link applications Coupling/decoupling Bypassing Input and output filtering for high frequency applications SMD Construction Dielectric: PEN/PET/PPS/Paper Encapsulated/non-encapsulated DC-link applications Coupling/decoupling Bypassing Input and output
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: TE Connectivity
Description: Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Nickel Panel Ground Feature Type : None Panel Grounding : Without
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 8 #
- Contact Pitch: 6.603996433841926 mm
-
Supplier: TE Connectivity
Description: Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Shape & Form : Four Beam Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 5.94 MM [.234
- Current Rating: 2.25 to 3 amps
- Insulation Resistance: 2 Mohms
- Operating Temperature: -65 to 125 C
- Number of Contacts: 120
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.
- Length: 1.968505 inch
- O.D Screw Diameter: 0.70078778 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
Find Suppliers by Category Top
Featured Products Top
-
with the Lead Fixture Assembly (part# U306784). This accessory adds an additional thread capability to the Labmaster line, which already includes internal parallel thread pitch/minor diameter, external parallel thread pitch/major diameter and external National Pipe Tapered (NPT) pitch diameter (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
pitch, current capacity, and lifecycle status. Choosing the wrong series may lead to PCB incompatibility, overheating, or long-term maintenance headaches. This guide helps engineers navigate JST ZER-02V-S, B2B-PH-K-S, and B2B-XH-A connectors efficiently (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
from 10 grooves (.637" pitch diameter) to 72 grooves (4.584" pitch diameter). Bores range from .1875" to .500". Materials include aluminum alloy, clear anodized; steel, black oxide; fiberglass reinforced polycarbonate; and fiberglass reinforced nylon. Fasteners include set screws and our patented (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
The Ultimate Tapping Screw for Plastics
The marketplace is flooded by offerings of some format of high performance self-tapping screw that claims to work better than anything else for threading into plastic. Most seem to have more than just general buzz going for them; different flank angles, tailored pitches, graduated point diameters
More Information Top
-
Design of a torque controller for the adept-2 robot
The main constraint consisted of a piece of 0.5 inch aluminum plate which was driven manually by a high - pitch lead screw .
-
AIAA Journal > Novel Aerodynamic Device for Wake Vortex Alleviation
We use a 3=16 in: OD (outside diameter) multiple-start high pitch angle steel lead screw to move the flap in the spanwise direction 0:37 in: per revolution.
-
Novel mechanical design of biped robot SHERPA using 2 DOF cable differential modular joints
The hollow shaft rotative actuator associated with high pitch ball bearing screw leads to high force backdrivable linear actuator.
-
Machine Vision and Mechatronics in Practice
Although larger lead - screw pitches provide higher traversal speeds, one serious problem with increasing the lead-screw pitch is that the gear ratio could drop so low to the point where the gravity-driven force of the load, in the direction of …
-
REACTOR DEVELOPMENT PROGRAM PROGRESS REPORT FOR DECEMBER 1960
High pitched noise from the lead screw and nut on one unit was found to be due to wear of the nut.
-
Manufacturing of Natural Fibre Reinforced Polymer Composites
… the case of counterrotating screw, the matter was more homoge- nized which allows a high shear stress, compared to corotating configuration when the matter undergoes less shear stress due to the large pitch of screw , leading to higher pressure and torque of …
-
Stepper Systems - World - 2012
Higher accuracy lead screws have a smaller pitch and produce a smaller linear movement per each motor revolution.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
An alternative architecture consists in driving a typical high lead nut along its lead screw with a fine pitch screw offset parallel to the high lead screw.
-
Nanometer resolution actuator with multimillimeter range and power-off hold
In order to achieve high resolution, the lead screw must have a high screw pitch .
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
integrated in the ball screw nuts of high precision, small pitch of the lead screw and nut mechanism makes the return quantity decrease, resolution enhancement and self-locking performance improve; linear guide mechanism makes the CCD lens mount is stable enough, the …
Indicates content that may require registration and/or purchase.