-
Supplier: Marki Microwave LLC
Description: when compared to cumbersome user-designed bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BTN2-0018 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.003 to 18 GHz
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome user-designed bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BT1-0050 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.0002 to 50 GHz
-
Supplier: Marki Microwave LLC
Description: when compared to cumbersome user-designed bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BTN1-0026 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.0005 to 26.5 GHz
-
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome user-designed bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BT2-0040 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.0002 to 40 GHz
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 8 Amps 100 V 1 GHz to 5 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is capable of carrying up to 8 Amps of DC current. Unlike most high current bias tees that are
- Frequency Range: 1 to 4 GHz
- DC Voltage: 100 volts
- DC Current: 8,000 milliamps
- Impedance: 50 Ohm
-
Supplier: Picosecond Pulse Labs, Inc.
Description: The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power
- Frequency Range: 0.00003 to 40 GHz
- DC Voltage: 100 volts
- DC Current: 2,000 milliamps
- Connector Type: 2.4 mm, 2.92 mm
-
Supplier: Mini-Circuits
Description: Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30 dBm (1W)
- Frequency Range: 10 to 40 GHz
- DC Voltage: 35 volts
- DC Current: 500 milliamps
- Insertion Loss: 0.5 dB
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an
- Frequency Range: 1.4 to 26.5 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.8 :1
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices,
- Frequency Range: 10 to 26.5 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.5 :1
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices,
- Frequency Range: 10 to 40 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.9 :1
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an
- Frequency Range: 6 to 20 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.85 :1
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input
- Frequency Range: 0.01 to 12 GHz
- VSWR: 1.05 :1
- Insertion Loss: 0.1 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZABT-80W-13-S+ is a coaxial bias-tee providing high power handling, low loss and high isolation across the 20 to 1000 MHz band. Capable of handling up to 5A DC current, this model is ideal for high power systems requiring DC feed on the
- Frequency Range: 0.02 to 1 GHz
- VSWR: 1.06 to 1.2 :1
- Insertion Loss: 0.15 to 0.6 dB
- RoHS Compliant: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input
- Frequency Range: 0.01 to 20 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.2 dB
-
Supplier: Richardson RFPD
Description: Bias current, RF gain and output power are controlled with a gate supply voltage (VG). Typical current consumption is less than 300 mA at maximum output power. The MAAP-011232 is well suited to both power and driver requirements for multiple applications such as LMR,
- Frequency Range: 100 to 3,000 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 29 dBm
- Minimum Operating Voltage: 9 volts
-
Supplier: Richardson RFPD
Description: The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package. The MAAL-011129 has an integrated active bias circuit and bias
- Frequency Range: 18,000 to 31,500 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 16 dBm
- Noise Figure: 2.5 dB
-
Supplier: ValueTronics International, Inc.
Description: signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN
- Frequency Range: 40,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: repairs. AdditionalFeatures: Cable and Antenna Analyzer Spectrum Analyzer Power Meter High Accuracy Power Meter Channel Scanner Transmission Measurement Interference Analyzer GPS Receiver P25 Signal Analyzer P25 Talk-Out Coverage Measurements iDEN Signal Analyzer Variable
- Frequency Range: 1,600,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA/EV-DO WiMAX Fixed/Mobile Vector Signal Generator Zero-span IF Output Gated Sweep Standard GPS receiver, GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors up to 26 GHz
- Frequency Range: 7,100,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees are used in a variety of applications, but are (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
470nF at 0V bias Minimum 210nF at 600V bias 110nF at 600V bias 140nF at 600V bias With our new line of Hiteca™ MLCCs we can help customers optimize their power electronics, as these high-capacitance MLCCs are designed to operate reliably and efficiently, even in the most demanding applications. (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
. Switches need a bias power source to supply the gate power, and this frequently demands the use of multiple power supplies isolated from the controlled ground. Designing these power supplies occupies significant valuable engineering time. Adding components to the design adds to the cost, size (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification. The QPB1840N is equipped with an (read more)
Browse Power Amplifiers Datasheets for Qorvo
More Information Top
-
High power active harmonic load-pull system for characterization of high power 100-watt transistors
High Power Bias - tee .
-
Nonlinear characterization of GaN HEMT
The system consists of a CW signal source, a pre-amplifier, an isolator, two directional couplers at the input and output, a bias-tee at the input, a high power bias - tee at the output, the automatic tuner at the input and …
-
High power harmonic active load-pull using broadband impedance transformers [power transistor measurement]
A high power bias - tee has also been developed at Cardiff University Centre for High Frequency Engineering"] Apart from the DUT, the characteristic impedance of the system is 50Ohm.
-
GaN HEMT Technology Development Assessment through Nonlinear Characterization
… involved in GaN HEMTs nonlinear characterization, some ad hoc solutions are implemented in the set-up: • a protection circuit, in series to the DC drain supply • a chuck cooling system • low loss directional couplers • high power bias - tees .
-
European Microwave Week 2005, 3-7 October 2005, CNIT la Defense, Paris, France - Book of Abstracts
The unique characteristics of the high - power bias - tee increases the performance of the measurement system up to 12GHz, 100W CW for the RF channel, and 100V, 10A for the DC channel.
-
High-power time-domain measurement bench for power amplifier development
Figure 4: Realized high - power bias - tee .
-
Miniature bias-tee networks integrated in micro-coaxial lines
In conclusion, this paper demonstrates miniature high- current high - power bias - tee networks in both 12 and 50 Ω microcoaxial impedance environments.
-
Self-Consistent Electrothermal Modeling of Class A, AB, and B Power GaN HEMTs Under Modulated RF Excitation
The measurement setup included high - power bias - tees with lower 3-dB cutoff fre- quency around 5 MHz; such components were characterized, modeled, and taken into account in the simulations; however, the impact on IM3s, when compared with simulations carried out using …
-
Hybrid lidar radar receiver for underwater imaging applications
… Microwave), IF Bandpass filter centered at 10.7MHz (SBP-10.7+, Mini- Circuits), RF Bandpass filter from 800MHz to 1050MHz (VBFZ-925-S+, Mini-Circuits), DC Block (BLK-89+, Mini- Circuits), High Voltage Bias Tee (Custom), High Power Amplifier (ZHL-1000-3W …
-
Low-V&pgr; high-thermal-stability electro-optic polymer waveguide modulators using the full potenetial of high-&mgr;&bgr; chromophores with a DC bias voltage
P. Poire and F. M. Ghannouchi, " Bias tee delivers high - power wide-bandwidth operation," Microwave & RF, vol.
Indicates content that may require registration and/or purchase.