-
Supplier: Edmund Optics Inc.
Description: IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation.
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 850 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 940 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
-
Supplier: Streamlight, Inc.
Description: providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: InspectorTools
Description: Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of surface applications
-
Supplier: Newport MKS
Description: Easily locate and analyze high power laser sources up to 10KW/cm2 in the infrared (IR) with this High Power Sensor Card. Converts IR radiation from 950-1150 nm and 1480 - 1650 nm to visible green light. Suitable for CW and pulsed lasers with a 23 x 23 mm
- Features: Specialty / Other
-
Supplier: Banner Engineering Corp.
Description: Overview Four high-intensity, visible wavelengths, plus IR High-power, solid-state LED array; continuous or strobed operation is selectable via sensor software (P4 models) or via hookup Optically isolated strobe signal Maintenance-free, rugged construction Built-in
- Active Area Diameter or Length: 2.7952771 to 3.3464585 inch
- Active Area Width: 2.7952771 to 8.661422 inch
- Lifetime: 10,000 to 20,000 hours
- Wavelength: 660 to 940 nm
-
Supplier: Newport MKS
Description: visualization of spatial mode patterns. High Sensitivity and High Damage Threshold Versions Low power cards can detect down to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage
- Features: Specialty / Other
-
UV Light Systems - MID-IR Sensor Card, 5.0 - 20.0 µm, High Power, 2 x 1.5 in Active Area -- F-IRC6-HSupplier: Newport MKS
Description: visualization of spatial mode patterns. High Sensitivity and High Damage Threshold Versions Low power cards can detect down to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage
- Features: Specialty / Other
-
Supplier: Metaphase Technologies, Inc.
Description: High Power Line Light 1" The MetaBright™ line light produces extremely high brightness and uniform line across the 1" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and
- Active Area Diameter or Length: 1 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 35" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1
- Active Area Diameter or Length: 35 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1
- Active Area Diameter or Length: 10 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 110” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally Reinforced Sides Equipped with
- Active Area Diameter or Length: 110 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Larson Electronics LLC
Description: compact, high powered LED emitter light produces 2 distinct light output types. The top two LEDs are based on a 3 watt IR packages, which are available in either 850nm or 940nm. The range of the IR lighting, with appropriate night vision equipment will exceed 1000 feet. The
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-100-IR LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 18,000 lumens of infrared light while drawing only 300 watts of
-
Supplier: Newport MKS
Description: to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage threshold up to 120 W/cm2. The high power sensor card has a larger area and can be used conventionally by directly exposing the
- Features: Specialty / Other
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer identifies
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Larson Electronics LLC
Description: with 3 position toggle switch. Power leads from the light are terminated with 2 pin Deutsch receptacles. Matching 2 pin Deutsch plugs are provided with the harness. Operators can provide their own custom switching solutions to direct power to either the spot or flood LED arrays. Click
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-80E-IR Infrared LED Light Bar offers high infrared light output and extreme durability combined with versatile mounting and power options.This IP68 rated LED light bar produces an infrared light beam that can only be seen through the use of night vision
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces
-
Supplier: e-con Systems™ Inc
Description: Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It has an S-mount (M12)
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 7 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having to endure color corruption or requiring a mechanical switch. This ensures high imaging
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 7 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 11 to 13 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 21.6 to 26.4 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Advance Security Products
Description: VCR, or DVR. This solution does NOT require local power. You can power it from the same end as the TV, VCR, or DVR. Specifications: Varifocal 2.8 to 11 mm lens 1/3 inch Sony Super HAD CCD Sensor 550 TV Lines Resolution 42 Infrared LEDs 80 ft. IR view distance Gray Metal armor
- Camera Function: Video
-
Supplier: Tri-Tronics Company, Inc.
Description: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Ushio America, Inc.
Description: Hyperion 200V – Awaiba NanEye video processor – Hyperion 200L-02 – Dual output laser illuminator – Hyperion 100L – Laser illuminator module Models currently in development: – Hyperion 400L – High power laser illuminator – Hyperion 150L – High power
- Lifetime: 20,000 hours
- Wavelength: 465 to 638 nm
- Maximum Voltage: 15 volts
- Illuminator Output: 0.2 watts
-
Supplier: ProPhotonix, Ltd.
Description: extremely even output pattern over a relatively large area at short and medium distances. These compact units provide high-power high-uniformity illumination required in machine vision, biomedical, fluorescence, strobing, and many other applications. The Area light
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Light Source: LED
- Features: Other
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED fiber-optic illuminator in a compact size. The
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Ingerated Light Module with medium light output Typical applications for ingerated light module: Gastrointestinal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on. Application for high flux FOI module: High luminous flux, high CRI With driver, comply with EMC
- Color Temperature: 5,800 to 6,800 K
- Maximum Voltage: 12 to 24 volts
- Light Source: LED
- Illumination Type: Spot
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
BMRX-300 is designed to provide security from system power failure, easy access to all components, and reliable performance. It features the same explosion-proof housing that is standard on every BinMaster paddle-level switch. The BMRX is cost-effective and the easiest-to-implement solution for reliable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
These TO packaged IR emitters are great for many projects where power is an issues. The nanotechnology emitter surface achieves higher efficiency. The emitters are (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
EOC-20(100/180) SMD High Efficiency Nanostructure IR Sources offer: Nanotechnology achieves higher efficiency. Emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
power consumption, dimensions and weight of the ImageIR® 6300 have been significantly reduced and its maintenance-free service life has been considerably extended. These are key features that qualify the camera for use in OEM and continuous operation applications. Its pixel pitch of only (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
devices and others). High power applications (TO39 and TO8 packages) where you (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Shopping In Binoculars - Big Bruin
Complete with tactical rails for lasers or illuminators ( high power IR illuminator included as standard), the Armasight Vulcan is ideal for the predator hunter, tactical marksmen, or anyone that needs a compact and light night vision riflescope.
-
AN/PEQ-2/2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The AN/PEQ-2A comes in several variants: AN/PEQ-2A Model 5000 (IR/IR high power IR illuminator ); Pointer/Illuminator (laser power 150 mW, output power 90 mW); and AN/PEQ-2A Model 7500 (combination visible aiming light, IR pointer illuminator).
-
Solid State Infrared Light Sources for Active Safety Applications
HIGH POWER ILLUMINATORS A typical application for high power illuminator is IR enhanced night vision.
-
Las aves durante la noche: un sistema eficiente y de bajo costo para realizar observaciones nocturnas a larga distancia
Some can even record in complete darkness, thanks to built-in IR illuminators (usually a high - power IR light-emitting diode, or LED), but only at short range (about 3 m).
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
Laser type: Visible red laser: <5 mW, Class IIIa Visible green laser: <30 mW, Class IIIb IR laser: Class IIIb Adjustable IR illuminator : Class IIIb Power output ( high /low): Visible red laser: <5 mW/<1 mW Visible green laser: <5 mW/<1…
-
Dual Beam Laser-Advanced 2 ™ (DBAL-A 2 ™)
Laser type: Visible laser: <5 mW: Class IIIa; <30 mW, <50 mW: Class IIIb IR laser: Class IIIb Adjustable IR illuminator : Class IIIb Power output ( high /low): Visible red laser: <5 mW/<1 mW Visible green laser: <5 mW/<1 mW; <30…
-
Natural interaction on tabletops
External elements include standard high power infrared illuminators to flood the interactive surface with IR light, and an audio speaker system.
-
Newcon Optik MB-3 night vision monocular
The unit also has high magnification, a built-in IR illuminator , automatic power shut off, and automatic brightness control .
-
Systems Engineering Of An Advanced Holographic One-Tube Goggle
The goggle contains a mercury cell power source, a light- weight high voltage power supply for the image intensifier and an IR LED illuminator for performing close work in darkness.
-
IR-576/18-880 Infra-red Illuminator
The IR -576 model is designed as a high - power infra-red illuminator .
Indicates content that may require registration and/or purchase.