Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1 Air Tube Pneumatic Rotary Joint Slip Ring, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring, Product Description In order to meet the customer’s
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: United Equipment Accessories, Inc.
Description: passageways. This 6.00" - 8.00" bore slip ring will be custom built for you with nearly any combination of amperage and voltage. Silver circuits for data transfer, in addition to power circuits in one unit, will allow water or air lines to easily pass through the center of the
- Operating Speed: 30 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 10 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: slip ring is a pneumatic rotary joint combined electric slip ring with low torque and high cost performance. The maximum speed can reach 600RPM. It can transmit compressed air, vacuum pressure and power signal at the same time. It is mainly used in
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Gas-electric slip ring Customized Gas-Electric Hybrid Slip Ring Hybrid slip rings for simultaneous transmission of media gas and electrics (power, signals) DHS150-34-1Q gas-electric slip ring, with an outer
- Number of Circuits: 34
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHS035-2Q Pneumatic Slip Ring For Crane, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: JINPAT Electronics
Description: Pneumatic, hydraulic-Electrical hybrid slip ring is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, hydraulic slip ring, rotating gas joint assembly, not only can gas, liquid, hot oil, but also combined electrical and hydraulic
- Pressure Range: 0 to 145.036839357197 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: -40 to 176 F
- Length: 14.0551257 inch
-
Description: The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 12.13 inch
-
Description: The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.53 inch
-
Description: The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 5.01 inch
-
Description: The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 28.13 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 016 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.458 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 7.605 inch
- Diameter: 4.95 inch
-
Supplier: Rotary Systems, Inc.
Description: union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 013 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 7.23 inch
- Diameter: 4.95 inch
-
Supplier: Rotary Systems, Inc.
Description: union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 015 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.687 inch
- Diameter: 5.45 inch
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Note! Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Technetics Group
Description: beneficial. We design hydrodynamic features into the face of the mating ring. As the mating ring rotates, these features force air into a converging gap in the sealing surface, causing a pressure increase between the primary sealing elements. Once the pressure
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: integrated volume regulation simply through pocket pressure, just a hydraulic connection required, no need for additional electronic controls all ingoing and outgoing feeders in the flange facing optional sealing on one side via sealing air, gap ring or sliding seal spindle ends
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Caterpillar Oil & Gas
Description: (speeds, temperature, pressure); J1939 Broadcast (diagnostic, engine status and control); ADEM A4 electronic control Cooling System Thermostats and housing; jacket water pump, geardriven, centrifugal, RH Exhaust System Exhaust dry manifold, 127 mm (5 in) slip fit connection, diesel
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: Caterpillar Oil & Gas
Description: produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgas.cat.com. C32 ACERT™ (Tier 4 Final) Standard
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
Find Suppliers by Category Top
Featured Products Top
-
for 360° continuous rotation applications, this hybrid slip ring efficiently transmits high-current power, various signal types, and compressed air or other gas media concurrently, eliminating the need for separate rotary joints. Unlike (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission of multiple media through the central hole, including high-power electricity, data signals (Ethernet, etc.), hydraulic oil and compressed air. This integrated design eliminates the need for separate slip rings and rotary unions, simplifying the system structure and improving overall (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Withstands high air pressure, stable performance, avoiding air leakage in high-pressure scenarios (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Functions & Parameters for Construction Machinery (Our Solutions) Construction machinery demands high reliability and environmental adaptability. Below are the critical functional parameters and how Ingiant slip rings fulfill them (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
24?Circuit Electrical + 1?Channel Pneumatic Hybrid Slip Ring (Ø16 Air Path) Key Advantages & Benefits True hybrid integration (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Aviation Current Collector | Aerospace-Grade 3-Channel High-Precision Slip Ring Ingiant high-performance aviation current collector is a premium 3-circuit electrical slip ring assembly, engineered specifically for the demanding requirements of aerospace (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
enable safe movement of liquids and gases. Comparing weld neck vs slip on flanges shows their different features which best match specific applications. Weld neck flanges are strong and long-term connections designed for high pressure systems with their secure butt-welded attachment, while (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
High Power Slip Ring Cooling Considerations
Generally, more professional customers will ask us to make a cooling system that meets their wind pressure requirements. What is the status of air volume and wind pressure in heat dissipation?
More Information Top
-
Quality assurance of a helical tomotherapy machine
… machine—because to achieve continuous beam rotation many major system components have to be placed on a ring-gantry, coupled to the remaining non-rotating components (electrical power and high - pressure air supplies, static control and off-board computers) using slip - ring technology.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… couplings; hand spring brakes; hole saws; aluminum slot files; slip joint pliers; tool sets … … signaling bells; locomotive clappers; air horn bells; clevis; lube … … blocks; piston pins; alignment rings ; push rods; crankcase door … … seats; rocker arm assemblies; high pressure fuel lines; diesel heads …
-
Federal Register > Monday, June 18, 2007 > [72 FR 33457] Notice of Availability of Government-Owned Inventions; Available for Licensing
… REACTIVE METAL HYDROGEL/INERT POLYMER COMPOSITE ANODE AND PRIMARY METAL- AIR BATTERY.//U.S. Patent … … WASH SEVERITY MONITOR FOR HIGH SPEED VESSELS.//U.S … … No. 7,136,324: PRESSURE EQUALIZING FLUIDBORNE SOUND PROJECTOR … … BRUSH PRESSURE EXERTING INTERLOCKING SLIP RING ASSEMBLY.//U.S. Patent …
-
Encyclopedic Dictionary of Polymers
… the drape-forming modification, the softened sheet is lowered to drape over the high points of a … Still other modifications are plug-and- ring forming (using a plug as the male mold and … … forming (the plug is replaced with a skeleton frame); slip forming or air -slip forming (the sheet is held in pressure pads that permit it …
-
Design Practices: Passenger Car Automatic Transmissions
… materials, 6-2–6-8 current friction materials, 6-2–6-3 with good friction characteristics, 6-3–6-5 with good μ-v characteristics for slipping applications, 6-6 with high mechanical strength, 6-5–6 … … 7-10–7-11 uniform pressure approximation, 7-9–7-10 … 88 Type 2, 2-89 Fluid coupling, 2-1–2-17 with angular blades, 2-9–2-11 cavitation prevention 2-11–2-12 charge pressure, 2-11–2-12 with core ring , 2-3f coupling without … … components, 6-8–6-13 air bleed mechanism, 6-13 …
Indicates content that may require registration and/or purchase.