-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone
- Features: Cyclone (Centrifugal) Separators, Dry, Stationary
- Applications: Fine Powders
-
Supplier: Ducon Environmental Systems
Description: Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that maximum
- Efficiency: 99 %
- Minimum Particle Size Filtered: 5 µm
- Features: Cyclone (Centrifugal) Separators, Dry
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Lid Kit Filter Cleaning System Features & Benefits Cartridge collector with unique cyclonic drop-out feature Filter cleaning system High-pressure, direct-drive blower motor with on/off selector switch
- Efficiency: 99.995 %
- Airflow: 1,000 SCFM
- Features: Cyclone (Centrifugal) Separators
-
-
Supplier: Fisher-Klosterman
Description: performance requirements Ultra-high efficiency designs for product recovery or emission control High pressure or vacuum designs including ASME “U” stamp certification Single or multiple units Complete custom design/fabrication capabilities
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Schutte & Koerting
Description: Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious
- Pollutants Scrubbed: Ammonia, Chlorine Gas
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: NETZSCH Premier Technologies LLC
Description: InlineStar High-performance Fine Classifier The true Inline Classifier General The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the necessary expense! An InLine
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: N.R. Murphy Ltd.
Description: mechanism. High performance on many types of dust particles. Up to 3000 C.F.M. Easy operation. All sections of the unit readily accessible. Suitable for metal working applications. Shipped completely assembled. Low initial cost. Primary cyclonic separator. Secondary multi-bag type
- Airflow: 1,500 to 3,000 SCFM
- Features: Bag-type Units (Baghouse), Cyclone (Centrifugal) Separators, Dry, Manual Shaking, Stationary
- Applications: Metalworking Chips / Fluids
-
Supplier: Fisher-Klosterman
Description: maintain VTS Venturi Scrubber This reliable design utilizes open pipe liquid introduction, a vertical throat, and a flooded elbow inlet to the cyclonic separator. Open pipes will not plug like high pressure spray nozzles if large particulate enters the recycle system and are
-
Supplier: NETZSCH Premier Technologies LLC
Description: you are separating coarse fractions (grit) or classifying fines (dedusting). The limitless adjustment of the classifier wheel separates the particle sizes. The optimized classifier wheel design guarantees that very high finenesses can be achieved with only one classifier wheel, even with
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Ducon Environmental Systems
Description: To remove sub-micron particles from flue gas Ducon's Venturi scrubber uses a wet process utilizing high pressure drop. Our venturi scrubber features a wetted wall inlet that eliminates wet-dry build-up. Distributing the scrubbing liquid over a inlet perimeter of the venturi (Weir)
- Efficiency: 99.9 %
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Branch Environmental Solutions
Description: efficiency or for higher turndown, a variable throat is installed which adjusts the cross-sectional area to keep the same pressure drop. Remember, the pressure drop is equivalent to high velocity and the resulting mixing that captures the small dust. So as the velocity drops,
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: FLSmidth
Description: upstream oriented conveying air stream. The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter. The actual
- Features: Bulk Material Conveyor
Find Suppliers by Category Top
Featured Products Top
-
High efficiency cyclones are a type of separation device used for filtration and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
I. Introduction to High Efficiency Cyclones High efficiency cyclones are a type of separation device used for filtration (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Cyclone Separator: Fluid Catalytic Cracking, FCC is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other valuable products. Residue fluid catalytic (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
High-Efficiency Cyclones for Industrial Dust Collection Ducon Environmental Systems offers advanced high efficiency cyclone separator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
Particle Image Velocimetry
The particle-laden flow is produced by entraining titanium dioxide (TiO2) particles with a high - pressure cyclone separator operated at 10 bar.
-
Supercritical fluid extraction of cyclic oligomers from depolymerizing PBT
In case of SCF CO2, the air pump automat- ically maintained the autoclave pressure at 250 bar, as an outlet from the vapor phase of the autoclave was led to a high - pressure cyclone separator (Thar Designs Inc. 25 mL Cyclone) and …
-
Planar velocity measurements of a two-dimensional compressible wake
The particle-laden flow is produced by entraining tita- nium dioxide (TiO2) particles with a high - pressure cyclone separator operated at 10 bars.
-
Geothermal power plants of Iceland: a technical survey of existing and planned installations
Each w e l l is equipped with a high - pressure cyclone separator , the .
-
Telephone Flat Geothermal Development Project Environmental Impact Statement Environmental Impact Report. Final
Vertical high pressure . cyclone separator ,vertical low pressure cyclone flash Wseparator.
-
http://aaqr.org/VOL14_No3_April2014/42_AAQR-13-09-OA-0298_1055-1065.pdf
… of high pressure and room temperature, the pressure drop of the small cyclone separator with a diameter of 120 mm was measured (Zhu et al., 2008), and a pressure drop model of single cyclone separator at high pressure was established by using …
-
Modeling and experimental validation on pressure drop in a reverse-flow cyclone separator at high inlet solid loading
Pressure drop in cyclone separator at high pressure [J].
-
Process and Plant Safety: Applying Computational Fluid Dynamics
His main fields of interest are smart safety concepts (combining safety and economics), two-phase gas/liquid flow, safety devices and cyclone separators , high pressure fluid flow and condensation in natural gas pipelines.
-
AIAA Journal > Improved Integral Form of the Compressible Flowfield in Thin Channels with Injection
… and Turbulent Regimes: Numerical Prediction,” Journal of Spacecraft and Rockets, Vol. 41, No. 6, 2004, pp. 915–924. doi:10.2514/1.2019 [16] Zhiping, Z., Yongjie, N., and Qinggang, L., “Pressure Drop in Cyclone Separator at High Pressure ,” Journal of Thermal …
-
Fire protection countermeasures for containment ventilation systems
This device (shown in Fig. 1) consists of a cyclone separator and high pressure venturi scrubber in series.
Indicates content that may require registration and/or purchase.