-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity, high-pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Description: TESCOM™ 20-1200 Series lightweight aluminum constructed preset regulator offers an integrated 10 micron filter designed for hydrogen service. NGV 3.1 and TUV batch approved for on board hydrogen fuel cell vehicles. Excellent choice for other OEM applications.
- Controlled Pressure Range: 0 to 450 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 4
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are
- Maximum Output Pressure: 2,250 psi
- Pressure Intensification Factor: 30
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 0.65 in³/min
-
Supplier: ASTM International
Description: 1.1 This test method employs an FTIR gas analysis system for the determination of trace impurities in gaseous hydrogen fuels relative to the hydrogen fuel quality limits described in SAE TIR J2719 (April 2008) or in hydrogen fuel quality standards from other governing
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: Micromeritics
Description: using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure Simple chemical reactions where the product mix changes as a function of pressure – the
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
Find Suppliers by Category Top
Featured Products Top
-
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
High temperature proton exchange membrane fuel cell hybrid power system monitoring platform designing
It includes a high pressure hydrogen tank, gas pressure regulator valve, mass flow controller (MFC), back pressure valve, etc.
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
Following a leg, hydrogen is routed through a high pressure gas regulator (Oxyweld R2327, 300-75 psig discharge), a fail-safe actuator valve, redundant turbine meters (Omega FTB-935, 2.5-28 ACFM, +/-1% of reading), and an Automax 61236 AT …
-
Preparation of fine copper powders from organic media by reaction with hydrogen under pressure: Part I. Experimental study
Nitrogen or hydrogen gas was supplied through high - pressure delivery regulators at constant pressure.
-
Development of a thermal-hydraulics experimental system for high Tc superconductors cooled by liquid hydrogen
The dome-loaded gas regulator plays roles in reducing the high pressure hydrogen gas from the hydrogen gas clustered cylinders and maintaining the pressure in the main tank to a desired value.
-
Development and Validation of an On-line Hydrogen-Natural Gas Mixing System for Internal Combustion Engine Testing
Furthermore, since the mixing process takes place after both hydrogen and NG passing through the high pressure regulator the gases are actually mixed at low pressure which is good for experiment safety.
-
Development and Validation of an On-line Hydrogen-Natural Gas Mixing System for Internal Combustion Engine Testing
Furthermore, since the mixing process takes place after both hydrogen and NG passing through the high pressure regulator the gases are actually mixed at low pressure which is good for experiment safety.
-
HIGH-PRESSURE HYDROGEN TANK FOR FCHV
A typical regulator reduces the pressure of the high -pressure hydrogen gas in the tank in two or three steps to a level that is safely usable by the downstream fuel cell.
-
Upgrading of western shale oil by hydropyrolysis and hydrotreating
Gas system : Hydrogen was passed through a high pressure regulator and .
-
Progress in Clean Energy, Volume 2
… energy buffer, an advanced alkaline electrolyser with a DC/AC converter for hydrogen production, a compressor for compressing the produced hydrogen at high pressure, a pressurised storage tank for high -density hydrogen storage, gas regulators for regulating the pressure of hydrogen intended to …
-
Journal of Propulsion and Power > Fuel Injection and Flame Stabilization in a Liquid-Kerosene-Fueled Supersonic Combustor
The barbotage gas (either air or hydrogen ) was supplied through a high - pressure gas cylinder controlled by regulators , solenoid valve, pressure sen- sor, ori ce of 1.2 mm diam, and a one-way valve.
Indicates content that may require registration and/or purchase.