-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
-
Description: High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high
- Number of Ports/Ways: 2
- Flow (Cv): 0.06
- Pressure Rating: 2,900 to 4,350 psi
- Media Temperature: -4 to 158 F
-
Supplier: ESAB Welding and Cutting Products
Description: Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in.
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 to 4,000 psi
- Port Size: 0.25 inch
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or dome-loaded
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: shut-off valves • Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Samping Systems • Service & Test Equipment Technical Data Type:
- Maximum Pressure: 1,450.377 psi
- Temperature Range: -22 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Gas, Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There are numerous low
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: ESAB Welding and Cutting Products
Description: pressure gauge capacity of standard models Can be used with any common, non-corrosive, industrial gas "C"size outlet fittings available for oxygen, fuel gases, and inert gas
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Pressure Rating: 15 to 400 psi
- Port Size: 0.5 inch
-
Supplier: Clippard
Description: downstream pressure. Smooth, linear control Integrated internal feedback Multiple flow configurations Dynamic proportional pressure control Non-pulsing proportional fill Customizable pressure ranges and mounting options Compatible with multiple inert gasses Customizable
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Controlled Pressure Range: 0 to 150 psi
- Features: Control Valves, Electric, Gas
-
Supplier: ControlAir LLC
Description: harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications Output
- Pressure Rating: 290 psi
- Media: Air
- Actuation: Manual / Hand, Mechanical Device
- Features: Regulator (general), Threaded
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fill Customizable pressure ranges Multiple inert gas compatible Customizable Calibrated Ranges (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Air Conditioner Aluminum Line Leak Repair
3-I have high pressure inert gas regulator , lines--for Nitro or Argon p-tests, up to 2500 PSI---but I don't mess with that for a run of the mill, A/C repair--and really, really, really doubt that anybody else in …
-
Spacecraft Operations
A tank filled with inert gas (typically helium) under high pressure coupled with a pressure regulator is connected to the propellant tanks.
-
Geobiotechnology II
The gassing techniques described above can be established quickly in any laboratory with the help of high - pressure bottles of purified inert gas , double-stage pressure regulators (to reduce gas pressure down to 1 bar or less), and some metal and plastic …
-
Rheology of polymers. Viscous properties of polypropylene melt
An inert gas from an interchangeable high - pressure cylinder 1 passes through pressure regulator 2 into .
-
Flexible Spacecraft Dynamics, Control and Guidance
The basic configuration consists of: • a tank with a high pressure inert gas to pressurize the fluidic system (in conjunction with a pressure regulator ) • a tank with a liquid fuel • a tank with an oxidizer (only in bipropellant systems …
-
Shopping - Best Prices On The Smith Equipment Smith Analytical High Pressure Regulator 823 - Big Bruin
Smith(R) High Pressure Regulator - 820 Series Analytical Single Stage Brass The Series 820 Smith high pressure regulator is a single-stage regulator designed to control high pressures from a wide variety of non-corrosive inert gases .
-
Simulation-based Design and Validation of Automated Contingency Management for Propulsion Systems
… sensor PTK1 or PPT1 failures, temperature sensor TTK1 or TPT1 failures; 4) Inadequate pressure in the gas path due to abnormal (high or low) inert gas path pressure , abnormal ( high or low) propellant gas path pressure, pressure regulator failure, or low propellant …
-
Permeability Testing with Flexible-Wall Permeameters
Special regulators with very low bleed rates are recommended if an inert gas from a high - pressure bottle is used rather than compressed air.
-
Sorption of solutes by poly(ethylene oxide). II. Benzene at finite concentrations
A relatively inert carrier gas (usually helium) flows from a high - pressure cylinder through a Negretti and Zambra flow regulator and then into a flask which contains solute.
Indicates content that may require registration and/or purchase.