-
Supplier: IBT Industrial Solutions
Description: High pressure pumps utilize the diaphragm, plunger, piston, turbine or multistage centrifugal designs. Diaphragm pumps can handle thin to viscous liquids that are clean or abrasive (slurry versions available) at medium to high pressures.
- Features: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion resistance, and chemical inertness material such as piston and plunger. Innovacera (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Wastewater Treatment Industry Anaerobic Digestion Pumping Solutions Vooner FloGard® manufactures and provides high-quality, conical (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
equipment is jbj’s Wet Mount Series of Bellhousings, developed specifically to solve a critical but often overlooked issue: excessive shaft seal temperatures in piston pump cycling applications. When pumps cycle between varying pressures, friction at (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Advanced Mud System for Microhole Coiled Tubing Drilling
Impact’s patented High Pressure Slurry Pumps (HPSPs in piston or plunger, crank or hydraulic driven versions) overcomes such pump component wear problems by protecting the valves and seats with a cushion of clean fluid.
-
Pumps and compressor for high pressures, strength, sealings, wear
Suspension demand against high pressure with piston pump ; a) vertical arrangement, b) hydraulic, Gestange " (oscillating system), c) sedimentation space.
-
RECENT TRENDS IN EXTRACTIVE METALLURGY
Pressure leaching plant showing the autoclave in the center, the high pressure piston pump needed to inject the slurry in the autoclave, the slurry pre-heater to the left, and the flash tank to the right.
-
Advances in Mechanical and Electronic Engineering
High pressure piston diaphragm pump is the driving force of slurry transportation, timely diagnosis fault is very important; in order to improve the reliability of its use, reduce downtime brings direct and indirect economic loss.
-
The role of nanocellulose fibers, starch and chitosan on multipolysaccharide based films
The slurry was passed through a piston pump that applies a high pressure .
-
Eco-Dyeing, Finishing and Green Chemistry
The slurry was passed through a piston pump that applies a high pressure .
-
Morphological investigation of nanoparticles obtained from combined mechanical shearing, and enzymatic and acid hydrolysis of sisal fibers
The slurry was passed through a piston pump that applies a high pressure .
-
Copyright and use of this thesis
Pump 2 is a GEA Niro Soavi model Ariete NS3006P triplex piston pump capable of delivering high viscosity fluids and slurries at pressures up to 600 bar and flowrates in the range 15 – 90 L/hr.
-
Materials problems in coal gasification and liquefaction
Both plunger and piston -type reciprocating pumps are quite suitable for pumping slurries at high pressures .
-
Instrumentation and control for fossil-energy processes
Inaddition tomeasurements under steady flow conditions, theSLTF can provide pulsed flow and thus calibrate meter error on a typical industrial high - pressure slurry feedline (where pressure is usually generated with a piston pump that inevitably introduces pulsing).
Indicates content that may require registration and/or purchase.