-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the feedthrough construction
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Feedthrough Type: Electrical
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum and/or
- Temperature Range: 760 C
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh
- Rated Voltage: 150 volts
- Feedthrough Type: Electrical
- Features: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: and higher-pressure ratings. The overall profile of the feedthrough can be minimized to create a high-density feedthrough, minimizing the total number of feedthroughs within a system or equipment. Locate a Technical Sales Engineer Features Features Hermetically
- Temperature Range: -40 to 149 C
- Feedthrough Type: Electrical
- Features: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to
- Temperature Range: 200 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas:
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Feedthrough Type: Electrical
- Features: Thermocouple
-
Supplier: Inductotherm Group
Description: heater connections Heater control typically by thermocouple up to 1599oC and optical pyrometer to over 2199oC Compliant with NADCAP and AMS2750 requirements if required Medium or high vacuum pumping systems to suit the process and application Gas quench systems are available to meet
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
Find Suppliers by Category Top
Featured Products Top
-
, and other elements while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that’s manufactured from (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
applications; please contact Conax directly if you need to seal on other elements within different environments. The following are examples of typical fittings or feedthroughs we offer for high pressure applications. High performance electrode seal fitting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
shielding and interconnects, hermetically sealed high voltage connector assemblies rated up to 5kV, and StudSeal or PortPlate terminal seal designs for high-current and high-voltage power transmission. Feedthroughs are available for vacuum, positive pressure, cryogenic, hazardous location, and (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10?¹? Torr (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
with copper wires, thermocouples, and power cables, OptiSeal helps reduce weight and cost while improving overall system reliability. From hermetically sealed MIL-spec connectors to plug-and-play OEM solutions, OptiSeal feedthroughs are built for flexibility and durability. Whether for (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Ultra-High Pressure Driver and Nozzle Survivability in the RDHWT/MARIAH II Hypersonic Wind Tunnel
One end of the manifold accommodates the various high - pressure feedthroughs required for diagnostics ( thermocouples and pressure gauges), pre- pressurization gas input, and mechanical mo- tion couplings (as may be required for an in- ternal valve).
-
Kerr electro-optic field mapping measurements in liquid nitrogen
High and low voltage feedthroughs , thermocouple sensor, pressure gauge, liquid nitrogen inlet and outlet, and electrode support holder are placed on the top flange for easy assembly and disassembly.
-
Coulombic Fluids
These con- tain several electrical feedthroughs for thermocouples and resistance heaters and a connection for a high - pressure Ar gas pipe.
-
A demountable, gas-balanced autoclave with chemically inert reaction vessel
The thermocouples and electrical leads are brought out of the autoclave via high - pressure feedthroughs in bosses welded on to the lower section.
-
Contamination studies of the Pegasus fairing separation
Instrumentation feedthroughs were available for device firing, accelerometers, thermocouples and pressure transducers and video and high speed photographic capability was available.
-
Electrochemical Promotion by Potassium of Rh-Catalysed
Fischer–Tropsch Synthesis at High Pressure
Thermocouple and electrode connections were made with Au wires using hydrogen-impermeable boron nitride sealed high - pres- sure electrical feedthroughs (MHC series, Conax Buffalo) mounted on the top flange of the reactor.
-
Experimental study of the ultrasonic velocity in liquid cesium at high temperatures and pressures
The cell together with the furnace was placed in a high- pressure vessel; the vessel was sealed by water-cooled plugs (8) carrying radiofrequency (10), high -current (11), and thermocouple (1) feedthroughs .
-
Total Hemispherical Emissivity of Potential Structural Materials for Very High Temperature Reactor Systems: Hastelloy X
… K thermocouple wire; ~6a! and ~6b! electrical feedthroughs; ~7! ceramic mount- ing post for thermocouple connectors; ~8a! and ~8b! type-K thermocouple feedthroughs ; ~9! base plate for … … specimen from flexing at high temperature; ~11! flexible, low … … vacuum bell jar; ~18! pressure readout.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89746/857718061.pdf?sequence=1
Due to safety and legal (State of Massachusetts) concerns, these in-house fabricated feedthroughs limited pressure operation of the vessel to no higher that 20 psig. The power feedthrough and the thermocouple feedthroughs were fabricated from compression fittings, epoxy, and solid strand wire.
-
Spatially Resolved Chemical Characterization with Scanning Photoemission Spectromicroscopy: Towards Near‐Ambient‐Pressure Experiments
All parts of the cell, which include the heater and the thermocouple feedthroughs , were made of UHV-compatible materials to avoid undesirable degassing, especially at elevated temperatures. The performance of the high - pressure cell was examined by investigating the oxidation and reduction of the Rh metal sur- face.
Indicates content that may require registration and/or purchase.