Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Restek
Description: Use when there is secondary pressure regulation downstream. Identical gas purity protection as with dual-stage gas regulators.
- Controlled Pressure Range: 0 to 200 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F
contact the operating media. Metal diaphragm, packless valves, and high-purity seals minimize or -
Supplier: Cole-Parmer
Description: Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F
contact the operating media. Metal diaphragm, packless valves, and high-purity seals minimize or -
-
Supplier: Cole-Parmer
Description: Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F
contact the operating media. Metal diaphragm, packless valves, and high-purity seals minimize or -
Supplier: Cole-Parmer
Description: Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F
contact the operating media. Metal diaphragm, packless valves, and high-purity seals minimize or -
Supplier: Restek
Description: Oxidation-resistant, chrome-plated. Use where you need to reduce the line pressure by 20 psig (138 kPa) or more. Same purity protection as high-pressure cylinder regulators.
- Controlled Pressure Range: 0 to 100 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Restek
Description: Single-stage, stainless steel. Two pressure gauges and CGA-180 fitting. 3,000 psig maximum inlet pressure. Stainless steel diaphragm and Kel-F® seat. 1/8-inch tube compression outlet. Low internal volume: 3.03 cc. Accurate pressure control even at low flow rates. Individually tested for leaks and
- Regulator Size: 0.125 inch
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Port Size: 0.125 inch
-
Supplier: Restek
Description: Oxidation-resistant, chrome-plated. Most stable outlet pressure control. Secondary pressure regulation not needed. Most widely used regulator. Less internal volume than stainless steel gas regulators.
- Controlled Pressure Range: 0 to 200 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ SG3 Series is a compact, lightweight, high purity single-stage regulator for specialty, flammable and industrial gas flows of 5-200 SCFM / 141-5600 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. Exceptionally low
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 5
-
Description: TESCOM™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM [141-56633 SLPM]. Gylon diaphragm ensures gas purity and integrity.
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 300 psi
- Media Temperature: -20 to 300 F
- Flow (Cv): 10
-
Description: TESCOM™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 500 psi
- Media Temperature: -40 to 400 F
- Flow (Cv): 1 to 1.8
-
Description: TESCOM™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: -40 to 400 F
- Flow (Cv): 0.02 to 0.24
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet pressure •
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and valves: see ordering
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Gas, Shut Off Valves, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity, high-pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ Maximum import pressure: 600psig. ■ Flow
- Pressure Rating: 600 psi
- Features: Gas, Stainless Steel
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Linde North America, Inc.
Description: The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 4
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Linde North America, Inc.
Description: The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 4
-
Supplier: Process Technology
Description: applications above 130°C (266° F) or for use with certain chemistries such as nitride etch or HF PID temperature control module Custom configurations and lengths Element gas purge flow regulator panel Bolt down feature
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction
- Application: Gas
-
Supplier: Equilibar, LLC.
Description: New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: Light-duty regulators outperform many regulators twice their size and weight for oxy-fuel gas applications. They are ideal for maintenance and repair shops requiring occasional welding and cutting operations. Features New and improved Small and lightweight, yet rugged and
- Number of Ports/Ways: 2
- Pressure Rating: 15 to 75 psi
- Features: Gas, Manual / Hand, Other, Threaded
- Media: High Purity Gas
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Brooks Instrument
Description: performance and predictable accuracy. GF125 High Accuracy (HA) with superior low setpoint accuracy makes it possible to replace two (a high and low flow) mass flow controllers with one, providing immediate cost savings while freeing up a gas line for greater gas panel
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 140 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: thermal conductivity Excellent size and shape capability High strength and stiffness Available in purity ranges from 94%, an easily metallizable composition, to 99.5% for the Alumina Ceramic Typical Uses: Gas laser tubes Wear pads Seal rings High temperature electrical
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
Find Suppliers by Category Top
Featured Products Top
-
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
Conduct Research Top
-
Drinking Through a Dirty Straw: Five Myths About Gas Management Systems
contaminants enter, and 3) identify the contaminant. All regulators with stainless steel diaphragms are suitable. Not so. High purity regulators use stainless steel diaphragms since they do not absorb contaminants. However, body design bar stock or forged body is actually more important. A bar
More Information Top
-
Cole Parmer Two Stage High Purity Gas Regulator 450 scfh Capacity 540 CGA from Cole-Parmer
Cole Parmer Two Stage High Purity Gas Regulator 450 scfh Capacity 540 CGA (Representative photo only .
-
Cole Parmer Single stage Regulator 1000 scfh Capacity 540 CGA fitting from Cole-Parmer
High Purity Gas Regulators .
-
Basics of Pressure Regulation
To fight the Joule-Thomson effect, TESCOM has developed the 44-3200 and 64-3200 Series of ultra high purity gas regulators which come with an integrated heater element.
-
Mini High Purity Pressure Regulators brass from Cole-Parmer
High Purity Gas Regulators .
-
Microfluidics from Cole-Parmer
High Purity Gas Regulators (33 .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Bulletin/rep11.pdf
2) Use ultra- high purity gas regulators .
-
Gas Regulators - Gas Equipment Product Guide | Sigma-Aldrich
Matheson™ high - purity gas regulator single-stage, CGA Inlet size 540, 0-15 psig delivery pressure .
-
http://www.restek.com/pdfs/GNMC1162-UNV.pdf
Overview of Restek Ultra- High Purity (UHP) Gas Regulators .
-
Shopping - Best Prices On The Smith Equipment Smith High Purity Inert Gas Regulator 610 - Big Bruin
Bigbruin.com » Shopping » Outdoor Living » Power » Other » Smith High Purity Inert Gas Regulator 610 .
-
http://www.restek.com/pdfs/GNBR1758-UNV.pdf
Single-Stage Ultra- High Purity Stainless Steel Gas Regulators with CGA Fittings • Use when there is secondary pressure regulation downstream.
Indicates content that may require registration and/or purchase.