-
Supplier: Newport MKS
Description: Chopper System The 3502 optical chopper comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB interface. The 3502-BASE model excludes the six standard chopper wheels, providing a lower cost
-
Supplier: Newport MKS
Description: chopper wheels, which must be ordered separately. Complete Chopper System The 3502 optical chopper comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB interface. The 3502-BASE model excludes the
-
Supplier: Meadowlark Optics, Inc.
Description: The Swift Optical Shutter is a vibration-free alternative to mechanical shutters for use in high- speed applications. It uses a Swift Liquid Crystal Variable Retarder between crossed polarizers to provide submillisecond switching for both opening and closing. Bidirectional
-
-
Supplier: CASTECH, Inc.
Description: dumping-Beam chopper-High speed optical switch-Optical power stabilizer
- Clear Aperture / Beam Diameter: 3 to 10.000000000000002 mm
- Type: Component / Subsystem
- Features: Fiber Optic Beam Delivery, Other
- Laser Operation: Laser Cutting
-
Supplier: CASTECH, Inc.
Description: provides BBO Pockels cells with polarizers, wave plates and ceramic plates as requested.Applications:-Q-switching-Regenerative amplifier-Pulse picker-Cavity dumping-High speed optical switch-Beam chopper-Optical power stabilizer
- Clear Aperture / Beam Diameter: 3 to 12 mm
- Type: Component / Subsystem
- Features: Fiber Optic Beam Delivery
- Laser Operation: Laser Cutting
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. PD86-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. It comes with the PC based software development environment
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: parameters (e.g. position, velocity, acceleration) stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improoved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: acceleration) stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improoved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on
Find Suppliers by Category Top
Featured Products Top
-
. A removable Type 304 stainless steel safety grate allows operation with the cover open while providing the appropriate operator protection. To support dispersion of minor ingredients and reduce agglomerates, this blender is equipped with a high-speed stainless-steel chopper mounted on the (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Advanced laser systems require fast and precise beam steering solutions without mechanical inertia to achieve flexible scanning, accurate positioning, and high-speed operation. Engineers need optical deflection devices that provide reliable control across different (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Suitable for dynamic and high-speed optical control Optimized Optical Design for Efficiency (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
As laser systems continue advancing toward higher repetition rates and broader wavelength operation, optical components increasingly require lower driving voltages, greater stability, and stronger resistance to high-power environments. Conventional electro (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
tweezers Laser beam steering and scanning Microscopy systems LiDAR platforms Optical communications Precision optical measurement equipment Designed and manufactured in-house, CASTECH AOD solutions offer high-speed, high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Optical Chopper
The Model 310CD is a high speed optical chopper based on our standard 102 mm diameter discs.
-
Scitec Instruments Ltd
The Model 310CD is a high speed optical chopper based on our standard 102 mm diameter discs.
-
A high sensitivity inductive sensor for blade tip clearance measurement
This test rig consists of a 3-axis high precision stage, a high speed optical chopper and an aluminum chopper disc (25/30 dual-slot blade, 102 mm in diameter and 1 mm in thickness).
-
PEM
The Hinds Instruments Lock-in Amplifier, Signaloc 2100, offers an easy to use, research grade instrument for high sensitivity measurements using the Photoelastic Modulator (PEM), High Speed Optical Chopper (HSOC) or other signal modulating devices.
-
Current plans and status of MOPITT Algorithm Test Radiometer (MATR)
The chopper is a high speed optical chopper .
-
Laser lights up Munich - SHOW PREVIEW - Electro Optics
Scitec Instruments (www.scitec.uk.com) will be exhibiting a DSP lock-in amplifier together with a high - speed optical chopper .
-
The collaborative program of research in engineering sciences
optical imaging system projects a section of a calibrated tungsten filament onto the radiation signal detector in combination with a high - speed optical chopper .
-
A dispersion-free high-speed beam chopper for ultrafast-pulsed-laser applications
(a) The schematic diagram of the high - speed optical beam chopper , and (b) the experimental set-up for the interferometric autocorrelator. .
-
Stimulation of Ca 2+ ‐Activated Non‐specific Cationic Channels by Phospholipase C‐linked Glutamate Receptors in Synaptoneurosomes?
(A) Samples were sequentially excited at 340 and 380 nm, each 0.25 rns, by the use of the higher speed of the optical chopper (1000 Hz).(B) The results reported were obtained by exciting the samples at a constant wavelength of…
-
Photovoltaic Mode Ultraviolet Organic Photodetectors with High On/Off Ratio and Fast Response
The transient photocurrent measurement by using a 355 nm picosecond-pulse laser integrated with an optical chopper and a high speed oscilloscope.
Indicates content that may require registration and/or purchase.