High-Speed Cable Assemblies
Featured Product from DigiKey
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable assemblies breaks the constraints of traditional signaling substrate and hardware offerings, resulting in a cost-effective, high-performance and heat efficient solution to the challenges of today’s applications.
Samtec’s high-speed cable assemblies use Samtec’s Eye Speed® micro coax and twinax for excellent signal integrity performance with individual copper serve or braid shielding. Assemblies include future-proof, high-density array, integral ground plane, hermaphroditic and rugged Edge Rate® systems. Rugged features and options available include strain relief, plastic housings, screw downs, latches, locks and more.
Features
- Performance up to 156 Gbps PAM4 (28 Gbps NRZ)
- Single-ended 50 Ω and differential 100 Ω standards
- Rugged features and options available
- 30, 34, 36 & 38 AWG coax and twinax construction
- Eye Speed® cable technology
- Stranded conductor for small bend radii and dynamic high flexing cycle applications
- Cost-effective ribbonizing eliminates discrete wires
- Custom end options for any application
Applications
- Electrical measuring instruments
- Robotic hardware
- Prepackaged software services
- Radio and television broadcasting and communications equipment
- Electronic coils, transformers and other inductors
- Medical/hospital equipment
- Semiconductors/related devices
- Computer systems design
- Search, detection, navigation, guidance, aeronautical and nautical systems and instruments
- General industrial machinery
- Communications equipment
- Photographic equipment and supplies
- Computer programming Services
- Optical instruments/lenses
- Measuring/dispensing pumps