-
Supplier: Renesas Electronics Corporation
Description: The ISL3034E is a 6-channel bidirectional, auto-direction sensing, level translator that provides the required level shifting in multi-voltage systems at data transfer rates up to 100Mbps. The auto-direction sensing feature makes the ISL3034E ideally suited for generic
- Data Rate: 100,000 kbps
- Number of Devices in Package: 6 #
- Features: ESD Protected
- Device Type: Level Translator
-
Supplier: Nexperia B.V.
Description: The NXT4556 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level
- Operating Temperature: 85 C
- Features: ESD Protection, Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NXT4557 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4557 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level
- Operating Temperature: 85 C
- Features: ESD Protection, Other, RoHS Compliant
-
-
Supplier: Nexperia B.V.
Description: SDR50, DDR50, SDR25, SDR12 and SD 2.0 High-Speed (50 MHz) and Default-Speed (25 MHz) modes. The device has a built-in EMI filter and robust ESD protection (IEC 61000-4-2, level 4). Features and benefits Supports up to 208 MHz clock rate SD 3.0
- Input Voltage: 1.1 to 1.95 volts
- Propagation Delay: 2.6 ns
- Operating Temperature: -40 to 85 C
- Features: ESD Protection, Other
-
Supplier: Microchip Technology, Inc.
Description: MD1813 is a high-speed quad MOSFET driver. It is designed to drive two N- and two P-channel, high voltage, DMOS FETs for medical ultrasound applications, but may be used in any application that needs a high output current for a capacitive load. The input stage of
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MD1213 is a high speed, dual MOSFET driver. It is designed to drive high voltage P and N-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MD1211 is a high speed dual MOSFET driver. It is designed to drive high voltage N and P-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the
- Features: MOSFET, Other
-
Supplier: Microchip Technology, Inc.
Description: MD1822 is a high speed, four channel MOSFET driver designed to drive high voltage P- and N-channel MOSFETs for medical ultrasound applications and other applications requiring a high output current for a capacitive load. The high-speed input stage of
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed Bi-Directional Level Shifter and Ultra Low-Dropout CMOS Voltage Regulator and Line Product overview: LP3929TME-AACQ from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
Find Suppliers by Category Top
Featured Products Top
-
systems, or data communication setups, this component simplifies voltage level translation, making it a go-to solution for professional engineers. With the TXS0102DCUR, engineers can ensure high-speed data transfer up to 24 Mbps, while the auto (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE -
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-42000/ With a housing width of only 45mm, the P42000D2 saves precious space in a control panel, while also delivering a high level of performance. Attention to detail has been paid to the (read more)
Browse Datasheets for Knick Interface LLC -
-conditions the signal which is then filtered, isolated, and converted to a high-level voltage output using an SCM5B30-07 or SCM5B40-07 module. The SCM5B40-07 module with a 10kHz bandwidth is recommended for common 50/60Hz signals low in harmonics where the user is interested in measuring only AC (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
– robotics, conveyors, and precision machinery By integrating the 33 Series BLDC motor, engineers can achieve high-speed precision control, reduced vibration, lower noise levels, and long-term operational reliability, making it an ideal choice for advanced motion control systems. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
isolation between power input and output. The MV1000 uses two 5 voltage step bridges per phase to generate a high quality 17-level line-to-line voltage output delivered to the motor. The near sinusoidal waveform results in low THD voltage, low torque ripple, and excellent low speed torque, all motor (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
More Information Top
-
Monolithically integrated voltage level shifter for Wide Bandgap Devices-based converters
In order to take full advantage of diode-less WBD outstanding performances we proposed a high- speed high - voltage monolithically integrated voltage level translator topology with a built-in current regulator.
-
A 2.6-GByte/s multipurpose chip-to-chip interface
He is a Member of the Technical Staff with Intel Corp., Hillsboro, OR, where he has designed high-speed Rambus memory test boards, including high - speed clock for Rambus memory devices, voltage - level translators , digital logic design, and high-speed interconnect design.
-
http://www.nxp.com/documents/application_note/AN10145.pdf
Note: During a low to high event in the High - speed mode, the master's current source pull up will not up translate through the GTL voltage level translators .
-
Characterization of multiport solid state imagers at megahertz data rates
The boards have high speed clock drivers/ translators to generate the appropriate horizontal and vertical voltage amplitude wavefonns and quiescent DC bias levels required to operate the solid state imager under test.
-
http://www.nxp.com/documents/other/voltage_translators_level_shifters.pdf
These voltage translators can be used for low to high or high to low voltage level translation between driver and receiver at high speed with very low power consumption.
-
CCD operation using the high-speed imager test station
The electrical interface includes special high- speed clock driver/ translator circuits which convert the TTL output logic signals of the DAS 9200 into the high - and low- voltage levels required by the imager.
-
Circuit techniques in a 266-MHz MMX-enabled processor
A high - speed level translator (VDD-to-VDDA) and true and complement pulse generator, shown in Fig. 17, were developed to cleanly shift between voltage domains, as well as to generate true and complement pulses that intersect at VDDA/2, which is the …
-
Study of a Wave Energy Converter Connected to a Nonlinear Load
The motion of the translator will vary in speed and direction, and as a result, the voltage and current will have irregular amplitude and a varying frequency, and the output power peaks will reach levels several times higher than the av- erage …
-
Design of Fiber-Optic Strain Array Multi-Channel High Speed Signal Acquisition Based on DSP
In addition, the I/O port voltage of DSP and AD7891 is 3.3V and 5V respectivly, so if only … … send signal from port of AD7891 to DSP's port, it will need a high - speed bidirectional level translator to eliminate the damage …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44886/302412458-MIT.pdf?sequence=2
… data path, as opposed to a serial interface, is necessary due to the high sampling rate and … While the selected level translators (Analog Devices ADG3308BRUZ) are the most applicable in terms of number of bits, speed , and selectable voltage levels, there is little documentation as to the required surrounding circuitry [9].
Indicates content that may require registration and/or purchase.