-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow capacity.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
-
Supplier: Equilibar, LLC.
Description: New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig.
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Watson McDaniel Company
Description: The Watson McDaniel WPT Pump-Trap Combinations are excellent for draining heat exchangers or other equipment that is being fed by a temperature regulator or a temperature control valve. In these applications, the steam pressure in the heat exchanger may not be sufficient
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 1 inch
- Pump Type: Condensate Pumps
- Power Source: None, Pump Only, Steam
-
Supplier: SAE International
Description: oxygen back flow and prevent the ingestion of foreign matter that could cause contamination of the system. Note that some fill valves have integral supply line pressure regulators; for more information on supply line regulators, see AS 1248.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Oil-Rite Corp.
Description: 80 PSI. A back pressure/relief regulator located near the system outlet to help maintain desired pressure, adjustable 10-40 PSI. A temperature transmitter located at the heat exchanger outlet. A temperature switch adjustable from 70° to 205°F. (2)
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: HORIBA Instruments, Inc.
Description: concentration of the supplied precursor—which changes due to adjustment of the pressure in the bubbler by the back pressure regulator—was monitored in real time. Measurement Techniques Reliable, High-performance Non-dispersive Infrared Absorptiometry (NDIR) The
- Response Time: 4.000000000000002 seconds
- Operating Temperature: 59 to 95 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Diborane (B2H6), Germane (GeH4), Toxic Gas
-
Supplier: Microchip Technology, Inc.
Description: clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for high performance applications 16-bit interface with fast bus cycle times Burst-mode read
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. The LAN9218(i) includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9218(i)
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: dsPIC30F DSCs Additional Features Operating Range Up to 40 MIPS operation (at 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High-Performance dsPIC33F core Modified Harvard architecture C compiler optimized instruction set
- Clock Speed: 40 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 12 KB
- Number of Timers: 3
-
Supplier: Caterpillar Oil & Gas
Description: Pulleys Protection System Explosion relieve valve, shutoffs Switches and contacts/relays Oil pressure monitors, sensors Starting System Air pressure regulator Starting aids General Tool set Cat data link wire
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Cat Digital Voltage Regulator Control System Electronic governing ADEM A4 Electronic diagnostics and fault logging Momentary start/stop logic High temperature braided engine harness with 70-pin customer connector and service tool connector Lube System Crankcase breather,
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Coolant drain Fan and belt guard Coolant level sensor Exhaust System Exhaust manifolds — water cooled Exhaust elbow and flex fitting — 127 mm (5 in) Residential grade muffler Fuel System Gas pressure regulator — requires 82.7-172.4 kPa (12-25 psi) gas Natural gas carburetor Generator
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: FX PCB Co., Ltd.
Description: regulators, etc. 4. Communication electronic equipment: The high-frequency amplifier `filtering appliance` transmission circuit. 5. Automation equipment: Motor drivers, etc. 6. Automotive: Electronic regulator, igniter, power controller, 7. Computer: CPU board, floppy disk
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Beswick Engineering Co., Inc.
Description: "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: The V186 back pressure regulator maintains adequate upstream pressure as upstream pressure reduces from branch line cycling. The V186 may also be used as an inline pressure relief valve. The piston spring keeps the outlet closed until the set point
- Valve Size: 0.787402 to 2.4803163 inch
- Pressure Rating: 150 psi
- Port Size: 0.787402 to 2.4803163 inch
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: 50mm (1-1/2'') PolyPure® V86 Back Pressure Regulator
- Valve Size: 1.5 inch
- Pressure Rating: 150 psi
- Port Size: 1.5 inch
- Regulator Type: Back Pressure Regulators
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides settings 5 – 100
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Asahi/America, Inc.
Description: Excellent stability This product stabilizes medium pressure of the main line with fast response.
- Regulator Type: Back Pressure Regulators
- Features: Pneumatic
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 150 psig and as low as inches of water column
- Valve Size: 0.25 inch
- Media Temperature: -40 to 200 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: IDEX Health & Science
Description: Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 500 psi (34 bar). It comes with (1) P-765
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: Stainless Steel
-
Description: TESCOM™ 44-2500 Series is a general purpose backpressure regulator.
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic service. Optional with air load for use with the TESCOM ER3000 electropneumatic
- Valve Size: 1 inch
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 1 inch
-
Supplier: IDEX Health & Science
Description: Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is
- Pressure Rating: 250 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK, Stainless Steel
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
Find Suppliers by Category Top
Featured Products Top
-
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Long-neck bonnet for wider pressure adjustment range Heat-radiation bonnet for 350°C–550°C applications Supports high-temperature (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
C-Seal with no modifications to the cavity. Operating Conditions: Operating pressure range: Vacuum (1E-10 torr.) to 50,000 psid Functional temperature range: Cryogenic to 1300°F (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high-temperature (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Design of a high activity and selectivity alcohol catalyst. [Design of a flow microreactor]
The reactor effluent is then passed through a high temperature valve and the back pressure regulator .
-
Determination of sulfonamides and trimethoprim using high temperature HPLC with simultaneous temperature and solvent gradient
To keep the mobile phase in the liquid state, even at high temperatures , a 500 psi back pressure regulator (GammaAnalysenTechnik, Bremerhaven, Germany) was connected behind the UVD.
-
Design and Development of a Hydrophilic-Coated Evaporator System for Heat Rejection in Space
For high temperature conditions, the back - pressure regulator can be used to increase evaporating pressure and temperature, reducing water usage and parasitic sensible cooling effects.
-
The Microwave‐to‐Flow Paradigm: Translating High‐Temperature Batch Microwave Chemistry to Scalable Continuous‐Flow Processes
Conventionally heated flow reactors (coils or chips) fitted with back ‐ pressure regulators can mimic the high temperatures and pressures attainable in a sealed‐vessel microwave instrument.
-
Graphical Abstract: Chem. Eur. J. 43/2011
ally heated flow reactors (coils or chips) fitted with back - pressure regula- tors can mimic the high temperatures and pressures attainable in a sealed- vessel microwave instrument.
-
Thermal/chemical degradation of inorganic membrane materials
TI-Tg: Flow Meter and Vent Tubular Membrane Module Pressure Oauge DifferentialPressure Gauge Temperature Measurementand Control High Pressure Drier Back Pressure Regulator Filter .
-
Prediction of non-isothermal ternary gas-phase breakthrough experiments based on binary data
An electrical heater (Moser TMT AG, Hombrechtikon, Switzerland) controlled by a thermocouple on the outside wall of the column enables experiments at different temperatures , while a back pres- sure regulator (BPR) (Bronkhorst High -Tech B.V.) is used to control the pressure …
-
Energy Efficiency Reference/Refrigeration/Walkthrough Checklist - Wikibooks, open books for an open world
• Minimize Back Pressure Regulators (BPR): BPR's control higher temperature loads by increasing pressure to selected system branches above the suction pressure.
-
Cover Picture: Competitive Reactions of Organophosphorus Radicals on Coke Surfaces (Chem. Eur. J. 43/2011)
Conventionally heated micro- or mesofluidic flow devices fitted with back - pressure regulators are employed to mimic the high temperatures and pressures attainable in a sealed-vessel microwave chemistry batch experiment.
-
Feasibility Experimental Investigation of Steam/Methane Flooding in a Heavy Oil Reservoir
The apparatus includes steam generator, environmental (600°C) oven, two constant rate displacement pumps, a floating piston accumulator, high temperature core holder, a vacuum pump, back pressure regulator , seven pressure transducers, differential pressure transducer, a differential pressure chart recorder, an LCD display of …
Indicates content that may require registration and/or purchase.