-
Supplier: JTEKT North America, Inc.
Description: equipment. Bearing for heat treatment deposition equipment A special-specification bearing that can be lubricated even at high temperatures is adopted for the thermal treatment film generator. Bearing for EB exposure equipment The bearing of the EB exposure
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Operating temperature -196℃~+80℃, resistant to ultra-low temperature liquid nitrogen environment and high-temperature working conditions Material & Technology: The whole body is made of oxygen-free copper with full hard silver plating on the surface, matched with
- Number of Circuits: 1
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Robot Arm F Type CNC machined The ceramic robot arm provided by our company is mainly divided into clamping type, bearing type and vacuum adsorption type. The sizes are 2 ", 4", 6 ", 8", 12 ", and non-standard sizes can be customized. The F-type left and right
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Alumina / Aluminum Oxide
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: resistance, high stiffness, corrosion resistance, high temperature resistance, electrical insulation, magnetic conductivity, small specific gravity and so on. It has become the first material of ceramic bearing. Silicone Nitride Ceramic Features are as
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: all axes ZEISS XENOS uses linear drives on all axes. The benefits: high speeds, very fast acceleration, high positioning accuracy and shear force-free drives. In conjunction with the highresolution scales, the use of linear drives on ZEISS XENOS provide very high
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1,500 inch
- z-axis Measuring Length: 700 inch
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! LX P/N are Open Bearings L P/N are Closed Bearings For Self Aligning Bearings
- Bearing Length: 5 inch
- Inside Diameter (Round only): 2.5007 inch
- Special Bearing Materials: Ceramic
-
Supplier: Daemar Inc.
Description: BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Part Number Example for a L * TWM Bearing Part Number Example for a L*TWM FDA/USDA Compliant Bearing White FDA/USDA teflon linear in a ceramic coated FDA/USDA compliant
- Inside Diameter (Round only): 1.181103 inch
- Special Bearing Materials: Ceramic, Self Lubricating
-
Supplier: Lee Controls, LLC
Description: Composite Linear Twin Bearing Pillow Blocks from LEE LINEAR are for applications that are double the dynamic load carried by a regular composite pillow block. Composite construction is ideal for contaminate-filled and wash-down environments. Available in Ceramic and
- Bearing Width: 2.8125 inch
- Bearing Length: 7.5 inch
- Inside Diameter (Round only): 1.2508 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! LX P/N are Open Bearings L P/N are Closed Bearings For Self Aligning Bearings
- Inside Diameter (Round only): 0.1968505 inch
- Special Bearing Materials: Ceramic
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 1.1875 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Closed
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Length: 4 inch
- Inside Diameter (Round only): 2.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: With a relatively low coefficient of friction, LEE LINEAR® Composite Pillow Blocks are available in Ceramic and Self Lubricating models with or without the self aligning feature.
- Bearing Width: 2.75 inch
- Bearing Length: 2.0625 inch
- Inside Diameter (Round only): 0.75 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Width: 1.625 inch
- Bearing Length: 1.1875 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
Find Suppliers by Category Top
Featured Products Top
-
be used in a high-temperature environment. The recommended operating temperature ranges for each type of linear system are listed in the table below. See Chart (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
hardness, strength, and excellent thermal properties. With lower thermal expansion coefficients, reduced friction, and improved durability, ceramic bearings excel in high-temperature environments. Their longevity is remarkable, with average service life exceeding 150,000 hours, and they effectively (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
, semiconductors, aerospace, new energy, and fluid control systems, providing engineers with reliable solutions in demanding industrial environments. Our ceramic parts offer high temperature resistance and corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Ceramic sliding bearings represent a breakthrough in precision and thermal stability for high-speed rotation systems. Unlike traditional oil-lubricated bearings, ceramic bearings use water as a lubricant, solving the common challenges of thermal (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
Product Overview Used in semiconductor processing chambers and high-temperature industrial equipment where mechanical strength must be retained above 1000 C. Fountyl silicon nitride (Si3N4) ceramic parts are sintered to full density with flexural strength exceeding 800 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion applications with relatively short linear movements that (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Superior Material Properties: Alumina, silicon nitride, aluminum nitride, and silicon carbide ceramics deliver high hardness, corrosion resistance, thermal stability, and insulation. (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
A method of evaluating the dynamic response of materials to forced oscillation
…extension block is long enough and made of a material which has sufficiently small heat conductivity and sufficiently high stiffness, such as a ceramic , the rest of the apparatus, including the aerostatic linear bearing , can be placed outside the constant- temperature box. .
-
The Electrical Measurement of Pressures and Indicator Diagrams
Here, the diaphragm bears upon a block of carbon, or certain ceramic materials, whose resistance decreases under compression, arranged … e.m.f. may not be a linear function of load, and … themselves also suffering from high - temperature coefficients and liability to…
-
An Automatically Recording Electrical Sorption Balance
Here, the diaphragm bears upon a block of carbon, or certain ceramic materials, whose resistance decreases under compression, arranged … e.m.f. may not be a linear function of load, and … themselves also suffering from high - temperature coefficients and liability to…
-
Advancements in Electric Machines
…trends, 1, 251 with cage rotor, 103 with solid rotor, 109, 111 written pole, 115 magnet inserted in cavity, 124 quadruple, 58 magnetic bearings , 2, 81, 104, 120 … materials bulk HTS, 58 ceramic , 50 fictitious, 253 high temperature , 49, 132 impregnating, 50 … 144 iron free, 123 large, 5, 78, 173, 216, 224, 225 lightweight, 125 linear , 142, 152 locally…
-
A Comparison of Spindle Ball Bearings with Steel or Ceramic Balls for Very High Speed Applications
A frequent cause of failure of spindle ball bearings is the loss of the entire radial clearance .... In the case of a ceramic ball, the smaller linear thermal expansion coefficient permits a larger temperature difference between the inner and outer rings and, as a result, a higher degree of reliability results (Fig. 13).
-
Analysis of the status and prospects for the commercial use of fiber-reinforced silicon-carbide ceramics
Ceramic composites can be used to make nozzles and their components, sprayers, gas burners, heat shields, grates, heat-exchanger components and parts of foundry gates, electrodes for arc furnaces, fire-protection hoods, rollers, bearings , heaters, press molds, slide gates, thermocouple jackets, stirrers .... Also, since their coefficient of linear expansion is almost zero, CCMs can be used to make equip- ment employed in precision casting (crucibles, molds) or high - temperature soldering, such as for automotive heat exchangers.
-
Proposal for material viscoelasticity evaluation method under impact load
If the material under test is put in a constant temper- ature box, the temperature dependency of the material characteristics, which is especially important for high molecular weight materials materials, can be evaluated using the proposed method. .... In this case, if the exten- sion block is long enough and made of a material, such as a ceramic , which has insignificant heat conductivity and large stiffness, the rest of the apparatus including the pneumatic linear bearing can be placed outside…
-
Modeling and Identification of the Processes of Heat Exchange in Porous Materials of Thermal Protection of Reusable Aerospace Systems
By virtue of the pronounced difference in the thermal coefficients of linear expansion of the material of the bearing frame and the high - temperature heat insulator, the tiles are stuck to the bearing frame by means of damping substrates from fibrous material. .... However the ceramic tiles covering about 70% of the Space Shuttle and Buran area have a number…
-
Co‐operative study on the release of lead from crystalware
…with lead release correlated with the time square root by means of a linear regression equation in .... The data available in the literature on lead release from silicate surfaces in contact with food or simulants almost exclusively refer to studies on ceramic glazes or enamels5–8 and the … as it melts at much higher temperatures than do lead- bearing glazes.
-
CR4 - Thread: Pipe material for H2SO4 (93-98%)
Previous in Forum: Optically Clear High - Temperature Adhesive for Spacecraft. .... Next in Forum: Fully Ceramic Linear Bearings vs. Roller Bearings .
Indicates content that may require registration and/or purchase.