-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according to customer's
-
Description: PTFE-coated Ceramic Fiber Cloth Gasket Ceramic Fiber Cloth Gasket immersed glue Ceramic Fiber Paper gasket immersed glue Based on PTFE coated ceramic fiber cloth, adhesive coated ceramic fiber cloth and ceramic fiber paper, high temperature
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: Combing versatility, value and thermal efficiency, structural insulation products from Morgan Thermal Ceramics are a high performance solution for challenging environments and demanding applications. Morgan Thermal Ceramics structural insulation products offer
- Max Use / Curie Temperature: 1,079 C
-
Description: High temperature resistant sealing ring made of heat treated ceramic fiber cloth. ※We can make different sizes of sealing rings according to customers' requirements. ■Characters ○Excellent qualities of high temperature resistance and thermal insulation,low
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other
-
Description: temperature resistance, low thermal conductivity. ○Excellent heat insulation and sealing performance. ○Easy to be used. ■Applications ○Thermal insulation in high temperature areas in metallurgy and foundry equipment. ○Thermal insulation and heat preservation
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals –
-
Supplier: 3X Ceramic Parts Company Limited
Description: reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Supplier: WATTCO
Description: heat to your application rather than experience heat loss, and slow heat-up time. Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band heaters
- Watt Density: 45 W/in²
- Heater Type: Band Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: are not easy to break when they encounter high temperatures. Other ceramics are fired at 1500 ºC ~ 1800 ºC. The volume density of high-purity alumina> 3.92 g / cm3 has a smooth surface and is not easily corroded by chemicals. The bulk density of other ceramics is>
- Material Type: Alumina / Aluminum Oxide
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 1 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,372 F
-
Supplier: Mueller Group, Inc. (The)
Description: SiD is a special 180 Degree C. solid silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SID cables are low-smoke and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Master Bond, Inc.
Description: ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: Master Bond, Inc.
Description: resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: -65 to 275 F
- Tensile Strength (Break): 6,500 psi
- Elongation: 6 to 8 %
Find Suppliers by Category Top
Featured Products Top
-
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
flexible and provide outstanding strength. A ceramic insulation blanket’s critical features include operating temperature up to 2300oF (1260oC), exceptionally high strength and reusability properties. In the following section, we will look at the advantages of a ceramic insulation blanket in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
and flexibility create a removable insulation system with durability when exposed to high-temperature. SILTEX® 18-UH SILTEX® 36-UH (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
machinery, like pipes, boilers, and furnaces, in the form of aerogels and ceramic fibers. These materials have decreased thermal conductivity and great heat resistance. They can assist with heat containment so the machinery works at the right operating temperature without increasing energy output (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
lower thermal conductivity require less thickness to achieve the same level of insulation. Operating Temperatures: High temperatures may necessitate thicker insulation to prevent heat loss and ensure personnel safety. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
The Benefits of Removable Insulation Blankets In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Use in Lithium Batteries Coated fabric insulation combines a high-temperature textile such as fiberglass, aramid, or silica with a specialized coating like silicone, ceramic, or vermiculite. The result is a composite that can withstand extreme heat while remaining lightweight and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Journal of Propulsion and Power > Investigation of supersonic mixing layers
The combustion chamber of the gas generator is fabricated out of a ceramic insulated , high - temperature alloy pipe , and the excess fuel, required to complete combustion and to render the stream fuel-rich for subsequent combustion in the mixing layer, is injected…
-
Sodium combustion and its extinguishment: techniques and technology. Meeting of specialists, Richland, Washington, May 22--25, 1972.
High temperature ceramic insulated cables are mounted direotly on the pipe and therefore do not present the above-mentioned problem.
-
New-generation space thermionic nuclear power systems with out-of-core electricity generating systems
…gaseous fission fragments; 17) reflector; 18) ring-shaped fuel element; 19) fuel element jacket; 20) screen-vacuum insulation of a fuel element; 21) channel for feeding nondensing gas (argon) into the gas-regulated high - tem- perature heat pipes ; 22) end ceramic insulation .
-
Journal of Thermophysics and Heat Transfer > Startup performance of a liquid-metal heat pipe in near-vacuum and gas-loaded modes
High - temper- ature ceramic insulator and multiple layers of polished stain- less-steel radiation shields provided heat insulation to the heat pipe which was mounted concentrically within a 20-cm-diam, 230-cm-long vacuum chamber.
-
Documentation of Naval Reactors Papers and Presentations for the Space Technology and International Forum (STAIF) 2006
• Designed to provide sufficient support to maintain concentricity of the liner and outer pipe • Maximum operating temperature of insulation ~1150K • Does not … or become friable at high temperatures • Promising insulating materials are ceramic or metallic foams made…
-
high quality ceramic fiber,China high quality ceramic fiber Manufacturers, Suppliers - ECOL
Good for die-cut High Alumina Ceramic Fiber Paper APPLICATION:• Thermal insulation , gasket, seal, separator, lining, etc. for high temperature and chemical ... exhaust- pipe • demould for sitall and hot melting glass high alumina ceramic fiber paper .
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…375 Multi-Stage Fluid Flow Control Device 400 Multistage Variable Throttle Valve 140 Neural Network System for Estimating Surfaces of Seawater Vessels 686 Nickel Oxide, Ceramic Insulated , High Temperature Coating 280 Non-Aqueous … Invasive Pressure Measurement in Pipes 295 Non-Pulpables Collection…
-
Identification of temperature-dependent thermal conductivity and experimental verification
…to calibrate the absorbance; the thermal sleeve ‘3’, made of thermal insulation material, sur- rounding the … thermal conductivity and relatively high specific heat capacity, resulting in little temperature increase during the calibration … ‘1’ and ‘3’; a ceramic pipe ‘4’ holds the copper…
-
Electrical and Magnetic Characteristics of Iron-Containing Glass in Crystallization
The glass ceramic material obtained according to the high - temperature technology has dielectric properties, wear resistance, and chemical and … use in household electric equipment and in civil engineering ( pipes , slabs, curb stone, cornices, plinths, heat and sound insulation , lining for chutes, trays…
-
US SMALL BUSINESS INNOVATION RESEARCH (SBIR) AWARDS
…UES Ultra‐thin Tio2 dielectric film for high capacitance capacitors PROPULSION & LOGISTICS ‐ TOPIC 5 Ceramic Composites Toughened low permeability … coatings Aspen Systems Flexible insulation with ultra‐low thermal conductivity Thermacore Reduced‐mass radiator using high ‐ temperature loop pipes COMPUTING ‐ TOPIC 7…
Indicates content that may require registration and/or purchase.