-
Supplier: Piezosystem Jena, Inc.
Description: microns. The great advantage of these actuators is their capability to handle high loads. Their resonant frequency of up to 60 kHz and extreme high accelerations of >100.000 m/sec² allow for their use in many applications that require an outstanding dynamic. Due to the wide
- Maximum Displacement: 17 to 460 µm
- Stiffness: 30 to 500 N/µm
- Resonance Frequency: 4 to 35 kHz
- Capacitance: 360 to 6,499.999999999999 nF
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 1 to 2 microF
-
Supplier: Newport MKS
Description: The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange.
- Stroke or X-Axis Travel: 0.005511814 inch
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Encapsulated PICMA®Stack piezo actuators with high reliability Operating voltage -20 to 150 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for
- Blocked Force: 1,200 N
- Maximum Operating Voltage: -20 to 150 volts
- Stiffness: 9 to 20 N/µm
- Resonance Frequency: 0.017 to 0.035 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: Extra-High Reliability for High-Level Dynamics and High-Temperature Applications Based on the PIC 255 material, PICA™-Power piezoelectric translators are optimized for high-temperature working conditions and high-duty-cycle dynamic
- Maximum Displacement: 5 to 180 µm
- Blocked Force: 1,200 to 70,000 N
- Maximum Operating Voltage: 1,000 volts
- Stiffness: 19 to 1,800 N/µm
-
Supplier: Newport MKS
Description: The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange.
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Piezosystem Jena, Inc.
Description: bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end plates available optional vacuum version available optional cryogenic temperature version available applications:
- Maximum Displacement: 2 to 123 µm
- Blocked Force: 420 to 3,500 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 99.99999999999999 to 36,399.99999999999 nF
-
Supplier: PI (Physik Instrumente) L.P.
Description: position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control
- Maximum Displacement: 300 µm
- Blocked Force: 1.5 to 2 N
- Stiffness: 0.01 N/µm
- Resonance Frequency: 0.9 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: 10 Pa up to 10 kPa. To avoid creep and hysteresis, the nanoX 400SG / 200CAP is equipped with a high resolution measurement sensor. In combination with a psj-controller, high stability, linearity, repeatability, and accuracy are achieved during closed loop operation. The compact design
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Piezosystem Jena, Inc.
Description: when stacking them in an XY configuration. Due to FEA-optimization, the nanoX 200 provides the highest dynamical performance and excellent guiding accuracy. This is accomplished even with high mass loads in a very compact package. Our optimization also incorporates excellent
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 1.1 N/µm
- Length: 52 mm
- Diameter or Height: 22 mm
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open
- Stroke or X-Axis Travel: 0.001968505 inch
-
Supplier: Newport MKS
Description: high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open
- Stroke or X-Axis Travel: 0.00393701 inch
-
Supplier: SAE International
Description: Advanced combustion strategies for direct injection gasoline engines require high performance fuel injectors. They must perform precise fuel metering, enhanced linear flow range and multi-pulse injection cycles in order to meet tight emission limits and low fuel consumption. Cold start is the
Find Suppliers by Category Top
Featured Products Top
-
PICMA® actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution — ideal for precision positioning and alignment applications. The new encapsulated actuators offer travel ranges from 56µm - 132µm and blocking force of (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
to 30µg/√Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration measurement of industrial rotative equipment. Over the (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
. To overcome these limitations, industrial automation is rapidly shifting toward high-performance electromechanical drive technology. The Advantage of ZIMM Electromechanical Actuators Upgrading to electromechanical (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
an aircraft. These systems, powered by micro motors, must withstand wide temperature ranges, high shock, and intense vibration — just a few of the extreme environmental conditions that can affect their operational performance. Portescap's extensive capabilities and motion control (read more)
Browse DC Motors Datasheets for Portescap -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with smooth (read more)
Browse Datasheets for Rockford Ball Screw -
OUR SETUPS: Standard Setup: Ground survival low, static, no movement: -30°C Ground survival high, static, no movement: +80°C Operational temperature low: -20°C Operational (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
automatically actuate the submersible electric actuator every 90 seconds, 24 hours a day, 7 days a week. After several months under water, the column of water even began to freeze and thaw over the winter! No problem for the lndelac electric actuator. Under the ice and water, in below freezing temperatures the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Reduced Dielectric Loss and Strain Hysteresis in Fe and Mn Comodified High‐Temperature BiScO 3 – PbTiO 3 Ceramics
9 J. G. Chen, X. T. Li, G. X. Liu, Z. J. Li, and S. X. Dong, “A Shear-Bend- ing Mode High Temperature Piezoelectric Actuator ,” Appl. Phys. Lett., 101, 012909, 4pp (2012).
-
High Strain Piezoelectric Multilayer Actuators—A Material Science and Engineering Challenge
In addition to the consideration of present day is- sues, we consider future trends involving high temper- ature piezoelectric actuators , low-lead and non-lead ce- ramics, and possible crystallographic texturing within the layers.
-
Effects of Bi excess on the structure and electrical properties of high-temperature BiFeO3 –BaTiO3 piezoelectric ceramics
High temperature piezoelectric actuators are of current interest for a variety of different applications ranging from commercial turbine engines to interplanetary probes [1].
-
Active Noise Cancellation at Powertrain Oil Pan
SYSTEM IMPLEMENTATION PIEZOELECTRIC PATCHES The used piezo patches are high temperature piezoelectric actuator modules [6].
-
Properties of compositionally graded (1−x)(Bi0.85La0.15)FeO3-xPbTiO3 ceramics fabricated by tape casting
Struct. 12 115–21 [24] Chen J G, Li X T, Liu G X, Chen Z J and Dong S X 2012 A shear-bending mode high temperature piezoelectric actuator Appl. Phys. Lett. 101 012909 .
-
High-temperature actuation performance of BiScO3–PbTiO3 ceramics and their multilayer configuration
This result indicates that the MPa-Bs-PT actuators have potential applica- tions as high - temperature piezoelectric actuators .
-
State-dependent pyroelectric and thermal expansion coefficients in a PZT rectangular parallelepiped after compressive loading and unloading
In addition to the self-generated high temperature , piezoelectric actuators are often used in the environments with a wide range of temperature change due to ambient temperature.
-
Structure and Piezoelectric Properties Near the Bismuth Scandium Oxide–Lead Zirconate–Lead Titanate Ternary Morphotropic Phase Boundary
PMN–PIN–PT) was shown to increase the operating temperature up to 1001–1171C without a significant decrease in the electromechanical properties.6 (1Àx)BiScO3–xPbTiO3 (BS–PT) ceramics sparked interest over the last decade for high - temperature piezoelectric actua- tors due to their high Curie temperature …
-
Dynamic characteristics and control capability of a piezostack actuator at high temperatures: experimental investigation
In addition, control performance of the piezo- electric actuator at high temperatures needs to be evaluated to identify applicable limitations and find a proper insulation mechanism.
-
Ultrasonic/sonic drill for high temperature application
KEYWORD: High Temperature actuators , Piezoelectric Drill, Rock sampling, Venus.
Indicates content that may require registration and/or purchase.